- Manufacturer
- Output Type
- Interface
- Measuring Range
- Package / Case
- Axis
- Operating Temperature
- Part Status
- Series
- Sensitivity
- Voltage, Rating
- Bandwidth
- Packaging
Attribute column
Categories
Motion Sensors - Inclinometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Output Type | Operating Supply Voltage | Failure Rate | Interface | Operating Supply Current | Output Configuration | Bandwidth | Sensing Distance | Sensing Method | Sensitivity | Axis | Measuring Range | Features | Product Category | Operating Angle | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXTA02-T MEMSIC | In Stock | - | - | Axial | Axial | - | - | - | - | Memsic Inc. | - | - | Bulk | - | Obsolete | - | - | 6 V ~ 30 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±25ppm/°C | 82.5 kOhms | Metal Film | 0.1W, 1/10W | - | Voltage | - | S (0.001%) | Analog | - | - | 50Hz | - | - | 35mV/° | X, Y | ±75° | Military, Moisture Resistant, Weldable | - | - | -- | - | - | ||
![]() 72162000-090 TE Connectivity | In Stock | - | - | Module | - | 72162000 | Omron Automation and Safety | Omron | + 85 C | TE Connectivity Measurement Specialties | - 40 C | Wire | Bulk | E2EX15B3TL305M | Obsolete | 30 V | 10 V | 12V ~ 30V | -25°C ~ 60°C (TA) | - | E2E | - | - | Active | - | - | - | - | - | Sensors | Voltage and Current | 10 V to 30 V | - | 2-Wire | 20 mA | PNP-NO/NC | 0.5Hz | 15 mm | Inductive | ±1% | X or Y | ±90° | - | Proximity Sensors | - | - | 82.3 mm | 42 mm | ||
![]() G-NSDMG-015 TE Connectivity | In Stock | - | - | Module | - | G-NSDMG | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Obsolete | - | - | 10V ~ 30V | -40°C ~ 85°C (TA) | - | D | - | - | Active | - | - | - | - | - | - | Voltage | - | - | Analog | - | - | -- | - | - | -- | X, Y | ±5° | - | - | - | - | - | - | ||
![]() 72162000-030 TE Connectivity | In Stock | - | - | Module | - | 72162000 | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Obsolete | - | - | 12V ~ 30V | -25°C ~ 60°C (TA) | - | AccuStar®-IP-66 | - | - | Active | - | - | - | - | - | - | Voltage and Current | - | - | 2-Wire | - | - | 0.5Hz | - | - | ±1% | X or Y | ±30° | - | - | - | - | - | - | ||
![]() 72162000-020 TE Connectivity | In Stock | - | - | Module | - | 72162000 | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Obsolete | - | - | 12V ~ 30V | -25°C ~ 60°C (TA) | - | AccuStar®-IP-66 | - | - | Active | - | - | - | - | - | - | Voltage and Current | - | - | 2-Wire | - | - | 0.5Hz | - | - | ±1% | X or Y | ±20° | - | - | - | - | - | - | ||
![]() G-NSDOG2-021 W/CAL CERT G-NSMIS-005 TE Connectivity | In Stock | - | - | Module | - | G-NSDOG2 | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Active | - | - | 8V ~ 30V | -40°C ~ 85°C | - | MEMS | - | - | Active | - | - | - | - | - | - | Voltage | - | - | Analog | - | - | 100Hz | - | - | -- | X, Y | ±90° | - | - | - | - | - | - | ||
![]() G-NICO-001 (NI1000SOT) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Bulk | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02116109-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IT9420-000-120-1110 TE Connectivity | 870 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02115002-000 TE Connectivity | In Stock | - | - | Module | - | 0211 | - | - | - | TE Connectivity Measurement Specialties | - | Screw | Bulk | - | Obsolete | - | - | 5V ~ 15V | -40°C ~ 80°C (TA) | - | AccuStar®-EA | - | - | Active | - | - | - | - | - | - | Voltage | - | - | Analog | - | - | 2Hz | - | - | ±0.5% | X or Y | ±65° | - | - | 65 deg | - | - | - | ||
![]() IT9420-075-015-1120 TE Connectivity | 788 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IT9420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSDA-J-IR025-HM-W Amphenol Piher Sensing Systems | 37 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Digital | - | - | CAN | - | - | 100Hz | - | - | - | X, Y | ±25° | - | - | - | - | - | - | ||
![]() TSDA-O-IR045-HM-C Amphenol Piher Sensing Systems | 40 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Digital | - | - | CAN | - | - | 100Hz | - | - | - | X, Y | ±45° | - | - | - | - | - | - | ||
![]() TSDA-J-IR045-HM-C Amphenol Piher Sensing Systems | 40 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Digital | - | - | CAN | - | - | 100Hz | - | - | - | X, Y | ±45° | - | - | - | - | - | - | ||
![]() TSDA-O-IR025-HM-C Amphenol Piher Sensing Systems | 61 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Digital | - | - | CAN | - | - | 100Hz | - | - | - | X, Y | ±25° | - | - | - | - | - | - | ||
![]() TSDA-O-IR025-HM-W Amphenol Piher Sensing Systems | 40 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Digital | - | - | CAN | - | - | 100Hz | - | - | - | X, Y | ±25° | - | - | - | - | - | - | ||
![]() TSDA-O-IR090-HM-C Amphenol Piher Sensing Systems | 40 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Digital | - | - | CAN | - | - | 100Hz | - | - | - | X, Y | ±90° | - | - | - | - | - | - | ||
![]() TSDA-A-IR025-HM-W Amphenol Piher Sensing Systems | 2762 |
| - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Analog | - | - | Analog | - | - | 100Hz | - | - | - | X, Y | ±25° | - | - | - | - | - | - | ||
![]() TSDA-A-IR025-HM-C Amphenol Piher Sensing Systems | 38 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Analog | - | - | Analog | - | - | 100Hz | - | - | - | X, Y | ±25° | - | - | - | - | - | - | ||
![]() TSDA-A-IR045-HM-C Amphenol Piher Sensing Systems | 60 | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V ~ 36 V | -40°C ~ 85°C | Bulk | TSDA | - | - | Active | - | - | - | - | - | - | Analog | - | - | Analog | - | - | 100Hz | - | - | - | X, Y | ±45° | - | - | - | - | - | - |