- Manufacturer
- Operating Temperature
- Voltage - Supply
- Sensor Type
- Output Type
- Trigger Type
- Features
- Package / Case
- Sensing Distance
- Series
- Response Time
- Mfr
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Motion Sensors - Optical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Base Product Number | Brand | Connections | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measures | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Supply Voltage | Output Type | Operating Supply Current | Output Current | Response Time | Filter Type | Product Type | Sensing Distance | Sensor Type | Trigger Type | Operating Range | Beam Angle | Product | Features | Field of View | Product Category | Operating Angle | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKMB4301111K Panasonic Electric Works | 68 | - | - | Module | - | EKMB430111 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 276" (7m) 23' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | 94° | Motion Sensors | Standard Lens, White | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMB4304111K Panasonic Electric Works | 23 |
| - | Module | - | EKMB430411 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 669" (17m) 55.8' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | 105° | Motion Sensors | Wall Installation Lens, White | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMB4301113K Panasonic Electric Works | 73 |
| - | Module | - | EKMB430111 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 276" (7m) 23' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Standard Lens, Pearl White | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMB4393111K Panasonic Electric Works | 80 |
| - | Module | - | EKMB439311 | - | - | - | - | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | - | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | - | EKMB | - | - | 2.3V ~ 4V | - | Digital | - | - | - | - | - | 118" (3m) 9.8' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | 90° | Motion Sensors | Saturn Lens, White | - | - | - | - | ||
![]() EKMB4303113K Panasonic Electric Works | 48 |
| - | Module | - | EKMB430311 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 669" (17m) 55.8' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Long Distance Lens, Pearl White | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMB4307111K Panasonic Electric Works | 73 | - | - | Module | - | EKMB430711 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 276" (7m) 23' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | 90° | Motion Sensors | Low Profile Lens, White | - | Board Mount Motion & Position Sensors | 90 deg | - | ||
![]() EKMB4303112K Panasonic Electric Works | 47 | - | - | Module | - | EKMB430311 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 669" (17m) 55.8' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Long Distance Lens, Black | - | Board Mount Motion & Position Sensors | - | - | ||
![]() PYD1378/7688 Excelitas Technologies | 377 |
| - | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | Tube | Active | - | - | - | - | -40°C ~ 70°C | - | - | - | - | 2V ~ 12V | - | - | - | - | - | - | - | - | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | - | - | - | - | - | - | ||
![]() USEQFCEA455100 KEMET | 41 |
| - | TO39-4 | - | - | - | - | - | - | - | + 85 C | - | KEMET | - 40 C | Through Hole | Tube | Active | - | - | - | - | - | - | * | Pyroelectric Detector | - | - | - | - | - | - | - | 4.55µm Bandpass | - | - | - | - | - | - | Quantum Infrared Detectors | - | 100° | - | - | - | ||
![]() AFBR-S6PY1601 Broadcom Limited | 111 | - | - | TO-205AD, TO-39-3 Metal Can | - | - | Broadcom / Avago | - | 100 | Broadcom Limited | - | - | - | Broadcom Limited | - | - | Tray | Active | Details | - | - | ezPyro | -40°C ~ 85°C | - | - | - | Optical Detectors and Sensors | 2.7V ~ 8V | - | Analog | - | - | - | - | IR Detectors | - | PIR (Passive Infrared) | Internal | - | - | - | - | - | Infrared Detectors | - | - | ||
![]() USEQFCEA391100 KEMET | 41 |
| - | TO39-4 | - | - | - | - | - | - | - | + 85 C | - | KEMET | - 40 C | Through Hole | Tube | Active | - | - | - | - | - | - | * | Pyroelectric Detector | - | - | - | - | - | - | - | 3.91µm Bandpass | - | - | - | - | - | - | Quantum Infrared Detectors | - | 100° | - | - | - | ||
![]() BWC40-20HD Autonics | In Stock | - | - | Module | CE | - | - | Cable with M12 Connector | - | Autonics | BWC40-20HD | - | - | Autonics | - | - | Box | Active | - | - | - | - | -10°C ~ 55°C (TA) | - | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | NPN - Open Collector | - | - | 50 ms | - | - | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | - | - | - | IP67 | ||
![]() BWC80-14HD Autonics | In Stock | - | - | Module | CE | - | - | Cable with M12 Connector | - | Autonics | BWC80-14HD | - | - | Autonics | - | - | Box | Active | - | - | - | - | -10°C ~ 55°C (TA) | - | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | NPN - Open Collector | - | - | 50 ms | - | - | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | - | - | - | IP67 | ||
![]() BWC40-04H Autonics | In Stock | - | - | Module | CE | - | - | Cable with M12 Connector | - | Autonics | BWC40-04H | - | - | Autonics | - | - | Box | Active | - | - | - | - | -10°C ~ 55°C (TA) | - | BWC | Transmitter + Receiver | - | 12V ~ 24V | 12-24 VDC | NPN - Open Collector | - | - | 50 ms | - | - | 275.6" (7m) | Area Reflective | Internal | 1-7 m | - | - | - | - | - | - | IP67 | ||
![]() EKMB4304112K Panasonic Electric Works | 41 |
| - | Module | - | EKMB430411 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 669" (17m) 55.8' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Wall Installation Lens, Black | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMB4301112K Panasonic Electric Works | 37 | - | - | Module | - | EKMB430111 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | Details | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | - | 100 uA | - | - | Motion & Position Sensors | 276" (7m) 23' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Standard Lens, Black | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMB4305112K Panasonic Electric Works | 15 |
| - | Module | - | EKMB430511 | - | - | - | - | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | Through Hole | Tray | Active | - | 4 VDC | 2.3 VDC | - | -20°C ~ 60°C | - | EKMB | - | - | 2.3V ~ 4V | - | Digital | - | - | - | - | - | 276" (7m) 23' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Horizontally Wide Lens, Black | - | - | - | - | ||
![]() EKMC1608111 Panasonic Electric Works | 47 |
| - | Module | - | EKMC160811 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | PCB Mount | Tray | Active | Details | 6 VDC | 3 VDC | PaPIRs | -20°C ~ 60°C | Tray | EKMC | - | Sensors | 3V ~ 6V | - | Digital | 170 uA | 100 uA | - | - | Motion & Position Sensors | 232" (5.9m) 19.4' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | 125° | Motion Sensors | Wide Area Lens, White | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMC2608113K Panasonic Electric Works | 74 |
| - | Module | - | EKMC2608113 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | PCB Mount | Tray | Active | Details | 5.5 V | 3 VDC | PaPIRs | -20°C ~ 60°C | Tray | EKMC | - | Sensors | 3V ~ 6V | - | Analog | 350 uA | 200 uA | - | - | Motion & Position Sensors | 232" (5.9m) 19.4' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Wide Area Lens, Pearl White | - | Board Mount Motion & Position Sensors | - | - | ||
![]() EKMB1308113K Panasonic Electric Works | 84 |
| - | Module | - | EKMB1308113 | Panasonic Industrial Devices | - | 50 | Panasonic | - | + 60 C | Motion | Panasonic Electric Works | - 20 C | PCB Mount | Tray | Active | Details | 4 VDC | 2.3 VDC | PaPIRs | -20°C ~ 60°C | Tray | EKMB | - | Sensors | 2.3V ~ 4V | - | Digital | 6 uA | 100 uA | - | - | Motion & Position Sensors | 232" (5.9m) 19.4' | Motion, Pyroelectric, PIR (Passive Infrared) | Internal | - | - | Motion Sensors | Wide Area Lens, Pearl White | - | Board Mount Motion & Position Sensors | - | - |