- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Manufacturer
- Operating Temperature
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product Type
Attribute column
Categories
Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing material | Weight | Ambient temperature | Approvals | Cable length (L) | Construction size | Country of origin | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Manufacturer ID | Mounting | Protection class | Rated switching distance | Special features | SwitchingFrequency | Voltage output | Design | Output function | Communication protocol | Measuring range | Operating voltage | Electrical connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI5-M08-VP6X-V1141 turck | In Stock | - | Datasheet | Metal, CuZn, Nickel Plated | 18 g | -25…+70 °C | - | - | M8 x 1 | PL | 85365019900 | 4047101412390 | 27270101 -/- Inductive proximity switch | 4603043 | Non-flush | IP67 | 5 mm | Sn + | 2.80 kHz | - | Threaded barrel | Complementary contact, PNP | - | - | 10…30 VDC | Connector, M8 × 1 | ||
![]() BI8U-M18M-VN6X-H1141 turck | In Stock | - | Datasheet | Metal, CuZn, Chrome-plated | 52 g | -30…+85 °C | - | - | M18 x 1 | DE | 85365019900 | 4047101483413 | 27270101 -/- Inductive proximity switch | 100003666 | Flush | IP68 | 8 mm | uprox+, Factor 1, Resistant to magnetic fields | 1.50 kHz | - | Threaded barrel | Complementary contact, NPN | - | - | 10…30 VDC | Connector, M12 × 1 | ||
![]() BI6U-M12-VP6X turck | In Stock | - | Datasheet | Metal, CuZn, Chrome-plated | 118 g | -25…+70 °C | - | 2.0 m | M12 x 1 | DE | 85365019900 | 4047101331936 | 27270101 -/- Inductive proximity switch | 1644803 | Flush | IP68 | 6 mm | uprox3, Resistant to magnetic fields, Factor 1 | 2.0 kHz | - | Threaded barrel | Complementary contact, PNP | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 46 g | -25…+70 °C | - | 2.0 m | M8 x 1 | CH | 85365019900 | 4047101529005 | 27270101 -/- Inductive proximity switch | 100021798 | Flush | IP67 | 1.5 mm | - | 3.0 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 13 g | -25…+70 °C | - | - | M8 x 1 | PL | 85365019900 | 4047101515787 | 27270101 -/- Inductive proximity switch | 100013737 | Flush | IP67 | 2 mm | Sn + | 3.0 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Connector, M8 × 1 | ||
![]() BI4U-S18-AP6X/S1132 turck | In Stock | - | Datasheet | Plastic, PA12-GF30 | 107 g | -25…+100 °C | - | 2.0 m | M18 x 1 | DE | 85365019900 | 4047101129861 | 27270101 -/- Inductive proximity switch | 1634932 | Flush | IP68 | 4 mm | uprox+, Factor 1, Resistant to magnetic fields | 2.50 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
![]() BI1-EG05-AP6X/S1367 turck | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 29 g | -25…+70 °C | - | 2.0 m | M5 x 0.5 | CH | 85365019900 | 4047101515763 | 27270101 -/- Inductive proximity switch | 100013734 | Flush | IP67 | 1 mm | - | 3.0 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
![]() BI5U-M18M-VP4X turck | In Stock | - | Datasheet | Metal, CuZn, Chrome-plated | 140 g | -30…+85 °C | - | 2.0 m | M18 x 1 | DE | 85365080900 | 4047101125085 | 27270101 -/- Inductive proximity switch | 1581201 | Flush | IP68 | 5 mm | uprox+, Factor 1, Resistant to magnetic fields | 1.50 kHz | - | Threaded barrel | Complementary contact, PNP | - | - | 10…65 VDC | Cable | ||
![]() NI5-K11K-AP6X turck | In Stock | - | Datasheet | Plastic, PA12-GF30 | 96 g | -25…+70 °C | - | 2.0 m | Ø 11 mm | CN | 85365019900 | 4047101083569 | 27270101 -/- Inductive proximity switch | 1668302 | Non-flush | IP67 | 5 mm | - | 1.50 kHz | - | Smooth barrel | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
![]() BI15U-M30-VP6X turck | In Stock | - | Datasheet | Metal, CuZn, Chrome-plated | 223 g | -30…+85 °C | - | 2.0 m | M30 x 1.5 | DE | 85365019900 | 4047101441048 | 27270101 -/- Inductive proximity switch | 100000630 | Flush | IP68 | 15 mm | uprox+, Factor 1, Resistant to magnetic fields | 1.0 kHz | - | Threaded barrel | Complementary contact, PNP | - | - | 10…30 VDC | Cable | ||
![]() DNI30U-K40SR-AP4X2 turck | In Stock | - | Datasheet | Plastic, ABS, Yellow | 168 g | -30…+85 °C | - | - | Ø 40 mm | DE | 85365080900 | 4047101069686 | 27270101 -/- Inductive proximity switch | 1500202 | Non-flush | IP67 | 30 mm | Rotation speed monitoring | - | - | Smooth barrel | NO contact, PNP | - | - | 10…65 VDC | Terminal chamber | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4305 (AISI 303) | 61 g | -25…+70 °C | - | - | M18 x 1 | LK | 85365019900 | 4047101268157 | 27270101 -/- Inductive proximity switch | 4614709 | Non-flush | IP68/IP69K | 20 mm | All-metal sensor, Pressure resistant | 0.20 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 8 g | -25…+70 °C | - | - | M5 x 0.5 | CH | 85365019900 | 4047101515855 | 27270101 -/- Inductive proximity switch | 100013744 | Flush | IP67 | 1 mm | - | 3.0 kHz | - | Threaded barrel | NO contact, NPN | - | - | 10…30 VDC | Connector, M8 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | Metal, CuZn, Chrome-plated | 129 g | -25…+70 °C | - | - | M30 x 1.5 | DE | 85365019900 | 4047101447392 | 27270802 -/- Indcutive distance sensor | 100001080 | Non-flush | IP67 | - | - | - | 0…10 V | Threaded barrel | PNP/NPN, analog output | IO-Link | 2…12 mm | 15…30 VDC | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 4 g | -25…+70 °C | - | - | Ø 4 mm | CH | 85365019900 | 4047101515961 | 27270101 -/- Inductive proximity switch | 100013816 | Flush | IP67 | 1 mm | - | 3.0 kHz | - | Smooth barrel | NO contact, NPN | - | - | 10…30 VDC | Connector, M8 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | Plastic, PPS-GF30, Black | 420 g | -30…+85 °C | - | - | 130 x 57 x 40 mm, Q130 | DE | 85365080900 | 4047101489071 | 27270101 -/- Inductive proximity switch | 100003890 | Non-flush | IP68/IP69K | 30 mm | Wash down | 0.020 kHz | - | Rectangular | NO contact, 2-wire | - | - | 20…250 VAC / 10…300 VDC | Connector, 7/8″ | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 7 g | -25…+70 °C | - | - | M5 x 0.5 | CH | 85365019900 | 4047101515732 | 27270101 -/- Inductive proximity switch | 100013729 | Flush | IP67 | 1 mm | - | 3.0 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Connector, M8 × 1 | ||
![]() NI3-EG08-AP6X/S1367 turck | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 56 g | -25…+70 °C | - | 2.0 m | M8 x 1 | CH | 85365019900 | 4047101529029 | 27270101 -/- Inductive proximity switch | 100021800 | Non-flush | IP67 | 3 mm | - | 3.0 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
![]() NI10-P18-Y1X/S97 turck | In Stock | - | Datasheet | Plastic, PA12-GF30 | 107 g | -40…+70 °C | ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | 2.0 m | M18 x 1 | DE | 85365019900 | 4047101091861 | 27270101 -/- Inductive proximity switch | 4035121 | Non-flush | IP67 | 10 mm | - | 0.50 kHz | - | Threaded barrel | NAMUR | - | - | Nom. 8.2 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | - | -30…+85 °C | - | 0.80 m | M8 x 1 | - | - | - | 27270101 -/- Inductive proximity switch | 100035851 | Flush | IP68 | 2 mm | uprox+, Factor 1, Resistant to magnetic fields | 1.0 kHz | - | Threaded barrel | NO contact, NPN | - | - | 10…30 VDC | Cable with connector, M12 × 1 |