- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Manufacturer
- Operating Temperature
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product Type
Attribute column
Categories
Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing material | Weight | Ambient temperature | Approvals | Cable length (L) | Construction size | Country of origin | Current output | Customs tariff number | EAN | eCl@ss-Code (V5.1.4) | Inside ring diameter D | Manufacturer ID | Mounting | Protection class | Rated switching distance | Slot width | Special features | SwitchingFrequency | Voltage output | Design | Output function | Communication protocol | Measuring range | Operating voltage | Electrical connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI30-Q130WD-ADZ30X2 turck | In Stock | - | Datasheet | Plastic, PPS-GF30, Black | 1 g | -30…+85 °C | - | 2.0 m | 130 x 57 x 40 mm, Q130 | DE | - | 85365080900 | 4047101539097 | 27270101 -/- Inductive proximity switch | - | 100027541 | Non-flush | IP68/IP69K | 30 mm | - | Wash down | 0.020 kHz | - | Rectangular | NO contact, 2-wire | - | - | 20…250 VAC / 10…300 VDC | Cable | ||
![]() BI2-EG08K-AP6X/S1367 turck | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 54 g | -25…+70 °C | - | 2.0 m | M8 x 1 | CH | - | 85365019900 | 4047101515794 | 27270101 -/- Inductive proximity switch | - | 100013738 | Flush | IP67 | 2 mm | - | Sn + | 3.0 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
![]() S32SR-VP44X-H1141 turck | In Stock | - | Datasheet | Plastic, ABS | 317 g | -25…+70 °C | - | - | 74 x 100 x 32 mm, S32 | DE | - | 85365019900 | 4047101199901 | 27270101 -/- Inductive proximity switch | - | 1440014 | - | IP65 | - | - | Ring sensor, static output | 0.0080 kHz | - | Ring amplifier | Complementary contact, PNP | - | - | 10…55 VDC | Connector, M12 × 1 | ||
![]() NI3-EH6.5-AN6X/S1367 turck | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 36 g | -25…+70 °C | - | 2.0 m | Ø 6.5 mm | CH | - | 85365019900 | 4047101529036 | 27270101 -/- Inductive proximity switch | - | 100021801 | Non-flush | IP67 | 3 mm | - | - | 3.0 kHz | - | Smooth barrel | NO contact, NPN | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Plastic, PBT-GF30-V0 | 375 g | -25…+100 °C | - | - | 80 x 80 x 41 mm, CP80 | DE | - | 85365080900 | 4047101093384 | 27270101 -/- Inductive proximity switch | - | 4229000 | Non-flush | IP67 | 50 mm | - | - | 0.020 kHz | - | Rectangular | Connection programmable, 2-wire | - | - | 20…250 VAC / 10…300 VDC | Terminal chamber | ||
Tiny WHSL | In Stock | - | Datasheet | Metal, Zamak, Nickel Plated | 47.627 g | -25…+70 °C | - | 0.50 m | 32 x 20 x 8 mm, Q08 | US | - | 85365019900 | 4047101497328 | 27270101 -/- Inductive proximity switch | - | 1662087 | Flush | IP68 | 8 mm | - | weldguard® | 0.250 kHz | - | Rectangular | NO contact, PNP | - | - | 10…30 VDC | Cable with connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4305 (AISI 303) | 139 g | -25…+70 °C | - | - | M30 x 1.5 | LK | - | 85365019900 | 4047101268249 | 27270101 -/- Inductive proximity switch | - | 4614718 | Flush | IP68/IP69K | 20 mm | - | All-metal sensor, Pressure resistant | 0.10 kHz | - | Threaded barrel | NO contact, NPN | - | - | 10…30 VDC | Connector, M12 × 1 | ||
![]() BI8U-Q08-AP6X2 7M turck | In Stock | - | Datasheet | Metal, Zamak, Nickel Plated | 91 g | -25…+70 °C | - | 7.0 m | 32 x 20 x 8 mm, Q08 | PL | - | 85365019900 | 4047101148664 | 27270101 -/- Inductive proximity switch | - | 1662011 | Flush | IP68 | 8 mm | - | uprox+, Factor 1, Resistant to magnetic fields | 0.250 kHz | - | Rectangular | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Plastic, PA12-GF30 | 80 g | -25…+70 °C | - | - | 60 x 35 x 30 mm, W30S | DE | - | 85365019900 | 4047101068498 | 27270101 -/- Inductive proximity switch | 20.1 mm | 1403231 | - | IP67 | - | - | Ring sensor, static output | 0.0080 kHz | - | Ring sensor | NO contact, PNP | - | - | 10…30 VDC | Connector, M12 × 1 | ||
![]() SI5-K09-Y1 10M turck | In Stock | - | - | Plastic, PBT-GF30-V0 | 125 g | -25…+70 °C | ATEX II 2 G, ATEX II 3 G, ATEX II 1 D, ATEX II 2 D, ATEX II 3 D, SIL2, PLc | 10.0 m | 20 x 9 x 13.5 mm, K09 | PL | - | 85365019900 | 4047101538892 | 27270101 -/- Inductive proximity switch | - | 100027380 | - | IP67 | - | 5 mm | - | 5.0 kHz | - | Slot sensor | NAMUR | - | - | Nom. 8.2 VDC | Cable | ||
![]() BI2-M12-LIU turck | In Stock | - | Datasheet | Metal, CuZn, Chrome-plated | 115 g | -25…+70 °C | - | 2.0 m | M12 x 1 | DE | 0…20 mA | 85365019900 | 4047101072150 | 27270802 -/- Indcutive distance sensor | - | 1535534 | Flush | IP67 | - | - | - | - | 0…10 V | Threaded barrel | Analog output | - | 1…2.5 mm | 15…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Metal, Zamak, Nickel Plated | 27.215 g | -25…+70 °C | - | 0.20 m | 32 x 20 x 8 mm, Q08 | US | - | 85365019900 | 4047101326642 | 27270101 -/- Inductive proximity switch | - | 1662083 | Flush | IP68 | 8 mm | - | uprox+, Factor 1, Resistant to magnetic fields | 0.250 kHz | - | Rectangular | NO contact, PNP | - | - | 10…30 VDC | Cable with connector, M12 × 1 | ||
![]() BI2-EG08-AP6X/S1367 turck | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 55 g | -25…+70 °C | - | 2.0 m | M8 x 1 | CH | - | 85365019900 | 4047101515756 | 27270101 -/- Inductive proximity switch | - | 100013733 | Flush | IP67 | 2 mm | - | Sn + | 3.0 kHz | - | Threaded barrel | NO contact, PNP | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Plastic, PP-GF30, Yellow | 101 g | -25…+70 °C | - | - | 59 x 60 x 35.4 mm, DSU35 | DE | - | 85365019900 | 4047101301601 | 27270101 -/- Inductive proximity switch | - | 1902013 | Non-flush | IP67 | 4 mm | - | - | 0.030 kHz | - | Dual sensor for valve monitoring | 2 x NO contact | AS-Interface | - | 18…33 VDC | Connector, M12 × 1 | ||
![]() BI4U-EM12WD-AN6X/S90 turck | In Stock | - | Datasheet | Stainless steel, 1.4404 (AISI 316L) | 102 g | -40…+100 °C | - | 2.0 m | M12 x 1 | DE | - | 85365019900 | 4047101386387 | 27270101 -/- Inductive proximity switch | - | 1634731 | Flush | IP68/IP69K | 4 mm | - | uprox+, Wash down, Factor 1, Sn +, Resistant to magnetic fields, Pressure resistant | 3.0 kHz | - | Threaded barrel | NO contact, NPN | - | - | 10…30 VDC | Cable | ||
![]() NI3-EH04F-AN6X turck | In Stock | - | Datasheet | Stainless steel, 1.4305 (AISI 303) | 34 g | -25…+80 °C | - | - | Ø 4 mm | CH | - | 85365019900 | 4047101461480 | 27270101 -/- Inductive proximity switch | - | 100002320 | Non-flush | IP67 | 3 mm | - | All-metal sensor, Pressure resistant | 1.20 kHz | - | Smooth barrel | NO contact, NPN | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4301 (AISI 304) | 88 g | -30…+85 °C | - | - | M30 x 1.5 | DE | - | 85365080900 | 4047101126969 | 27270101 -/- Inductive proximity switch | - | 1582463 | Non-flush | IP68 | 20 mm | - | uprox+, Factor 1, Resistant to magnetic fields | 1.0 kHz | - | Threaded barrel | Complementary contact, PNP | - | - | 10…65 VDC | Connector, M12 × 1 | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4427 SO | 5 g | -25…+70 °C | - | - | Ø 4 mm | CH | - | 85365019900 | 4047101515770 | 27270101 -/- Inductive proximity switch | - | 100013735 | Flush | IP67 | 1 mm | - | - | 3.0 kHz | - | Smooth barrel | NO contact, PNP | - | - | 10…30 VDC | Connector, M8 × 1 | ||
![]() LBL turck | In Stock | - | Datasheet | Metal, GD-ZnAl | 1000 g | 0…+85 °C | - | 2.0 m | 16 x 8 x 4.7 mm, Q4.7 | PL | - | 85365019900 | 4047101338218 | 27270101 -/- Inductive proximity switch | - | 1614003 | Flush | IP67 | 2 mm | - | - | 1.0 kHz | - | Rectangular | NC contact, NPN | - | - | 10…30 VDC | Cable | ||
Tiny WHSL | In Stock | - | Datasheet | Stainless steel, 1.4404 (AISI 316L) | 53 g | -40…+100 °C | - | - | M18 x 1 | DE | - | 85365019900 | 4047101508208 | 27270101 -/- Inductive proximity switch | - | 100006589 | Flush | IP68/IP69K | 8 mm | - | uprox+, Factor 1, Resistant to magnetic fields, Pressure resistant | 1.50 kHz | - | Threaded barrel | NO/NC, PNP/NPN | IO-Link | - | 10…30 VDC | Connector, M12 × 1 |