- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Manufacturer
- Operating Temperature
- RoHS
- Height
- Width
- Factory Pack QuantityFactory Pack Quantity
- Product Type
Attribute column
Categories
Multifunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Output Type | Polarization | Sensor Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Omnidirectional | Transmission Power-Max | Beamwidth-E | Beamwidth-H | Front/Back Ratio | Wind Rating | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WB1-9-00-TRNNNNNN-0000-LR Digital Six Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | -40°C~85°C | - | Whisker.Block® | Active | Not Applicable | - | Voltage, 900MHz | - | Temperature, External Temp Probe Input | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WB1-9-00-DCC3NNNN-0000-LR Digital Six Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | -40°C~85°C | - | Whisker.Block® | Obsolete | Not Applicable | - | Voltage, 900MHz | - | Temperature, External Dry Contact and Current Transformer Input | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3413 Comet America, LP | 887 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T3417 Comet America, LP | 819 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P8552 Comet America, LP | 2962 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P8611 Comet America, LP | 2020 |
| Datasheet | - | 6425MHz | 70°C | -50°C | - | - | - | Active | 1 (Unlimited) | IT CAN ALSO OPERATE AT 10700 TO 11700 MHZ | - | CIRCULAR | - | 40.9 dB | PARABOLIC ANTENNA | 5925MHz | 1.1 | NO | 150W | 1.4 deg | 1.4 deg | 65 dB | 125 mph | 2.4mm | ROHS3 Compliant | ||
![]() S3120E Comet America, LP | 2079 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T3113 Comet America, LP | 2774 |
| Datasheet | - | - | - | - | -30°C~80°C | Box | - | Active | 1 (Unlimited) | - | Analog | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U3631 Comet America, LP | 536 |
| Datasheet | - | - | - | - | -30°C~70°C | Box | - | Active | 1 (Unlimited) | - | - | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T3110 Comet America, LP | In Stock | - | Datasheet | - | - | - | - | -30°C~80°C | Box | - | Active | 1 (Unlimited) | - | Analog | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T3313 Comet America, LP | 2740 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T3411 Comet America, LP | 793 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D0211 Comet America, LP | 2527 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() C4141 Comet America, LP | 877 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T7411 Comet America, LP | 734 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D3631 Comet America, LP | 780 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U4440 Comet America, LP | 695 |
| Datasheet | - | - | - | - | -20°C~60°C | Box | - | Active | 1 (Unlimited) | - | - | - | CO2, Humidity, Pressure, Temperature | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() H3430 Comet America, LP | 604 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T6641 Comet America, LP | 773 |
| Datasheet | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() H3021P Comet America, LP | 992 |
| Datasheet | - | - | - | - | -30°C~85°C | Box | - | Active | 1 (Unlimited) | - | - | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |