- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Mounting Type
- Type
- Operating Temperature
- Proximity Detection
- Voltage - Supply
- Number of Pins
Attribute column
Categories
Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Output Voltage | Output Type | Lead Length | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Voltage Rating (DC) | Supply Current-Max | Min Input Voltage | Data Bus Width | Max Input Voltage | Halogen Free | Rise Time | Resolution | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Settling Time | Max Frequency | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Peak Wavelength | Output Range | Dark Current | Proximity Detection | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APDS-9006-020 Broadcom Limited | In Stock |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Ambient | - | - | - | - | - | - | 2.4V~5.5V | SINGLE | PIN/PEG | - | 1 | 3V | - | - | - | - | - | 3216 | - | 1206 | - | - | Current | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 40μA | 5.5V | - | - | - | - | - | 5ms | - | 5 ms | 500 nm | - | 10 ms | - | - | 5.5V | 2.4V | - | - | - | 300nA | No | 1.1mm | - | 1.6mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APDS-9008-020 Broadcom Limited | 10000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | 6 | SMD/SMT | - | Ambient | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | 260 | 1 | 1.8V | - | 40 | - | - | - | - | - | - | - | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | 42μA | - | 40μA | - | - | - | - | - | - | 5ms | - | 5 ms | 565 nm | - | - | - | - | 5.5V | 1.6V | - | - | - | 300nA | No | 550μm | - | 1.5mm | 1.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LV0111CF-TLM-H ON Semiconductor | 7639 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 4-WFBGA | YES | 4 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2011 | e1 | yes | Active | 3 (168 Hours) | 4 | - | - | Ambient | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.3V~5.5V | BOTTOM | BALL | - | 1 | - | 0.5mm | - | - | 4 | - | - | - | - | - | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3V | - | 5.5V | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0.68mm | - | 1.08mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BH1726NUC-E2 ROHM Semiconductor | 8000 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 8 | - | - | Ambient | - | - | - | - | 8542.39.00.01 | - | 2.3V~3.6V | DUAL | - | - | 1 | 2.5V | 0.5mm | - | - | - | R-PDSO-N8 | - | - | - | - | - | I2C | - | - | 3.6V | - | 2.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0.6mm | 2.1mm | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RPR-0521RS ROHM Semiconductor | 10536 | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | Industrial grade | -25°C~85°C | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | 8 | - | - | Ambient | - | - | - | SEATED HGT-NOM | - | - | 2.5V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | 1 | 3V | - | NOT SPECIFIED | - | - | R-XBCC-B8 | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | 2.5V | - | - | - | - | Yes | - | 1.35mm | 3.94mm | 2.36mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BH1751FVI-TR ROHM Semiconductor | 6000 |
| - | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | yes | Not For New Designs | 3 (168 Hours) | 6 | - | - | Ambient | - | - | - | - | 8542.39.00.01 | - | 2.4V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 10 | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 2.4V | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400kHz | Optical | - | - | - | - | - | - | No | - | 0.75mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LA0151CS-TLM-E ON Semiconductor | 33 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 4-WFBGA, CSPBGA | YES | 4 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2008 | e1 | yes | Active | 3 (168 Hours) | 4 | - | - | Ambient | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.2V~5.5V | BOTTOM | BALL | - | 1 | - | 0.5mm | - | - | 4 | - | - | - | - | - | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V | - | 5.5V | - | - | - | - | - | - | - | - | Optical | - | - | - | - | - | - | No | 500μm | - | 1.01mm | 1.01mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISL29033IROZ-T7 Intersil (Renesas Electronics America) | 8500 | - | Datasheet | 9 Weeks | - | Gold | Surface Mount | - | DFN | - | 6 | - | 740kHz | - | - | - | 2003 | e4 | - | Active | - | 6 | - | EAR99 | - | - | 85°C | -40°C | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | - | NOT SPECIFIED | - | 6 | - | - | - | - | - | - | Digital, I2C | - | 3V | - | INDUSTRIAL | - | - | - | I2C | 3.63V | 2.25V | ANALOG CIRCUIT | 65μA | - | - | - | - | - | - | 16b | - | - | - | 2 B | - | - | - | - | - | Optical | - | - | - | - | - | - | - | - | 0.75mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APDS-9301-020 Broadcom Limited | 19000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | Ambient | - | - | - | - | 8542.39.00.01 | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | - | - | - | - | - | - | - | - | 600μA | - | 20mA | - | - | - | - | - | - | 300ns | - | 300 ns | - | - | - | - | - | 3.6V | 2.7V | PLASTIC | - | 0.4V | - | No | 550μm | - | 2.6mm | 2.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SI1141-M01-GMR Silicon Labs | 22500 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-SMD Module, No Lead | - | 10 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2008 | - | - | Active | 3 (168 Hours) | - | - | - | IR | - | - | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | - | - | - | - | - | Yes | 1.2mm | - | 4.9mm | 2.85mm | - | - | - | RoHS Compliant | - | ||
![]() OPT3007YMFR Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 6-XFDFN | YES | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Ambient | - | - | - | - | - | - | 1.6V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.35mm | - | OPT3007 | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 226μm | - | 946μm | 846μm | 200μm | - | - | ROHS3 Compliant | - | ||
![]() BH1621FVC-TR ROHM Semiconductor | 398 |
| - | 10 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Not For New Designs | 3 (168 Hours) | 5 | - | - | Ambient | - | - | - | - | - | - | 2.4V~5.5V | DUAL | FLAT | - | 1 | 3V | - | - | - | 5 | - | - | - | - | - | - | Current | - | - | 3.6V | - | 2.4V | - | - | - | - | - | - | - | - | 165mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | - | - | - | - | 200nA | No | - | 0.6mm | - | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI1141-A11-GM Silicon Labs | 310 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | - | - | - | - | -40°C~85°C | Strip | - | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | - | - | 1.71V~3.6V | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0055mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NOA1305CUTAG ON Semiconductor | 12500 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 weeks ago) | - | - | Surface Mount | 6-VFDFN Exposed Pad | YES | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 3 (168 Hours) | 6 | - | - | Ambient | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 8542.39.00.01 | - | 2.4V~3.6V | DUAL | - | - | 1 | 3.3V | - | - | - | 6 | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | - | 120μA | - | - | - | - | - | 2.4V | - | 3.6V | - | - | - | - | - | - | - | 400kHz | Optical | - | - | - | - | - | - | No | - | - | - | 2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL27713FN ams | 33 | - | Datasheet | - | - | - | - | Surface Mount | 6-WDFN | - | 6 | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Not For New Designs | 2 (1 Year) | - | - | - | Ambient | - | - | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 175μA | - | - | - | - | - | - | 16b | - | - | - | 2 B | - | - | - | - | 795kHz | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APDS-9007-020 Broadcom Limited | 6485 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 6-Pin ChipLED | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Ambient | - | 85°C | -40°C | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current | - | 3.6V | - | - | - | - | 5V | - | 3.6V | 2V | - | - | 230μA | - | 30μA | 3.6V | - | - | - | - | - | 200μs | - | 200 μs | - | - | - | - | - | 3.6V | 2V | - | 560 nm | - | - | No | 800μm | - | 2.4mm | 2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BH1780GLI-E2 ROHM Semiconductor | 30 | - | - | 10 Weeks | - | Gold | Surface Mount | Surface Mount | 4-WLGA | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Not For New Designs | 3 (168 Hours) | 4 | - | - | Ambient | - | - | - | - | - | 120mW | 2.3V~3V | BOTTOM | BUTT | - | 1 | 2.5V | - | - | - | 4 | - | - | - | - | - | - | I2C | - | - | 3V | - | 2.3V | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400kHz | Optical | - | - | - | - | - | - | No | - | 0.8mm | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI1153-AA00-GMR Silicon Labs | 707 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-WFQFN | - | 10 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | - | Obsolete | 3 (168 Hours) | - | - | - | Ambient, Gesture | - | - | - | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 2 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 0.65mm | - | RoHS Compliant | - | ||
![]() TSL252R-LF ams | In Stock | - | Datasheet | - | - | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | - | 0°C~70°C | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | Ambient | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | Voltage | 14.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | 635 nm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SI1143-AAGX-GMR Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-TLGA Module | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | yes | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | - | - | 1.71V~3.6V | BOTTOM | - | - | 1 | 3.3V | - | - | - | - | R-XBGA-N | - | - | - | - | - | I2C | - | - | 3.6V | - | 1.71V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Non-RoHS Compliant | - |