- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Mounting Type
- Type
- Operating Temperature
- Proximity Detection
- Voltage - Supply
- Number of Pins
Attribute column
Categories
Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Output Voltage | Output Type | Lead Length | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Output Voltage | Data Bus Width | Rise Time | Current - Output 1 | Resolution | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Max Frequency | Wavelength | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Dark Current | Proximity Detection | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI1133-AA00-GM Silicon Labs | 86 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | - | - | - | - | - | - | -40°C~85°C | Strip | 2017 | - | - | - | Active | 3 (168 Hours) | - | - | - | Ambient, Ultraviolet (UV) | - | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADPD2211ACPZ-RL Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 8 | - | - | Ambient | - | - | - | - | 1.8V~5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADPD2211 | 8 | - | - | - | - | - | - | - | Voltage | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0.7mm | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TSL2560T ams | 3514 | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 6 | - | - | Ambient | - | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.9mm | 735kHz | 10 | - | 6 | - | - | - | - | - | - | - | SMBus | - | 3V | - | - | 2.7V | - | - | - | - | 600μA | - | 750mW | 20mA | - | 16b | 300ns | - | 2 B | 300 ns | - | - | - | - | - | - | - | - | No | 1.398km | - | 1.25km | 400m | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SI1142-A10-GMR Silicon Labs | 851 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | 50.008559mg | - | - | -40°C~85°C | Cut Tape (CT) | 2001 | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | Ambient | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 2 mm | - | I2C | - | 3.6V | - | - | - | - | - | - | - | - | 9μA | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | - | - | Yes | - | - | - | - | 0.65mm | No | - | RoHS Compliant | - | ||
![]() SI1142-M01-GMR Silicon Labs | 1474 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-SMD Module, No Lead | - | 10 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2008 | - | - | - | Active | 3 (168 Hours) | - | - | - | IR | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | - | - | Yes | 1.2mm | - | 4.9mm | 2.85mm | - | - | - | RoHS Compliant | - | ||
![]() ISL29009IROZ-T7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | - | Cut Tape (CT) | 2003 | - | e4 | - | Active | 3 (168 Hours) | 6 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | - | DUAL | - | 260 | 1 | 3V | - | - | - | - | :: | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3.3V | 1.8V | ANALOG CIRCUIT | - | - | - | - | - | - | 70μs | 1.8μA | - | 2.41 ms | - | - | - | - | - | - | - | - | - | - | 0.75mm | - | 2mm | - | No | Unknown | RoHS Compliant | - | ||
![]() TSL250R-LF ams | In Stock | - | Datasheet | - | - | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | - | - | 0°C~70°C | Bulk | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | Voltage | 14.75mm | - | - | - | - | - | - | - | - | 1.1mA | - | - | 10mA | - | - | 260μs | - | - | - | 635 nm | - | - | - | - | - | - | - | No | 14.86mm | - | 4.6mm | 4.6mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APDS-9500 Broadcom Limited | 1392 |
| - | 16 Weeks | - | - | - | Surface Mount | 18-SMD Module | YES | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 18 | - | - | Ambient, Gesture | - | - | - | 8542.39.00.01 | 2.8V~3.3V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XXSS-N18 | - | - | - | - | - | - | I2C, SPI | - | - | 3.6V | - | 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 6.83mm | 3.72mm | - | - | - | RoHS Compliant | - | ||
![]() ADPD2214ACPZ-R7 Analog Devices Inc. | 33 |
| Datasheet | - | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | - | no | Discontinued | 1 (Unlimited) | 10 | - | - | Ambient | - | - | - | - | 1.8V~5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADPD2214 | 10 | - | - | - | - | - | - | - | Voltage | - | - | 5V | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0.7mm | - | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI1142-A11-YM0R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | IR | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 2 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 0.65mm | - | - | RoHS Compliant | - | ||
![]() SI1147-A10-GMR Silicon Labs | 7500 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-WFQFN | - | 10 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 3 (168 Hours) | 10 | - | - | Ambient, Ultraviolet (UV) | - | - | - | 8542.39.00.01 | 1.71V~3.6V | QUAD | - | - | 1 | 1.8V | 0.5mm | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | 1.71V | - | - | - | - | 4.3mA | - | - | - | - | - | - | - | - | - | - | 500 mm | 3.4MHz | - | Optical | - | - | - | Yes | - | 0.75mm | - | 2mm | - | No | - | RoHS Compliant | - | ||
![]() TSL238T ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 1510 (3825 Metric) | - | 4 | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 3825 | - | 1510 | - | - | Frequency | - | 5V | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | 1MHz | 640nm | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ISL29003IROZ-T7 Intersil (Renesas Electronics America) | 7000 | - | Datasheet | - | - | Tin | Surface Mount | - | - | - | 6 | - | - | 400kHz | - | - | Cut Tape | 2006 | - | e3 | - | - | 4 (72 Hours) | 6 | SMD/SMT | - | - | - | 85°C | -40°C | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 3V | - | - | 40 | - | 6 | - | Not Qualified | - | - | - | - | - | Digital, I2C | - | - | - | INDUSTRIAL | - | I2C, Serial | 3.3V | 2.25V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical | 3.63V | 2.25V | - | - | - | 0.75mm | - | 2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() TSL237S-LF ams | In Stock | - | Datasheet | - | - | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | - | - | -40°C~70°C | Bulk | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 635nm | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLX75305KXD-ABA-000-SP Melexis Technologies NV | 25 |
| Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | -40°C~125°C | Bulk | - | SensorEyeC™ | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | 125°C | -40°C | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL27723FN ams | 15120 |
| Datasheet | 24 Weeks | - | - | - | Surface Mount | 6-UDFN | - | 6 | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 B | - | - | - | 400kHz | - | - | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL27721FN ams | In Stock | - | Datasheet | 24 Weeks | - | - | - | Surface Mount | 6-UDFN | - | 6 | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 B | - | - | - | 400kHz | - | - | - | - | - | Yes | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ISL29000IROZ-T7 Intersil (Renesas Electronics America) | 10000 | - | Datasheet | 25 Weeks | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | yes | - | 4 (72 Hours) | 5 | SMD/SMT | - | - | MATTE TIN | 85°C | -40°C | - | - | DUAL | NO LEAD | 260 | 1 | 3V | - | - | 40 | - | 5 | - | Not Qualified | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 5.5V | 2.5V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60nA | - | - | - | - | 2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() APDS-9303-020 Broadcom Limited | 29500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 3 (168 Hours) | 6 | - | EAR99 | Ambient | - | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | - | - | 40 | - | - | - | - | - | - | - | - | - | SMBus | - | - | - | - | - | - | - | - | - | - | 600μA | - | 20mA | 3.8V | - | 300ns | - | - | 300 ns | - | - | - | - | - | 3.6V | 2.7V | - | No | 550μm | - | 2.6mm | 2.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SI1144-AAGX-GM Silicon Labs | 14521 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TLGA Module | - | - | - | - | - | - | -40°C~85°C | Strip | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 1.71V~3.6V | BOTTOM | - | - | 1 | 3.3V | - | - | - | - | - | R-XBGA-N | - | - | - | - | - | - | I2C | - | - | 3.6V | - | 1.71V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | - |