- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Mounting Type
- Type
- Operating Temperature
- Proximity Detection
- Voltage - Supply
- Number of Pins
Attribute column
Categories
Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Mounting Styles | Part # Aliases | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Supply Current-Max | Data Bus Width | Rise Time | Resolution | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Max Frequency | Reverse Voltage | Wavelength | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Peak Wavelength | Dark Current | Proximity Detection | Product | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUX1020BCPZRL7 Analog Devices Inc. | 2980 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | 8 | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | no | Active | 3 (168 Hours) | 8 | Ambient, Gesture | - | - | - | 1.8V~3.3V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.45mm | - | 30 | ADUX1020 | 8 | - | - | - | - | I2C | - | 1.9V | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 0.7mm | - | 2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TSL2583FN ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-WDFN | - | 6 | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | Ambient | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 16b | - | 2 B | - | - | - | 795kHz | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SI1120-A-GMR Silicon Labs | 600 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | 8-ODFN (3x3) | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 1997 | - | - | Active | 4 (72 Hours) | - | Ambient | - | 85°C | -40°C | 2.2V~3.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, PWM, SPI | - | - | - | - | - | 3.7V | 2.2V | - | - | - | - | 10μA | - | - | - | - | - | - | 500 mm | - | - | - | Optical | - | - | - | - | Yes | - | 750μm | - | 3mm | 3mm | - | - | Unknown | RoHS Compliant | - | ||
![]() TMD27723 ams | 9500 | - | Datasheet | 24 Weeks | - | - | - | Surface Mount | 8-SMD Module | - | 8 | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625nm | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BH1771GLC-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Copper, Tin | Surface Mount | Surface Mount | 10-VFLGA | - | 10 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | yes | Not For New Designs | 3 (168 Hours) | - | Ambient | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 2.8 mm | I2C | - | - | - | - | I2C, SMBus, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400kHz | - | - | Optical | - | - | - | - | Yes | - | - | - | - | - | 0.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADPD2214ACPZ-RL Analog Devices Inc. | 33 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | 10 | Ambient | - | - | - | 1.8V~5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | 30 | ADPD2214 | 10 | - | - | - | - | Voltage | - | 5V | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0.7mm | - | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AMS104Y Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.087, 2.20mm Width) | - | 4 | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | Ambient | - | - | - | 1.5V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current | 6V | - | - | - | - | - | - | - | - | - | 40mW | - | - | - | 8.5ms | - | 8.5 ms | 580 nm | - | - | 6V | - | - | 6V | 1.5V | - | 300nA | No | - | 1mm | - | 2.2mm | 2mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TSL230BRD-TR ams | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 90.718474mg | - | - | - | -25°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 5A (24 Hours) | - | Ambient | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency | 5V | - | - | - | - | - | - | - | 5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CYONS2001-LBXC Cypress Semiconductor Corp | 30 |
| - | - | - | - | - | Surface Mount | 42-BQFN Module | - | 42 | - | - | - | - | - | - | Tray | 2017 | e4 | - | Obsolete | 3 (168 Hours) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI1153-AA09-GM Silicon Labs | 33 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | - | - | - | - | - | - | -40°C~85°C | Strip | 2017 | - | - | Obsolete | 3 (168 Hours) | - | Ambient, Gesture | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 2 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 0.65mm | - | - | RoHS Compliant | - | ||
![]() ISL29044IROMZ-T7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | DFN | - | 8 | - | - | 400kHz | - | - | - | - | 2008 | - | - | Active | - | 8 | - | - | 85°C | -40°C | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.97mm | - | NOT SPECIFIED | - | 8 | - | - | - | - | Digital, I2C | 3.63V | - | INDUSTRIAL | 2.25V | I2C, SMBus, Serial | - | - | ANALOG CIRCUIT | - | 220mA | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | - | - | - | - | - | - | 1.4mm | 3.94mm | 2.36mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL2569T ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 3V | - | - | - | - | - | - | - | 15μA | - | 750μW | - | - | 20b | - | 2 B | - | - | - | 780kHz | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EAALST05RDMA0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | Ambient | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI1143-A11-GM Silicon Labs | 26 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | - | - | - | - | - | - | -40°C~85°C | Strip | 2000 | - | - | Active | 3 (168 Hours) | - | IR | - | - | - | 1.71V~3.6V | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | 0.0055mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL29002IROZ-T7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | Tape & Reel | 2003 | e3 | yes | - | 4 (72 Hours) | 8 | - | MATTE TIN | 85°C | -40°C | - | DUAL | - | 260 | 1 | 3V | 0.65mm | - | 40 | - | 8 | - | - | - | - | I2C | - | 3.63V | INDUSTRIAL | 2.25V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75mm | - | 3mm | - | No | - | RoHS Compliant | - | ||
![]() TSL25721FN ams | 25000 | - | Datasheet | 24 Weeks | - | - | - | Surface Mount | 6-WDFN | YES | 6 | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | e4 | - | Active | 3 (168 Hours) | 6 | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.4V~3.6V | DUAL | - | 260 | 1 | 3V | - | - | 10 | - | - | - | - | - | - | I2C | 3.6V | - | - | 2.4V | - | - | - | - | - | - | - | - | - | - | - | 2 B | - | - | - | 400kHz | - | 4000K | - | - | - | - | - | No | - | - | 0.7mm | - | 2mm | - | - | - | RoHS Compliant | - | ||
![]() ADPD2212ACPZ-R7 Analog Devices Inc. | 20 |
| Datasheet | - | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | no | Discontinued | 3 (168 Hours) | 10 | Ambient | - | - | - | 1.8V~5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 30 | ADPD2212 | 10 | - | - | - | - | Voltage | - | 5V | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0.7mm | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 180997-0006 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | 1809970006 01809970006 | - | - | - | - | - | - | - | - | Wireless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ambient Light Sensors | 160 mm | - | 37 mm | 60 mm | - | - | - | - | - | ||
![]() TSL25911FN ams | 26091 |
| Datasheet | 24 Weeks | - | - | - | Surface Mount | 6-WFDFN | - | 4 | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 16b | - | - | - | - | - | 400kHz | - | 850 nm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL12T ams | 880 | - | Datasheet | - | - | - | - | Surface Mount | 1510 (3825 Metric) | - | 4 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 3825 | - | 1510 | - | Voltage | 5V | - | - | - | - | - | - | - | 1.1mA | - | - | - | - | - | - | - | - | - | - | - | - | 640nm | - | - | - | - | - | No | - | 1.35mm | - | 3.8mm | 2.6mm | - | - | - | RoHS Compliant | Lead Free |