- Manufacturer
- Series
- Sensing Distance
- Product Status
- Mfr
- Package
- Operating Temperature
- Voltage - Supply
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Type
- Voltage - Output (Typ) @ Distance
- Voltage - Output Difference (Typ) @ Distance
Attribute column
Categories
Optical Sensors - Distance Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Operating Supply Current | Output Configuration | Cable Length | Response Time | Resolution | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Beam Angle | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLM120N6Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | Thread | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 120 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() QT50UDB-W30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 200 mm to 8 m | - | - | - | - | - | - | - | - | - | - | ||
![]() QT50UVR3W-W30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | Cable | - | - | - | - | - | - | - | - | Ultrasonic Sensor | - | - | - | 85 VAC to 264 VAC, 48 VDC to 250 VDC | - | - | - | - | - | - | - | 200 mm to 8 m | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() LE550UW-30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Cable | Bulk | - | Active | - | - | - | -20°C ~ 55°C | LE | - | - | 12V ~ 30V | - | 12 VDC to 30 VDC | - | NPN/PNP | 354.331 (9000.00mm) | 2ms | - | Teaching Method | - | 3.28 (1m) | Background Suppression | Cable | Red LED | - | - | - | - | - | - | - | ||
![]() LE550IQP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTF3175BMLZ Analog Devices | 108 | - | Datasheet | - | - | 42 mm × 31 mm × 15.1 mm | - | - | I2C, SPI | - | - | + 65 C | - | - 20 C | SMD/SMT | - | - | - | - | - | - | - | - | Time-of-Flight Module | - | - | - | - | - | - | - | - | 1024 x 1024, 512 x 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE550DQ Banner Engineering | 888 |
| - | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | - | - | - | 100 mm to 1 m | - | - | - | - | - | - | - | - | - | - | ||
![]() QT50UVR3FQ1 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | 5-pin Micro-Style | - | - | - | - | - | - | - | QT50U | Ultrasonic Sensor | - | - | - | 85 VAC to 264 VAC, 48 VDC to 250 VDC | - | - | - | - | - | - | - | 200 mm to 8 m | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() 101990388 Seeed | 6 |
| - | - | Seeed Studio | 42 mm x 15 mm x 16 mm | - | 1 | I2C, UART | Seeed Studio | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | TFmini Plus LiDAR | - | - | 1 Hz to 1000 Hz | 5 V | 110 mA | - | - | - | 5 mm | - | Distance Sensor Modules | 0.1 m to 12 m | - | - | - | - | Distance Sensors | Distance Sensor Modules | IP65 | 16 mm | 42 mm | 15 mm | ||
![]() S81-PL-5-M03-PPC IDEC | 2779 |
| - | - | IDEC | - | - | 1 | - | IDEC | S81-PL-5-M03-PPC | - | - | - | - | - | - | - | - | - | - | - | S81 | - | Sensors | - | - | - | - | - | - | - | - | - | Distance Sensors | - | - | - | - | - | - | Distance Sensors | - | - | - | - | ||
![]() ZMX-3DE2500HF-Q7 Banner Engineering | 18 | - | - | - | - | - | - | - | - | - | - | + 40 C | - | - 10 C | 50 mA | - | - | - | - | - | - | - | ZMX | - | - | - | - | 12 VDC to 30 VDC | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() AWR2944ABGALTQ1 Texas Instruments | In Stock | - | Datasheet | FCBGA-266 | - | - | - | - | - | - | - | + 140 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | AWR2944 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWR2943ABGALTQ1 Texas Instruments | 175 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AWR2944 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K50RB-4030-LIQ Banner Engineering | 2775 |
| Datasheet | - | - | - | 1 | - | - | - | - | + 60 C | - | - 40 C | Thread | - | 816439 | - | RoHS Compliant By Exemption | 30 VDC | 10 VDC | - | K50R | Radar Sensor | - | - | 60 GHz | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 0.05 m to 5 m | - | - | - | 40 deg x 30 deg | Sensors | - | IP67 | - | - | - | ||
![]() K50RPB-4030-LDQ Banner Engineering | 2438 |
| Datasheet | - | - | - | 1 | - | - | - | - | + 60 C | - | - 40 C | Thread | - | 816164 | - | RoHS Compliant By Exemption | 30 VDC | 10 VDC | - | K50R | Radar Sensor | - | - | 60 GHz | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 0.05 m to 5 m | - | - | - | 40 deg x 30 deg | Sensors | - | IP67 | - | - | - | ||
![]() Q90R-4040-6KDQ Banner Engineering | 48 | - | - | - | - | - | 1 | - | - | - | - | + 65 C | - | - 40 C | Thread | - | 815098 | - | RoHS Compliant By Exemption | 30 VDC | 10 VDC | - | Q90R | Radar Sensor | - | - | 60 GHz to 61.5 GHz | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 0.15 m to 20 m | - | - | - | 40 deg x 40 deg | Sensors | - | IP67, IP69K | - | - | - | ||
![]() Q90R-4040-6KIQ Banner Engineering | 832 |
| Datasheet | - | - | - | 1 | - | - | - | - | + 65 C | - | - 40 C | Thread | - | 815694 | - | RoHS Compliant By Exemption | 30 VDC | 10 VDC | - | Q90R | Radar Sensor | - | - | 60 GHz to 61.5 GHz | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 0.15 m to 20 m | - | - | - | 40 deg x 40 deg | Sensors | - | IP67, IP69K | - | - | - | ||
![]() K50RF-4030-LDQ Banner Engineering | 32 | - | Datasheet | - | - | - | 1 | - | - | - | - | + 60 C | - | - 40 C | Thread | - | 815567 | - | RoHS Compliant By Exemption | 30 VDC | 10 VDC | - | K50R | Radar Sensor | - | - | 60 GHz | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 0.05 m to 5 m | - | - | - | 40 deg x 30 deg | Sensors | - | IP67 | - | - | - | ||
![]() Q90R2-12040-6KDQ Banner Engineering | 30 | - | Datasheet | - | - | - | 1 | - | - | - | - | + 65 C | - | - 40 C | Thread | - | 816434 | - | RoHS Compliant By Exemption | 30 VDC | 10 VDC | - | Q90R | Radar Sensor | - | - | 60 GHz to 61.5 GHz | 10 VDC to 30 VDC | - | - | - | - | 0.2 m | - | - | 0.15 m to 20 m | - | - | - | 120 deg x 40 deg | Sensors | - | IP67, IP69K | - | - | - | ||
![]() K50RB-4030-LUQ Banner Engineering | 2684 |
| Datasheet | - | - | - | 1 | - | - | - | - | + 60 C | - | - 40 C | Thread | - | 816440 | - | RoHS Compliant By Exemption | 30 VDC | 10 VDC | - | K50R | Radar Sensor | - | - | 60 GHz | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 0.05 m to 5 m | - | - | - | 40 deg x 30 deg | Sensors | - | IP67 | - | - | - |