- Manufacturer
- RoHS Status
- Factory Lead Time
- Published
- Part Status
- Mounting Type
- Package / Case
- Voltage - Max
- Cell Resistance @ Illuminance
- Cell Resistance (Min) @ Dark
- Operating Temperature
- Fall Time (Typ)
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Optical Sensors - Photo Detectors - CdS Cells
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Terminal Finish | HTS Code | Reach Compliance Code | Optoelectronic Device Type | Rise Time | Fall Time (Typ) | Voltage - Max | Cell Resistance @ Illuminance | Cell Resistance (Min) @ Dark | Diameter | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDV-P8101 Advanced Photonix | 1077 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 55ms | 20ms | 150Vpk | 4kOhm~11kOhms @ 10 lux | 150kOhms @ 10s | 5.1mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() NSL-19M51 Advanced Photonix | 1143 | - | Datasheet | 14 Weeks | Through Hole | Radial | TO-18 | - | -60°C~75°C TA | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 100Vpk | 20kOhm~100kOhms @ 10 lux | 20MOhms @ 10s | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P9008 Luna Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2011 | - | - | Active | - | - | - | - | unknown | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P8103 Luna Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2006 | - | yes | Active | - | - | - | - | unknown | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P9200 Advanced Photonix | 6846 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70ms | 15ms | 150Vpk | 10kOhm~50kOhms @ 10 lux | 5MOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9001 Advanced Photonix | 2041 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -25°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60ms | 25ms | 150Vpk | 4kOhm~11kOhms @ 10 lux | 300kOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9103 Advanced Photonix | 323 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60ms | 25ms | 150Vpk | 20kOhm~45kOhms @ 10 lux | 1MOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P5002 Advanced Photonix | 539 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 55ms | 25ms | 350Vpk | 12kOhm~30kOhm @ 10 lux | 500kOhm @ 10s | 11mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8102 Advanced Photonix | 2437 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60ms | 25ms | 150Vpk | 9kOhm~20kOhms @ 10 lux | 300kOhms @ 10s | 5.1mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() NSL-5152 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 1999 | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P9002 Advanced Photonix | 7303 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | - | - | - | Active | 1 (Unlimited) | 500kOhm | - | - | - | - | 60ms | 25ms | 150Vpk | 9kOhm~20kOhm @ 10 lux | 500kOhm @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9004 Advanced Photonix | 1635 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60ms | 25ms | 150Vpk | 27kOhm~60kOhms @ 10 lux | 2MOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9203 Advanced Photonix | 10216 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70ms | 15ms | 150Vpk | 10kOhm~30kOhm @ 10 lux | 5MOhm @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9005-1 Advanced Photonix | 2637 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60ms | 25ms | 150Vpk | 48kOhm~140kOhm @ 10 lux | 20MOhm @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8105 Luna Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2006 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P7002 Luna Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2006 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P5002 Luna Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P9003-1 Advanced Photonix | 1102 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60ms | 25ms | 150Vpk | 23kOhm~33kOhms @ 10 lux | 1MOhms @ 10s | 4.2mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8006 Advanced Photonix | 231 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | Ceramic | -30°C~75°C TA | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60ms | 25ms | 150Vpk | 80kOhm~240kOhms @ 10 lux | 5MOhms @ 10s | 5.1mm | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() NSL-6110 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2000 | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | 8541.40.80.00 | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | Non-RoHS Compliant | - |