- Manufacturer
- Series
- Mounting Type
- Operating Temperature
- Orientation
- Sensing Distance
- B.P.F. Center Frequency
- Voltage - Supply
- Mfr
- Package
- Product Status
- Current - Supply
- Packaging
Attribute column
Categories
Optical Sensors - Photo Detectors - Remote Receiver
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Supply Voltage | Reach Compliance Code | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Viewing Angle | Supply Current-Max | Optoelectronic Device Type | Current - Supply | Size | Rise Time | Min Output Voltage | Sensing Distance | On-State Current-Max | B.P.F. Center Frequency | Infrared Range | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP1UM261RKVF SHARP/Socle Technology | 1900 | - | - | - | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -10°C~70°C TA | Tray | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Top View | 1 | - | - | 5.5V | COMPLEX | - | - | 950μA | 600μA | - | - | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4V | 8.5m | - | 38.0kHz | YES | - | - | - | No | - | RoHS Compliant | - | ||
![]() GP1US301XP Sharp Microelectronics | 2790 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 4 | RECTANGULAR | - | - | - | - | -30°C~85°C TA | Digi-Reel® | 1998 | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | REMOTE CONTROL | - | - | 2.4V~5.5V | Top View | 1 | - | unknown | 5.5V | COMPLEX | - | - | 600μA | 400μA | - | - | - | LOGIC OUTPUT PHOTO IC | - | - | - | 1.9V | 5m | - | 38.0kHz | YES | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GP1UM281QKVF SHARP/Socle Technology | 30000 | - | - | - | Through Hole | - | - | 3 | ROUND | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 70°C | -10°C | REMOTE CONTROL | - | - | - | Top View | 1 | - | - | 5.5V | COMPLEX | - | - | 500μA | 600μA | - | - | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4V | 8.5 m | - | - | YES | - | - | - | No | - | RoHS Compliant | - | ||
![]() RPMS2381-H19E4A ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | Matte Tin (Sn) | - | - | - | - | 8541.40.80.00 | 4.5V~5.5V | Top View | - | - | - | - | - | - | - | 950μA | 950μA | 2mA | 32 ° | - | - | - | - | - | 4.5V | 8m | - | 37.9kHz | - | 2.49mm | 4.33mm | 2.45mm | No | No SVHC | RoHS Compliant | - | ||
![]() RPM7138-H8R ROHM Semiconductor | 48 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -10°C~75°C TA | Bulk | 2004 | RPM7138-R | - | yes | Obsolete | 1 (Unlimited) | - | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Top View | 1 | 5V | - | 5.5V | COMPLEX | - | - | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4.5V | 15m | 0.002A | 37.9kHz | YES | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AMT121302T46L Anadigics | In Stock | - | - | - | - | Through Hole | - | - | - | Anadigics | Bulk | Active | Non-Compliant | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM-2638T Everlight Electronics Co Ltd | 89 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Module | 3 | ROUND | - | - | - | - | -25°C~80°C TA | Bulk | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | AIR CONDITIONER | CMOS COMPATIBLE, HIGH IMMUNITY | - | 4.5V~5.5V | Side View | 1 | 5V | - | 6V | SINGLE | - | - | 1.2mA | 1mA | - | 45 ° | - | LOGIC OUTPUT PHOTO IC | - | 5mm | - | 4.7V | 14m | - | 38.0kHz | YES | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GP1UX310QS Sharp Microelectronics | In Stock | - | - | - | Through Hole | Through Hole | - | 3 | - | - | - | - | - | -10°C~70°C TA | Bulk | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | 70°C | -10°C | - | - | - | 2.7V~5.5V | Side View | - | - | - | - | - | 5.5V | 2.7V | 400μA | 270μA | 1.6mA | - | - | - | 400μA | - | 1.2ns | 2.2V | 8m | - | 36.0kHz | - | 7.5mm | 5.5mm | 5.3mm | No | Unknown | RoHS Compliant | - | ||
![]() GP1UE271XKVF Sharp Microelectronics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -10°C~70°C TA | Bulk | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | REMOTE CONTROL | - | - | 2.4V~3.6V | Top View | 1 | - | - | - | COMPLEX | - | - | 600μA | 270μA | - | - | - | LOGIC OUTPUT PHOTO IC | - | - | - | 2.2V | 10m | - | 38.0kHz | YES | - | 13.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() RPM6938 ROHM Semiconductor | 11950 | - | - | 16 Weeks | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -30°C~100°C TA | Bulk | 2008 | RPM6900 | e2 | yes | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Side View | 1 | 6.3V | - | 5.5V | COMPLEX | - | - | 1.5mA | - | - | - | 0.002mA | LOGIC OUTPUT PHOTO IC | - | - | - | - | 16m | 0.0025A | 37.9kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM7140-H4R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -10°C~75°C TA | Bulk | 2004 | RPM7140-R | - | yes | Obsolete | 1 (Unlimited) | - | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Top View | 1 | 5V | - | 5.5V | COMPLEX | - | - | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4.5V | 15m | 0.002A | 40.0kHz | YES | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RPM7136-H4R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -10°C~75°C TA | Bulk | 2004 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Top View | 1 | 5V | - | 5.5V | COMPLEX | - | - | 1.5mA | 850μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4.5V | 15m | 0.002A | 36.0kHz | YES | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AMT128503T46L Anadigics | In Stock | - | - | - | - | Through Hole | - | - | - | Anadigics | Bulk | Active | Non-Compliant | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPM6940 ROHM Semiconductor | 960 | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -30°C~100°C TA | Bulk | 2008 | RPM6900 | e2 | yes | Obsolete | 3 (168 Hours) | Tin/Copper (Sn/Cu) | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Side View | 1 | 6.3V | - | 5.5V | COMPLEX | - | - | 1.5mA | - | - | - | 0.002mA | LOGIC OUTPUT PHOTO IC | - | - | - | - | 16m | 0.0025A | 40.0kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMS2381-H19E4AV ROHM Semiconductor | 4495 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | Top View | - | - | - | - | - | - | - | 950μA | - | 2mA | - | - | - | - | - | - | - | 8m | - | 37.9kHz | - | 2.49mm | 4.33mm | 2.45mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() EAIRMLA2 Everlight Electronics Co Ltd | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | - | -20°C~80°C TA | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | Side View | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC OUTPUT PHOTO IC | 400μA | - | - | - | 8m | - | 38.0kHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM7137-H8R ROHM Semiconductor | 40 | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -10°C~75°C TA | Bulk | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Top View | 1 | 5V | - | 5.5V | COMPLEX | - | - | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4.5V | 15m | 0.002A | 36.7kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRM-V538/TR1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 3 | ROUND | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | AIR CONDITIONER | - | - | 2.7V~5.5V | Side View | 1 | - | - | 5.5V | SINGLE | - | - | 1.2mA | - | - | - | - | LOGIC OUTPUT PHOTO IC | - | - | - | - | 8m | - | 38.0kHz | YES | - | - | - | No | - | RoHS Compliant | - | ||
![]() GP1UM261XK0F Sharp Microelectronics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | - | Bulk | 1997 | - | e1 | - | Obsolete | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | 60°C | -10°C | REMOTE CONTROL | - | - | 4.5V~5.5V | Top View | 1 | - | - | 5.3V | COMPLEX | - | - | 500μA | 2.8mA | - | - | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4.5V | 10.5m | - | 38.0kHz | YES | - | 8.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() RPM7140-H8R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | - | - | - | - | -10°C~75°C TA | Bulk | 2004 | RPM7140-R | - | yes | Obsolete | 1 (Unlimited) | - | - | - | REMOTE CONTROL | - | - | 4.5V~5.5V | Top View | 1 | 5V | - | 5.5V | COMPLEX | - | - | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | - | - | - | 4.5V | 15m | 0.002A | 40.0kHz | YES | - | - | - | - | - | ROHS3 Compliant | - |