- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Fall Time | Half Intensity Angle Degrees | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Noise Equivalent Power - NEP | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Photocurrent | Product Status | Risk Rank | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Subcategory | Reach Compliance Code | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Product Type | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Vf - Forward Voltage | Product Category | Responsivity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3001213 First Sensor | In Stock | - | - | - | TO52S1 | - | 10 | - | - | - | - | - | + 85 C | - | - 20 C | - | Through Hole | - | - | 501204 | - | - | - | - | - | Details | - | 20 V | - | - | - | - | - | - | - | - | - | 15 ns | - | - | 1550 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | - | 0.95 A/W | - | - | - | ||
![]() 3001211 First Sensor | In Stock | - | - | - | LCC6.1 | - | 10 | - | - | - | - | - | + 85 C | - | - 20 C | - | SMD/SMT | - | - | 501202 | - | - | - | - | - | Details | - | 20 V | - | - | - | - | - | - | - | - | - | 15 ns | - | - | 1550 nm | 1 nA | - | - | Photodiodes | - | - | - | - | - | 0.95 A/W | - | - | - | ||
![]() 5000077 First Sensor | In Stock | - | - | - | CSP | - | 1 | - | - | - | - | - | + 40 C | - | - 25 C | - | SMD/SMT | - | - | 50162802 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 nm | - | - | - | Photodiodes | - | - | - | - | - | - | - | - | - | ||
![]() DL16-7-CER-SMD First Sensor | In Stock | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | DL16-7CERSMD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.61 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-S4K33P6425B Broadcom Limited | In Stock | - | - | Socketable | Module | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | - | 25 V | - | - | 430nm | - | - | - | 9mm2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 5000025 First Sensor | In Stock | - | - | - | CERpin | - | 50 | - | 120 deg | - | - | - | + 60 C | - | - 20 C | - | SMD/SMT | 5.8E-14 W/sqrt Hz | - | PS100-6B THD 01-104 501135 / 5000025 / 01-104 | - | - | 10 uA | - | - | Details | 0.381488 oz | 50 V | - | - | PIN Series 6b | - | - | - | - | - | - | 200 ns | - | - | 410 nm | 1.5 nA | - | - | Photodiodes | - | - | - | - | - | 0.22 A/W | 2.5 mm | 16.5 mm | 15 mm | ||
![]() 3001263 First Sensor | In Stock | - | - | - | LCC6.1 | - | 1 | - | - | - | - | - | + 100 C | - | - 40 C | - | SMD/SMT | - | - | 501488 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0.18 ns | - | - | 650 nm | 0.2 nA | - | - | Photodiodes | - | - | - | - | - | 53 A/W | - | - | - | ||
![]() 3001187 First Sensor | In Stock | - | - | - | SOJ-22 | - | 1 | - | - | - | - | - | + 70 C | - | - 20 C | - | SMD/SMT | - | - | 501098 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | 910 nm | 1 nA | - | - | Photodiodes | - | - | - | - | - | 60 A/W | - | - | - | ||
![]() 5000080 First Sensor | In Stock | - | - | - | CSP | - | 25 | - | - | - | - | - | + 40 C | - | - 25 C | - | SMD/SMT | - | - | 50162901 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 nm | - | - | - | Photodiodes | - | - | - | - | - | - | - | - | - | ||
![]() 3001340 First Sensor | In Stock | - | - | - | TO-52-3 | - | 1 | - | - | - | - | - | + 100 C | - | - 40 C | - | Through Hole | - | - | 50001101 / 06-035 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0.18 ns | - | - | 905 nm | 0.05 nA | - | - | PIN Photodiodes | - | - | - | - | - | 50 A/W | - | - | - | ||
![]() 3001228 First Sensor | In Stock | - | - | - | TO5i | - | 1 | - | - | - | - | - | + 85 C | - | - 20 C | - | Through Hole | - | - | 501266 | - | - | - | - | - | Details | - | 20 V | - | - | - | - | - | - | - | - | - | 180 ns | - | - | 1550 nm | 15 nA | - | - | PIN Photodiodes | - | - | - | - | - | 0.95 A/W | - | - | - | ||
![]() 3001396 First Sensor | In Stock | - | - | - | LCC6.1 | - | 1 | - | - | - | - | - | + 70 C | - | - 20 C | - | SMD/SMT | - | - | 50107601 / 501076 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0.35 ns | - | - | 905 nm | 0.5 nA | - | - | Photodiodes | - | - | - | - | - | 32 A/W | - | - | - | ||
![]() 3001262 First Sensor | In Stock | - | - | - | TO52S1.1 | - | 1 | - | - | - | - | - | + 100 C | - | - 40 C | - | Through Hole | - | - | 501487 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0.18 ns | - | - | 650 nm | 0.2 nA | - | - | PIN Photodiodes | - | - | - | - | - | 53 A/W | - | - | - | ||
![]() 3001048 First Sensor | In Stock | - | - | - | 1206 (3216 metric) | - | 100 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.1 E-14 W/sqrt Hz | - | 500116 | - | - | - | - | - | Details | 0.326108 oz | 30 V | - | - | - | - | - | - | - | - | - | 0.4 ns | - | - | 850 nm | 0.1 nA | - | - | PIN Photodiodes | - | - | - | - | - | 0.52 A/W | - | - | - | ||
![]() 3005259 First Sensor | In Stock | - | - | - | - | - | 20 | - | - | - | - | - | + 70 C | - | - 20 C | - | SMD/SMT | - | - | 16AA0.13-9 SMD | - | - | 5 % | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | - | 1 nA | - | - | Photodiodes | - | - | - | - | - | 10 kOhms | - | - | - | ||
![]() EL-PD15-22C/TR8 Everlight Electronics | In Stock | - | - | - | SMD-4 | Everlight | 3000 | - | - | - | Everlight | - | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | - | - | 150 mW | 6.5 uA | - | - | Details | 0.001897 oz | 32 V | - | Reel | - | Optical Detectors and Sensors | - | - | - | - | - | 10 ns | Photodiodes | - | 940 nm | 10 nA | - | - | PIN Photodiodes | - | - | - | - | Photodiodes | - | 1.1 mm | 3.3 mm | 2.8 mm | ||
![]() FCI-InGaAs-1500 Advanced Photonix | In Stock | - | - | - | TO-46 | - | 100 | - | - | - | - | - | + 75 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | 2 V | - | Blister Pack | - | - | - | - | - | - | - | - | - | - | 1100 nm | - | - | - | Photodiodes | - | - | - | - | - | 0.95 A/W | - | - | - | ||
![]() SD019-111-411 Advanced Photonix | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | + 100 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | 50 V | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | 500 pA | - | - | PIN Photodiodes | - | - | - | 800 mV | - | - | - | - | - | ||
![]() SD0090-3111-185 Advanced Photonix | In Stock | - | - | - | 1210 (3216 metric) | - | 3000 | - | - | - | - | - | + 100 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 20 V | - | Reel | - | - | - | - | - | - | - | - | - | - | 1700 nm | 200 pA | - | - | Photodiodes | - | - | - | - | - | 1 A/W | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() C30737MH-230-90C Excelitas Technologies | 43 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | C30737 | - | - | Avalanche | - | 900ps | 260 V | - | - | 900nm | - | - | 500nm ~ 1000nm | 230μm Dia | - | 50pA | - | 60 A/W @ 900nm | - | - | - | - | - | - |