- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A4262 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2627 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0954 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0249 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A3981 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A8151 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTPD2601T8-300 Marktech Optoelectronics | In Stock | - | - | - | TO-39-3 | + 85 C | - | - 40 C | Through Hole | - | - | - | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 770 uA | - | - | PIN Photodiodes | - | - | - | - | ||
![]() MTPD2601FT-030 Marktech Optoelectronics | In Stock | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 86 uA | - | - | PIN Photodiodes | - | - | - | - | ||
![]() ODD-UVG-002 Lumex | 2413 |
| - | Through Hole | 2-DIP Module | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | - | -20°C ~ 80°C | - | - | - | - | - | - | - | 10µs | 10 V | - | - | - | - | - | 190nm ~ 400nm | 100mm² | - | - | Ultraviolet (UV) | - | - | ||
![]() ODD-AXU-036 Lumex | 649 |
| - | Through Hole | 2-DIP Module | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | - | -10°C ~ 40°C | - | - | - | - | - | - | - | 3.5ns | 160 V | - | - | - | - | - | - | 20mm² | - | 100nA | - | - | - | ||
![]() PDB-C210F Luna Optoelectronics | In Stock | - | - | Through Hole | TO-8 Hermetic | - | - | - | - | - | - | - | - | -40°C ~ 100°C | Bulk | -- | Obsolete | - | - | -- | -- | 35ns, 20ns | - | - | - | 940nm | - | - | 350nm ~ 1100nm | 12.57mm², 58.91mm² | - | 100nA, 25nA | Blue | -- | - | ||
![]() VTP8840BTRH Excelitas Technologies | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | Excelitas Technologies | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | Planar Diffusion | 84° | - | 33 V | - | - | - | - | - | - | 5.269mm² | - | 20nA (Max) | - | - | - | ||
![]() ODA-450-005 Lumex | 14 |
| - | Through Hole | TO-39-4 Metal Can | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | - | -25°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.87mm² | - | - | Blue/Green | - | - | ||
![]() PDB-C500-ST Luna Optoelectronics | In Stock | - | - | -- | -- | - | - | - | - | - | - | - | - | -- | -- | -- | Obsolete | - | - | -- | -- | -- | - | - | - | -- | - | - | -- | -- | - | -- | -- | -- | - | ||
![]() ODD-632-003 Lumex | 23 |
| - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 10ns | 60 V | - | - | 632nm | - | - | - | 5mm² | - | 1nA | Red | 0.4 A/W @ 632nm | - | ||
![]() SD041-11-33-211 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | PIN | 91 ° | 5 ns | - | 5 ns | 75 V | 950 nm | - | 2 nA | - | - | - | - | - | - | Lead Free | ||
![]() ODD-UVG-004 Lumex | 2480 |
| - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | - | -20°C ~ 80°C | - | - | - | - | - | - | - | 1.7µs | 20 V | - | - | - | - | - | 190nm ~ 400nm | 19mm² | - | 30nA | Ultraviolet (UV) | - | - | ||
![]() SLD-68EBG1A Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-632-006 Lumex | In Stock | - | - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 30ns | 60 V | - | - | 450nm | - | - | - | 42mm² | - | 11nA | Red | 0.28 A/W @ 450nm | - | ||
![]() VEMD4200FX01 Vishay | 1784 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |