- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Half Intensity Angle Degrees | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 2202 OSRAM | 4696 |
| - | - | 5.09 mm x 4 mm x 0.85 mm | 60 deg | + 85 C | - | - 40 C | SMD/SMT | - | - | 16 V | - | - | SFH 2202 | - | - | - | - | - | 250 ns | - | 940 nm | 100 pA | - | - | PIN Photodiodes | - | - | - | ||
![]() MTPD2601T8-300 Marktech Optoelectronics | In Stock | - | - | - | TO-39-3 | - | + 85 C | - | - 40 C | Through Hole | - | - | 1 V | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 770 uA | - | - | PIN Photodiodes | - | - | - | ||
![]() MTPD2601FT-030 Marktech Optoelectronics | In Stock | - | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 1 V | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 86 uA | - | - | PIN Photodiodes | - | - | - | ||
![]() PDB-C502-SMA Luna Optoelectronics | In Stock | - | - | -- | -- | - | - | - | - | - | - | - | - | -40°C ~ 125°C | -- | -- | Obsolete | PIN | -- | 3ns | 100V | - | 950nm | - | - | 350nm ~ 1100nm | 0.87mm² | - | 45pA | Blue | -- | ||
![]() PDB-C154SMF Luna Optoelectronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | -40°C ~ 80°C | Tape & Reel (TR) | -- | Obsolete | PIN | 120° | 10ns | 32V | - | 660nm | - | - | 400nm ~ 1100nm | 2.10mm² | - | 2nA | Red | -- | ||
![]() PDB-C203F Luna Optoelectronics | In Stock | - | - | Through Hole | TO-5 | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | -- | Obsolete | -- | 70° | 13ns | 100V | - | 950nm | - | - | 350nm ~ 1100nm | 1.69mm² (x4) | - | 500pA | Blue | -- | ||
![]() PDB-C502-FCF Luna Optoelectronics | In Stock | - | - | -- | -- | - | - | - | - | - | - | - | - | -40°C ~ 125°C | -- | -- | Obsolete | PIN | -- | 3ns | 100V | - | 950nm | - | - | 350nm ~ 1100nm | 0.87mm² | - | 45pA | Blue | -- | ||
![]() PDB-C503-SMA Luna Optoelectronics | In Stock | - | - | -- | -- | - | - | - | - | - | - | - | - | -40°C ~ 125°C | -- | -- | Obsolete | PIN | -- | 5ns | 100V | - | 950nm | - | - | 350nm ~ 1100nm | 2.03mm² | - | 65pA | Blue | -- | ||
![]() ODD-632-002 Lumex | 13 |
| - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | -55°C ~ 100°C | - | - | - | - | - | 10ns | 60 V | - | 632nm | - | - | - | 5mm² | - | 1nA | Red | 0.4 A/W @ 632nm | ||
![]() Q65110A4262 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2627 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0954 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0249 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A3981 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A8151 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTPD2601K8-150 Marktech Optoelectronics | In Stock | - | - | - | TO-39-2 | - | + 85 C | - | - 40 C | Through Hole | - | - | 1 V | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 350 uA | - | - | PIN Photodiodes | - | - | - | ||
![]() MTPD2601SL-030 Marktech Optoelectronics | In Stock | - | Datasheet | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | 2601 InGaAs | Active | PIN | - | - | 1 V | - | 800nm ~ 2600nm | - | - | 600nm ~ 2600nm | 0.31mm² | - | 45µA | - | 1.24 A/W @ 2400nm | ||
![]() APX-SC00025 Advanced Photonix | 108 |
| Datasheet | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | - | Active | - | - | - | 20 V | - | - | - | - | 200nm ~ 380nm | 0.25mm2 | - | 300pA | - | 0.13 A/W @ 254nm | ||
![]() UDT-455UV Advanced Photonix | 287 |
| Datasheet | Through Hole | TO-5-8 Metal Can | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Bulk | - | Active | - | - | - | 5 V | - | - | - | - | 200nm ~ 1100nm | 5.1mm² | - | - | - | 0.14 A/W @ 254nm | ||
![]() APX-NG0031QPD-L Advanced Photonix | 2496 |
| Datasheet | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Tape & Reel (TR) | - | Active | - | - | - | 10 V | - | 900nm ~ 1700nm | - | - | - | 2.00mm Dia | - | 800pA | - | 1 A/W @ 1550nm |