- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Automotive | Base Product Number | Case | Certificates | Dimensions | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Fall Time | Front | Gross weight | Half Intensity Angle Degrees | HTS | If - Forward Current | LED diameter | LED lens | LED version | Max. off-state voltage | Maximum Dark Current (nA) | Maximum Fall Time | Maximum Fall Time (ns) | Maximum Forward Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Reverse Voltage (V) | Maximum Rise Time | Maximum Rise Time (ns) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Optical power | Package | Package Length | Package Type | Package Width | Part # Aliases | PCB changed | Peak Wavelength (nm) | Photo Sensitivity | Photocurrent | Photodiode Material | Photodiode Type | PPAP | Product Status | Qualification | RoHS | Supplier Package | Turn-off time | Turn-on time | Type of photoelement | Unit Weight | Vr - Reverse Voltage | Wavelength of peak sensitivity | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Type | Power Rating | Orientation | Pin Count | Operating Supply Voltage | Polarity | Diode Type | Voltage - Forward (Vf) (Typ) | Viewing angle | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Lens Type | Reverse Voltage | Wavelength | Current - DC Forward (If) (Max) | Peak Wavelength | Beam Angle | Dark current | Dark Current | Radiant Intensity (Ie) Min @ If | Spectral Range | Active area | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Vf - Forward Voltage | Radiant Intensity | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VEMD2020X01 VISHAY | 1 |
| - | - | - | - | - | - | - | RoHS compliant | 2.3x2.3x2.8mm | - | - | - | - | flat | 0.045g | - | - | - | - | black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN IR photodiode | - | - | 940nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 30° | - | - | - | - | - | - | 750...1050nm | - | - | - | - | - | - | - | 0.23mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBPW34FASR VISHAY | 10000 |
| - | - | - | - | - | - | Gull wing | RoHS compliant | 6.4x3.9x1.2mm | - | - | - | - | flat | 0.1g | - | - | - | - | black | reverse mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN photodiode | - | - | 950nm | -40...100°C | - | - | - | - | - | - | - | - | - | - | - | - | 130° | - | - | - | - | - | - | 780...1050nm | - | - | - | - | - | - | - | 7.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BXT2-17TF Opto Diode Corp | In Stock | - | Datasheet | Through Hole | TO-37-6 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | B | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4300nm ~ 4700nm | - | - | - | - | - | - | - | - | 1mm² | - | - | Infrared (NIR) | 120 KV/W @ 4300nm | - | - | - | - | - | - | ||
![]() BPW34S VISHAY | 65 |
| - | - | - | - | - | - | DIL | - | 5.4x4.3x3.2mm | - | - | - | - | - | 0.082g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | 215mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN IR photodiode | - | - | 900nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 65° | - | - | - | - | - | - | 430...1000nm | - | - | - | - | - | - | - | 7.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPX 61 ams OSRAM | 117 | - | - | - | - | - | - | - | TO5 | RoHS compliant | - | - | - | - | - | - | 0.844g | - | - | - | - | transparent | - | 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns | 20ns | PIN IR photodiode | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 55° | - | - | - | - | - | - | 400...1100nm | - | - | - | 2nA | - | - | - | 7.02mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPX 65 ams OSRAM | 963 |
| - | - | - | - | - | - | TO18 | RoHS compliant | - | - | - | - | - | - | 0.32g | - | - | - | - | transparent | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns | 12ns | PIN IR photodiode | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 40° | - | - | - | - | - | - | 350...1100nm | - | - | - | 1nA | - | - | - | 1mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 229 ams OSRAM | 4179 |
| - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 0.169g | - | - | - | 3mm | transparent | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | 10ns | PIN IR photodiode | - | - | 860nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 17° | - | - | - | - | - | - | 380...1100nm | - | - | - | 0.05nA | - | - | - | 0.3mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 229 FA ams OSRAM | 41937 |
| - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 0.17g | - | - | - | 3mm | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | 10ns | PIN IR photodiode | - | - | 900nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 17° | - | - | - | - | - | - | 730...1100nm | - | - | - | 0.05nA | - | - | - | 0.3mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 213 ams OSRAM | 3790 |
| - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 0.315g | - | - | - | 5mm | transparent | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ns | 5ns | PIN IR photodiode | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10° | - | - | - | - | - | - | 400...1100nm | - | - | - | 1nA | - | - | - | 1mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 213 FA ams OSRAM | 736853 |
| - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 0.317g | - | - | - | 5mm | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ns | 5ns | PIN IR photodiode | - | - | 900nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10° | - | - | - | - | - | - | 750...1100nm | - | - | - | 1nA | - | - | - | 1mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APX-NG0031QPD-L Advanced Photonix | 2496 |
| Datasheet | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | 900nm ~ 1700nm | - | - | - | - | - | - | - | - | 2.00mm Dia | - | 800pA | - | 1 A/W @ 1550nm | - | - | - | - | - | - | ||
![]() MTPD2601SL-030 Marktech Optoelectronics | In Stock | - | Datasheet | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | 2601 InGaAs | Active | - | - | - | - | - | - | PIN | - | - | - | - | 1 V | - | - | - | 800nm ~ 2600nm | - | - | - | - | - | - | 600nm ~ 2600nm | - | 0.31mm² | - | 45µA | - | 1.24 A/W @ 2400nm | - | - | - | - | - | - | ||
![]() SFH 2711 A01 OSRAM Opto Semiconductors, Inc. | 11 |
| - | Surface Mount | SMD-2 | - | - | - | - | - | - | - | - | 3000 | 0.06 us | - | - | 55 deg | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Q65112A4787 Q65112A4787 | - | - | - | 0.12 uA | - | - | - | Active | AEC-Q101 | Details | - | - | - | - | 0.000134 oz | 16 V | - | - | -40°C ~ 100°C | MouseReel | CHIPLED | - | - | - | - | - | - | - | PIN | - | - | 110° | 60ns | 16 V | 0.06 us | - | - | 580nm | - | 580 nm | - | - | 5 nA | - | 470nm ~ 670nm | - | 0.35mm² | PIN Photodiodes | 10pA | - | - | - | - | - | - | - | - | ||
![]() SFH 2700 FA OSRAM Opto Semiconductors, Inc. | 45 |
| - | Surface Mount | SMD-2 | 2 | - | - | - | - | - | - | - | 3000 | 0.12 us | - | - | 60 deg | - | 5 mA | - | - | - | - | - | - | - | - | + 100 C | - | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | Chip LED | - | Q65112A4434 Q65112A4434 | - | - | - | 1.5 uA | - | - | - | Obsolete | - | Details | - | - | - | - | 0.000134 oz | 5 V | - | - | -40°C ~ 100°C | MouseReel | CHIPLED | - | - | - | - | - | - | Reverse | PIN | - | - | 140° | 120ns | 16 V | 0.12 us | - | - | 890nm | - | 890 nm | - | - | 0.045 nA | - | 300nm ~ 1100nm | - | 0.35mm² | PIN Photodiodes | 45pA | - | - | - | - | 2 x 1.25 x 0.8mm | 0.8mm | 2mm | 1.25mm | ||
![]() SFH 2401 OSRAM Opto Semiconductors, Inc. | 210 |
| - | Surface Mount | 2-SMD, Gull Wing | 2 | - | - | - | - | - | - | - | 1500 | - | - | - | 60 deg | - | - | - | - | - | - | - | 0.04 us | - | - | + 85 C | - | - | 0.04 us | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | DIL | - | Q65112A6727 Q65112A6727 | - | - | 0.66 A/W | - | Si | - | - | Active | - | Details | DIL SMD | - | - | - | 0.001517 oz | 16 V | - | - | -40 to 85 °C | MouseReel | * | - | Chip | - | - | 2 | 2.2, 5.5 V | - | - | - | - | - | - | - | 100 ns | Clear Epoxy | 16 V | 950 nm | - | 950 nm | - | - | 1 nA | - | - | - | - | PIN Photodiodes | - | - | - | - | - | - | - | - | - | ||
![]() SFH 2700 FA A01 OSRAM Opto Semiconductors, Inc. | 23 |
| - | Surface Mount | SMD-2 | - | - | - | - | - | - | - | - | 3000 | 0.12 us | - | - | 60 deg | - | 5 mA | - | - | - | - | - | - | - | - | + 100 C | - | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Q65112A4785 Q65112A4785 | - | - | - | 1.5 uA | - | - | - | Active | AEC-Q101 | Details | - | - | - | - | - | 5 V | - | - | -40°C ~ 100°C | MouseReel | CHIPLED | - | - | - | - | - | - | - | PIN | - | - | 140° | 120ns | 16 V | 0.12 us | - | - | 890nm | - | 890 nm | - | - | 5 nA | - | 300nm ~ 1100nm | - | 0.35mm² | PIN Photodiodes | 45pA | - | - | - | - | - | - | - | - | ||
![]() SFH 2713 OSRAM Opto Semiconductors, Inc. | 2976 |
| - | Surface Mount | 3.2 mm x 2 mm | 2 | - | - | - | - | - | - | - | 3000 | 31 ns | - | - | 63 deg | - | 10 mA | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Q65112A8151 Q65112A8151 | - | - | - | 0.95 uA | - | - | - | Active | - | Details | - | - | - | - | - | 16 V | - | - | -40°C ~ 85°C | MouseReel | CHIPLED | - | - | - | - | - | - | - | PIN | - | - | 126° | 22ns, 31ns | 16 V | 22 ns | - | - | 635nm | - | 635 nm | - | - | 0.1 nA | - | 400nm ~ 660nm | - | - | PIN Photodiodes | 100pA | - | - | - | - | - | 0.6mm | 3.2mm | 2mm | ||
![]() SFH 2716 A01 OSRAM Opto Semiconductors, Inc. | 36 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 3000 | - | - | - | 60 deg | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Q65112A0954 Q65112A0954 | - | - | - | - | - | - | - | Active | AEC-Q101 | Details | - | - | - | - | 0.000141 oz | 16 V | - | - | -40°C ~ 100°C | MouseReel | - | - | - | - | - | - | - | - | PIN | - | - | 120° | - | 16 V | - | - | - | 620nm | - | 620 nm | - | - | 10 pA | - | 350nm ~ 1000nm | - | 0.35mm² | PIN Photodiodes | 10pA | - | - | - | - | - | - | - | - | ||
![]() SFH 7017 OSRAM Opto Semiconductors, Inc. | 2411 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | 30 mA, 40 mA, 60 mA | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Q65113A3761 | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | Infrared (IR), Visible | 90 mW, 110 mW, 120 mW | Top View | - | - | - | - | 1.3V, 1.9V, 2.3V | - | 120° | - | - | - | - | - | 526nm, 660nm, 950nm | 30mA, 40mA, 60mA | - | 60 deg | - | - | 1.65mW/sr @ 20mA | - | - | - | - | - | - | - | 1.3 V, 1.9 V, 2.3 V | 3.1 mW/sr, 4.2 mW/sr, 4.3 mW/sr | - | - | - | - | ||
![]() SFH 2700 OSRAM Opto Semiconductors, Inc. | 64 |
| - | Surface Mount | 0805 (2012 Metric) | 2 | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | 8541.49.10.10 | - | - | - | - | - | 5 | - | 120(Typ) | 0.7(Typ) | - | 100 | 16 | - | 120(Typ) | OSRAM Opto (ams OSRAM) | - | -40 | - | Surface Mount | - | - | Tape & Reel (TR) | 2 | Chip LED | 1.25 | - | 2 | 890 | - | - | Si | PIN | No | Obsolete | - | - | SMD | - | - | - | - | - | - | - | -40°C ~ 100°C | Tape and Reel | - | Obsolete | Chip | - | - | 2 | - | Reverse | PIN | - | - | 140° | 120ns | 16 V | - | - | - | 890nm | - | - | - | - | - | - | 300nm ~ 1100nm | - | 0.35mm² | - | 45pA | - | - | - | - | 2 x 1.25 x 0.8mm | 0.8mm | 2mm | 1.25mm |