- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Automotive | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | HTS | Lead Shape | Maximum Dark Current (nA) | Maximum Fall Time (ns) | Maximum Forward Voltage (V) | Maximum Light Current (uA) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Reverse Voltage (V) | Maximum Rise Time (ns) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Height | Package Length | Package Width | Part # Aliases | PCB changed | Peak Wavelength (nm) | Photo Sensitivity | Photodiode Material | Photodiode Type | PPAP | Product Status | RoHS | Standard Package Name | Supplier Package | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Pin Count | Polarity | Diode Type | Power Dissipation | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Reverse Breakdown Voltage | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Diameter | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH205F-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | Yes | EAR99 | Compliant | - | - | - | Through Hole | 30 | 20 | 1.3 | 60 | - | 100 | 150 | 32 | 20 | - | - | -40 | - | Through Hole | - | - | 6.9(Max) | 5.1(Max) | 4.1(Max) | - | 2 | 950 | 0.59A/W | Si | PIN | Unknown | - | - | - | T-1 3/4 | - | - | Tape and Reel | - | Obsolete | Chip | - | - | 2 | Forward | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH235FA-AN18 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | Unknown | - | Supplier Unconfirmed | - | - | 8541.49.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 2200 FA A01 OSRAM Opto Semiconductors, Inc. | 22 |
| - | - | Surface Mount | 2-SMD, No Lead | - | Yes | EAR99 | Compliant | - | - | 8541.49.10.10 | - | 1 | 40 | 1.4 | - | - | 125 | 150 | 20 | 40 | OSRAM Opto (ams OSRAM) | - | -40 | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.85 | 5.09 | 4 | - | 2 | - | - | - | - | Unknown | Obsolete | - | - | - | - | -40°C ~ 85°C | Tape and Reel | Power TOPLED® | Obsolete | Chip | - | - | 2 | - | PIN | - | 120° | 40ns | 20 V | - | - | - | 940nm | - | - | 740nm ~ 1100nm | 7.02mm² | - | 1nA | - | - | - | - | ||
![]() BPW 34 S R18R-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | 2 | No | EAR99 | Compliant | - | - | 8541430010 | Gull-wing | 30 | 20 | 1.3 | 80 | - | 100 | 150 | 32 | 20 | - | - | -40 | - | Surface Mount | - | - | 1.2(Max) | 4.5(Max) | 4(Max) | - | 2 | 850 | 0.62A/W | Si | PIN | No | - | Compliant | DIP SMD | DIL SMT | - | - | - | - | Obsolete | Chip | 100 °C | -40 °C | 2 | Reverse | - | - | - | - | - | - | - | - | 850 nm | - | - | - | - | - | - | - | - | - | No | ||
![]() BPW34SR33R-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | Unknown | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 2.1(Max) - 0.1 | 3.4(Max) | 3(Max) | - | 2 | - | - | - | - | Unknown | - | - | LCC | PLCC | - | - | - | - | Unconfirmed | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 229 FA E9562 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | Unknown | - | Compliant | - | - | 8541410000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 2.1(Max) - 0.1 | 3.4(Max) | 3(Max) | - | 2 | - | - | - | - | Unknown | - | - | LCC | PLCC | - | - | - | - | Unconfirmed | Module | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPW 34 S E9598 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | Yes | EAR99 | Compliant | - | - | - | - | 30 | 20 | 1.3 | 80 | - | 100 | 150 | 32 | 20 | - | - | -40 | - | Surface Mount | - | - | 1.2(Max) | 4.5(Max) | 4(Max) | - | 2 | 850 | 0.62A/W | Si | PIN | Unknown | - | - | - | DIL SMT | - | - | - | - | Obsolete | Chip | - | - | 2 | Reverse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 213FARN25A OSRAM Opto Semiconductors, Inc. | In Stock | - | - | Through Hole | - | - | 2 | No | EAR99 | Compliant | - | - | - | - | 5 | 5 | 1.3 | 90 | - | 100 | 150 | 50 | 5 | - | - | -40 | - | Through Hole | - | - | 9(Max) | - | - | - | 2 | 900 | 0.59A/W | Si | PIN | No | - | Compliant | - | T-1 3/4 | - | - | Tape and Reel | - | Unconfirmed | Chip | 100 °C | -40 °C | 2 | Forward | - | 150 mW | - | - | - | 5 ns | 1.3 V | 50 V | - | - | 5 nA | - | - | - | - | - | - | 5.9(Max) | - | ||
![]() SFH229-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | - | - | - | No | EAR99 | Compliant | - | - | - | Through Hole | 5 | 10 | 1.3 | 28 | - | 100 | 150 | 20 | 10 | - | - | -40 | - | Through Hole | - | - | 5.2(Max) | - | - | - | 2 | 860 | 0.62A/W | Si | PIN | No | - | - | - | T-1 | - | - | Tape and Reel | - | Active | Chip | - | - | 2 | Forward | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | ||
![]() SFH214 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | Through Hole | - | - | 2 | No | EAR99 | Not Compliant | - | - | - | Through Hole | 5 | 5 | 1.3 | 45 | - | 100 | 100 | 50 | 5 | - | - | -40 | - | Through Hole | - | - | 6.9(Max) | - | - | - | 2 | 850 | 0.62A/W | Si | PIN | No | - | Non-Compliant | - | T-1 3/4 | - | - | Tape and Reel | - | Obsolete | Chip | 100 °C | -40 °C | 2 | Forward | - | 100 mW | - | - | - | 5 ns | 1.3 V | 50 V | - | - | 5 nA | - | - | - | - | - | - | 5.9(Max) | - | ||
![]() SFH 2240 A01 OSRAM Opto Semiconductors, Inc. | 1215 |
| - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | 1500 | 60 deg | - | - | - | - | - | - | + 125 C | - | - | - | - | OSRAM Opto (ams OSRAM) | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR) | - | - | - | Q65113A3134 | - | - | - | - | - | - | Active | Details | - | - | 16 V | -40°C ~ 125°C | Cut Tape | SFH 2240 A01 | - | - | - | - | - | - | - | - | 120° | 90ns | 16 V | 0.09 us | - | - | 620nm | 620 nm | 1 nA | 400nm ~ 690nm | 7.02mm² | Photodiodes | 1nA | - | 0.37 A/W @ 550nm | - | - | ||
![]() GUVC-T10GD Genicom Co., Ltd. | In Stock | - | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | Schottky | - | - | - | 3 V | - | - | - | - | - | - | 220nm ~ 280nm | 0.076mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.06 A/W @ 254nm | - | - | ||
![]() GUVB-T21GH Genicom Co., Ltd. | In Stock | - | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 3ms | - | - | - | - | - | - | - | 220nm ~ 320nm | - | - | - | Ultraviolet (UV) | - | - | - | ||
![]() GVGR-T11GD Genicom Co., Ltd. | In Stock | - | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 300nm ~ 510nm | - | - | 1nA (Max) | Ultraviolet (UV) | 0.026 A/W @ 405nm | - | - | ||
![]() GUVB-T11GD Genicom Co., Ltd. | In Stock | - | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | Schottky | - | - | - | 3 V | - | - | - | - | - | - | 220nm ~ 320nm | - | - | 1nA (Max) | Ultraviolet (UV) | 0.13 A/W @ 300nm | - | - | ||
![]() GUVV-T20GD-U Genicom Co., Ltd. | In Stock | - | - | - | Through Hole | TO-39-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | Schottky | - | - | - | 2 V | - | - | - | - | - | - | 230nm ~ 395nm | 6.89mm2 | - | 90nA (Max) | Ultraviolet (UV) | 0.15 A/W @ 352nm | - | - | ||
![]() GVBL-S12SD Genicom Co., Ltd. | In Stock | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 345nm ~ 450nm | - | - | 1nA (Max) | Ultraviolet (UV) | 0.68 A/W @ 405nm | - | - | ||
![]() GUVCL-T10GD Genicom Co., Ltd. | In Stock | - | - | - | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | Schottky | - | - | - | 3 V | - | - | - | - | - | - | 230nm ~ 320nm | 0.08mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.1 A/W @ 280nm | - | - | ||
![]() GUVA-C22SD Genicom Co., Ltd. | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | Schottky | - | - | - | 5 V | - | - | - | - | - | - | 240nm ~ 370nm | 0.076mm2 | - | 1nA (Max) | Ultraviolet (UV) | 0.14 A/W @ 350nm | - | - | ||
![]() GUVB-S11SM-LA Genicom Co., Ltd. | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Genicom Co., Ltd. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 10ms | - | - | - | - | - | - | - | 240nm ~ 320nm | - | - | - | Ultraviolet (UV) | - | - | - |