- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Noise Equivalent Power - NEP | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Type | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Responsivity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5000041 First Sensor | In Stock | - | - | - | TO-52-3 | - | 25 | - | - | + 60 C | - | 0 C | Through Hole | - | - | 501403 / 05-100 | 360 mW | - | Details | - | - | - | - | - | - | - | - | - | - | 550 ps | - | 905 nm | 0.5 nA | - | - | Avalanche Photodiodes | - | - | - | - | 60 A/W | - | - | - | ||
![]() 3001415 First Sensor | In Stock | - | - | - | LCC6.1 | - | 1 | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | 50112301 / 501123 | - | - | Details | - | - | - | - | - | - | - | - | - | - | 0.5 ns | - | 910 nm | 0.5 nA | - | - | Photodiodes | - | - | - | - | 58 A/W | - | - | - | ||
![]() 3001356 First Sensor | In Stock | - | - | - | TO-52-3 | - | 10 | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 50014601 | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 ns | - | 750 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | 32 A/W | - | - | - | ||
![]() 3001411 First Sensor | In Stock | - | - | - | SOJ-22 | - | 20 | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | 50109701 / 501097 | - | - | Details | 0.430695 oz | - | - | - | - | - | - | - | - | - | 2 ns | - | 910 nm | 2 nA | - | - | Photodiode Arrays | - | - | - | - | 60 A/W | - | - | - | ||
![]() C30737MH-500-90C Excelitas Technologies | 110 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | Active | - | - | - | -40°C ~ 85°C | - | C30737 | - | Avalanche | - | 900ps | 260 V | - | 900nm | - | - | 500nm ~ 1000nm | 500μm Dia | - | 100pA | - | 60 A/W @ 900nm | - | - | - | - | - | ||
![]() AFBR-S4K11C0125B Broadcom Limited | 44 |
| - | Surface Mount | 4-FBGA, CSPBGA | Broadcom / Avago | 150 | - | Broadcom Limited | + 60 C | Broadcom Limited | - 40 C | SMD/SMT | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | Avalanche | - | 110ps | 25.5 V | 110 ps | 430nm | 430 nm | 110 nA | - | 1mm2 | Avalanche Photodiodes | 11nA, 64nA | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4K33P6415L Broadcom Limited | 850 |
| - | Socketable | Module | Broadcom / Avago | 1 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | - | - | - | 30.25 V | - | 430nm | - | - | - | 9mm2 | - | - | - | - | Broadcom Limited | - | - | - | - | ||
![]() AFBR-S4K33C0147L Broadcom Limited | 97 |
| - | Surface Mount | 12-WFBGA, CSPBGA | - | - | - | - | - | Broadcom Limited | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 60°C | - | AFBR | - | Avalanche | - | - | 30.25 V | - | 430nm | - | - | - | 9mm2 | - | 207nA, 913nA, 1.8μA | - | - | - | - | - | - | - | ||
![]() AFBR-S4K33C0115L Broadcom Limited | In Stock | - | - | Surface Mount | 12-WFBGA, CSPBGA | Broadcom / Avago | 100 | - | Broadcom Limited | - | Broadcom Limited | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 60°C | - | AFBR | - | Avalanche | - | - | 30.25 V | - | 430nm | - | - | - | 9mm2 | - | 14.1nA, 59nA, 114nA | - | - | Broadcom Limited | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-39 | - | - | - | - | - | CEL | - | - | - | Bag | - | - | Active | - | - | - | -40°C ~ 60°C | - | - | - | - | - | - | 500 mV | - | 3300nm | - | - | - | 1.00mm Dia | - | - | - | 1.2 A/W @ 3300nm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | - | CEL | - | - | - | Bag | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | Avalanche | - | - | 200 V | - | 780nm | - | - | 400nm ~ 1000nm | 1mm Dia | - | 30pA | - | 0.45 A/W @ 850nm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-56-3 Lens Top Metal Can | - | - | - | - | - | CEL | - | - | - | Bag | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | Avalanche | - | - | 55 V | - | - | - | - | 900nm ~ 1700nm | 50μm Dia | - | 20nA | - | 0.95 A/W @ 1310nm, 1.05 A/W @ 1550nm | - | - | - | - | - | ||
![]() C30703FH Excelitas Technologies | 768 |
| - | Through Hole | 5-SIP Module | - | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Avalanche | - | 5ns | - | - | 900nm | - | - | - | 100mm2 | - | 250nA | Ultraviolet (UV) | 55 A/W @ 900nm | - | - | - | - | - | ||
![]() C30642GH-LC Excelitas Technologies | 2962 |
| - | Through Hole | TO-18-2 Metal Can | - | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | PIN | - | 9ns | - | - | 850nm, 1300nm, 1550nm | - | - | 800nm ~ 1700nm | 3.1mm2 | - | 2nA | - | 0.2 A/W @ 850nm, 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | - | - | - | - | ||
![]() KPDE030-H8-B CEL | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | - | CEL | - | - | - | Bag | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 20 V | - | - | - | - | 400nm ~ 1700nm | 300μm Dia | - | 100pA | - | 0.9 A/W @ 1310nm, 1 A/W @ 1550nm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-56-3 Lens Top Metal Can | - | - | - | - | - | CEL | - | - | - | Bag | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | Avalanche | - | - | 55 V | - | - | - | - | 900nm ~ 1700nm | 0.06mm Dia | - | 10nA | - | 0.95 A/W @ 1310nm, 1.05 A/W @ 1550nm | - | - | - | - | - | ||
![]() 3004334 First Sensor | In Stock | - | - | - | TO-8S | - | 5 | - | - | + 100 C | - | - 40 C | Through Hole | 4E-14 W/sqrt Hz | - | 500142 / 3004334 / 03-174 | - | - | Details | - | 20 V | - | Bulk | QP Series 6 | Low Dark Current (ld) Photodiode | - | - | - | - | 2000 ns | - | 900 nm | 2 nA | - | - | - | - | - | - | - | 0.64 A/W | 4.4 mm | 15.2 mm | 15.2 mm | ||
![]() 3001345 First Sensor | In Stock | - | - | - | TO-52-3 | - | 100 | - | - | + 100 C | - | - 40 C | Through Hole | - | - | 50002003 / 06-013 | - | - | Details | - | - | - | - | - | - | - | - | - | - | 0.5 ns | - | 905 nm | 0.5 nA | - | - | PIN Photodiodes | - | - | - | - | 58 A/W | - | - | - | ||
![]() 3001032 First Sensor | In Stock | - | - | - | CERsmd | - | 1 | - | - | + 60 C | - | - 20 C | Through Hole | - | - | 500054 / 07-007 | - | - | Details | 0.824529 oz | 20 V | - | - | - | - | - | - | - | - | 4000 ns | - | 850 nm | 80 nA | - | - | PIN Photodiodes | - | - | - | - | 0.62 A/W | - | - | - | ||
![]() 3001495 First Sensor | In Stock | - | - | - | LCC6.1 | - | 100 | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | 50181801 / 04-030 | - | - | Details | - | - | - | - | - | - | - | - | - | - | 0.55 ns | - | 910 nm | 0.8 nA | - | - | Photodiodes | - | - | - | - | 55 A/W | - | - | - |