- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Fall Time | Half Intensity Angle Degrees | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Photocurrent | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Responsivity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3001493 First Sensor | In Stock | - | - | - | LCC6.1 | - | 100 | - | - | + 70 C | - | - 20 C | - | SMD/SMT | - | 50181701 / 501817 | - | - | - | Details | - | - | - | - | - | - | - | - | - | 0.5 ns | - | 910 nm | 0.5 nA | - | - | Photodiodes | - | - | - | 55 A/W | - | - | - | ||
![]() 3001349 First Sensor | In Stock | - | - | - | TO-52-3 | - | 100 | - | - | + 100 C | - | - 40 C | - | Through Hole | - | 50003001 / 500030 / 06-016 | - | - | - | Details | - | - | - | - | - | - | - | - | - | 0.35 ns | - | 905 nm | 0.5 nA | - | - | Avalanche Photodiodes | - | - | - | 50 A/W | - | - | - | ||
![]() 3001401 First Sensor | In Stock | - | - | - | LCC6.1 | - | 1 | - | - | + 70 C | - | - 20 C | - | SMD/SMT | - | 50107801 / 501078 | - | - | - | Details | - | - | - | - | - | - | - | - | - | 0.18 ns | - | 905 nm | 0.2 nA | - | - | Photodiodes | - | - | - | 50 A/W | - | - | - | ||
![]() 3001341 First Sensor | In Stock | - | - | - | TO52S1 | - | 1 | - | - | + 100 C | - | - 40 C | - | Through Hole | - | 50001901 / 500019 / 06-015 | - | - | - | Details | - | - | - | - | - | - | - | - | - | 0.18 ns | - | 905 nm | 0.2 nA | - | - | PIN Photodiodes | - | - | - | 50 A/W | - | - | - | ||
![]() 3001212 First Sensor | In Stock | - | - | - | TO52S1 | - | 25 | - | - | + 85 C | - | - 20 C | - | Through Hole | - | 501203 | - | - | - | Details | 0.229751 oz | 20 V | - | - | - | - | - | - | - | 15 ns | - | 1550 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | 0.95 A/W | - | - | - | ||
![]() 3001393 First Sensor | In Stock | - | - | - | LCC6.1 | - | 10 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 50097301 / 500973 / 01-112 | - | - | - | Details | - | 30 V | - | - | - | - | - | - | - | 0.4 ns | - | 850 nm | 0.1 nA | - | - | PIN Photodiodes | - | - | - | 0.52 A/W | - | - | - | ||
![]() 3001214 First Sensor | In Stock | - | - | - | TO8Si | - | 1 | - | - | + 100 C | - | - 40 C | - | Through Hole | - | 501207 | - | - | - | Details | - | - | - | - | - | - | - | - | - | 2 ns | - | 910 nm | 4 nA | - | - | PIN Photodiodes | - | - | - | 58 A/W | - | - | - | ||
![]() 5000081 First Sensor | In Stock | - | - | - | CSP | - | 1 | - | - | + 40 C | - | - 25 C | - | SMD/SMT | - | 50162902 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 900 nm | - | - | - | Photodiodes | - | - | - | - | - | - | - | ||
![]() 3001380 First Sensor | In Stock | - | - | - | TO52S1F2 | - | 100 | - | - | + 100 C | - | - 40 C | - | Through Hole | - | 50059001 / 500590 | - | - | - | Details | - | - | - | - | - | - | - | - | - | 0.55 ns | - | 910 nm | 0.8 nA | - | - | PIN Photodiodes | - | - | - | 49 A/W | - | - | - | ||
![]() 3001448 First Sensor | In Stock | - | - | - | - | - | 50 | - | - | + 60 C | - | - 20 C | - | Through Hole | - | 50147702 | - | - | - | Details | 1.029588 oz | 50 V | - | - | - | - | - | - | - | 1 us | - | 550 nm | 1.5 nA | - | - | PIN Photodiodes | - | - | - | 0.27 A/W | - | - | - | ||
![]() SC-10D Advanced Photonix | In Stock | - | - | - | TO-5-3 | - | - | - | - | + 70 C | - | 0 C | - | Through Hole | - | - | - | - | - | Details | - | - | - | Gel Pack | - | - | - | - | - | 1 us | - | 670 nm | 250 nA | - | - | Photodiodes | - | - | - | 0.42 A/W | - | - | - | ||
![]() EL-PD93-21C/TR8 Everlight Electronics | In Stock | - | - | - | - | - | 2000 | 6 ns | - | + 85 C | - | - 25 C | Yes | SMD/SMT | - | - | 150 mW | 1.2 uA | - | Details | - | 32 V | - | Reel | - | - | - | - | - | 6 ns | - | 940 nm | 10 nA | - | - | PIN Photodiodes | - | - | - | - | 1.5 mm | 3 mm | 2.2 mm | ||
![]() UDT-455 Advanced Photonix | In Stock | - | - | - | TO-5 | - | 100 | - | - | - 70 C | - | 0 C | - | Through Hole | - | - | - | - | - | Details | - | 30 V | - | Blister Pack | - | - | - | - | - | - | - | 1100 nm | 250 pA | - | - | Photodiodes | - | - | - | 0.65 A/W | - | - | - | ||
![]() SD019-141-411-B Advanced Photonix | In Stock | - | - | - | 0805 (2012 metric) | - | 3000 | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | - | 50 V | - | Cut Tape | - | - | - | - | - | - | - | 550 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | 0.06 A/W | - | - | - | ||
![]() SRP00244H Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FND-100GH Excelitas Technologies | 2688 |
| - | Through Hole | TO-5 | FND-100 | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | - | Active | - | - | - | -40°C ~ 125°C | - | FND-100 | PIN | - | 1ns | 150 V | - | 850nm | - | - | 400nm ~ 1150nm | 5.1mm2 | - | 10nA | Ultraviolet (UV) | 0.6 A/W @ 850nm | - | - | - | - | ||
![]() C30723GH Excelitas Technologies | In Stock | - | - | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | C30723 | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | C30723 | PIN | - | - | 50 V | - | 850nm, 1300nm, 1550nm | - | - | 800nm ~ 1700nm | 5mm Dia | - | 140nA | - | 0.2 A/W @ 850nm, 0.9 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | - | - | - | ||
![]() C30739ECERH Excelitas Technologies | 2020 |
| - | Through Hole | 2-DIP | C30739 | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | - | Active | - | - | - | 0°C ~ 50°C | - | C30739ECERH | Avalanche | - | 2ns | 400 V | - | 430nm | - | - | 400nm ~ 700nm | 5.6mm2 | - | 1.5nA | - | 26 A/W @ 430nm | - | - | - | - | ||
![]() C30617L-100 Excelitas Technologies | 133 |
| - | Surface Mount | Module | C30617 | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | - | Active | - | - | - | -40°C ~ 125°C | - | C30617L-100 | PIN | - | 70ps | 100 V | - | 1550nm | - | - | 400nm ~ 1100nm | 100μm Dia | - | 1nA | - | 0.95 A/W @ 1550nm | - | - | - | - | ||
![]() C30662EH-3 Excelitas Technologies | 640 |
| - | Through Hole | TO-18 small | C30662 | - | - | - | - | Excelitas Technologies | - | - | - | Box | - | - | - | Active | - | - | - | -20°C ~ 70°C | - | C30662 | Avalanche | - | - | 70 V | - | 1550nm | - | - | 1100nm ~ 1700nm | 200μm | - | - | - | - | - | - | - | - |