- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Subcategory | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Product Type | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A2628 OSRAM | In Stock | - | - | - | DIL-SMT-3 | - | - | 60 deg | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | 20 V | - | - | - | - | - | - | - | - | 5 ns | - | - | 850 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | ||
![]() Q65110A1209 OSRAM | In Stock | - | - | - | DIL-SMT-2 | - | - | 60 deg | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | 32 V | - | - | - | - | - | - | - | - | 20 ns | - | - | 850 nm | 2 nA | - | - | PIN Photodiodes | - | - | - | - | ||
![]() Q62702P0930 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0060 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A4786 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A6727 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3001341-F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-S4K33C0125B Broadcom | In Stock | - | - | Surface Mount | 12-WFBGA, CSPBGA | - | - | - | - | - | Broadcom Limited | - | - | Bulk | Obsolete | - | - | -40°C ~ 60°C | - | AFBR | - | Avalanche | - | - | 30.25 V | - | - | 430nm | - | - | - | 9mm² | - | - | - | - | - | ||
![]() 10-05-005-AX Advanced Photonix | In Stock | - | - | - | - | Advanced Photonix | 50 | - | Advanced Photonix | - | - | - | - | - | - | Details | - | - | Tray | - | Optical Detectors and Sensors | - | - | - | - | - | Photodiodes | - | - | - | - | - | - | - | - | - | Photodiodes | ||
![]() Q65110A9911 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A3986 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A1202 OSRAM | In Stock | - | - | - | SMR-2 | - | - | 15 deg | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | 50 V | - | - | - | - | - | - | - | - | 5 ns | - | - | 900 nm | 100 pA | - | - | PIN Photodiodes | - | - | - | - | ||
![]() Q65110A2701 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q62702P0073 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2672 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 250V OSRAM | 5320 | - | - | Through Hole | Radial - 2 Leads | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-632-005 Lumex | 30 |
| - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | Bulk | Active | - | - | -55°C ~ 100°C | - | - | - | - | - | 20ns | 60 V | - | - | 632nm | - | - | - | 15.8mm² | - | 4nA | Red | 0.4 A/W @ 632nm | - | ||
![]() MTSM2601SMF2-150 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 26 nA | - | - | PIN Photodiodes | - | - | - | - | ||
![]() MTSM1346SMF1-100 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | 600 nm to 1750 nm | 2 nA | - | - | PIN Photodiodes | - | - | - | - | ||
![]() MTPD2601SL-100 Marktech Optoelectronics | In Stock | - | - | - | TO-46-2 | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 nm to 2600 nm | 140 uA | - | - | PIN Photodiodes | - | - | - | - |