- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case | Certificates | Dimensions | Front | Gross weight | LED diameter | LED lens | LED version | Max. off-state voltage | Mfr | Mounting | Optical power | Package | Photoreceiver features | Product Status | Reverse light current at 1klx | Turn-off time | Turn-on time | Type of photoelement | Wavelength of peak sensitivity | Operating temperature | Operating Temperature | Series | Diode Type | Viewing angle | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Wavelength | Dark current | Spectral Range | Active area | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD012-151-011 Advanced Photonix | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Advanced Photonix | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | 55° | 1.2ns | 40 V | - | - | 800nm ~ 1700nm | - | - | 100pA | - | 0.90 A/W @ 1310nm | ||
![]() 3001345-F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP 104 S R33 C1003 OSRAM | In Stock | - | - | Surface Mount | 2-SMD, Z-Bend | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -40°C ~ 100°C | - | PIN | - | 120° | 20ns | 20 V | 850nm | - | 400nm ~ 1100nm | - | 4.84mm² | 2nA | - | 0.62 A/W @ 850nm | ||
![]() QSD2030F Fairchild | 45370 | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | PIN | - | 40° | 5ns | 50 V | 880nm | - | 700nm ~ 1100nm | - | 1.55mm² | 10nA | - | - | ||
![]() PR5001 PREMA SEMICONDUCTOR | In Stock | - | - | - | - | - | - | 2.9x1.8mm | - | 0.038g | - | - | - | - | - | SMD | - | - | double | - | - | - | - | photodiode | - | - | - | - | - | - | - | - | - | 500...1000nm | - | - | 1.5mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 2240 ams OSRAM | 1318 | - | - | - | - | - | RoHS compliant | - | flat | 0.05g | - | transparent | - | 16V | - | SMD | 150mW | - | - | - | - | 90ns | 90ns | photodiode | 620nm | - | - | - | - | 60° | - | - | - | 400...690nm | 10nA | - | 7.02mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 2400 FAR ams OSRAM | 42017 |
| - | - | - | DIL | RoHS compliant | - | flat | 0.05g | - | black | reverse mount | 50V | - | SMD | 120mW | - | - | - | - | 5ns | 5ns | photodiode | 900nm | - | - | - | - | 60° | - | - | - | 750...1100nm | 5nA | - | 1mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 2711 ams OSRAM | In Stock | - | - | - | - | - | RoHS compliant | - | flat | 0.05g | - | black | - | 16V | - | SMD | - | - | - | - | - | 60ns | 60ns | photodiode | 580nm | - | - | - | - | 55° | - | - | - | 470...670nm | 5nA | - | 0.35mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 2704 ams OSRAM | 1066 | - | - | - | - | - | RoHS compliant | - | flat | 0.05g | - | transparent | - | 6V | - | SMD | - | - | - | - | - | 0.067µs | 47ns | photodiode | 900nm | - | - | - | - | 60° | - | - | - | 400...1100nm | 25nA | - | 1.51mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 2440 ams OSRAM | 1425 | - | - | - | - | DIL | RoHS compliant | - | flat | 0.05g | - | transparent | - | 16V | - | SMD | 150mW | - | - | - | - | 90ns | 90ns | photodiode | 620nm | - | - | - | - | 60° | - | - | - | 400...690nm | 10nA | - | 7.02mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 2711 A01 ams OSRAM | 2012 | - | - | - | - | - | RoHS compliant | - | flat | 0.05g | - | black | - | 16V | - | SMD | - | - | - | - | - | 60ns | 60ns | photodiode | 580nm | - | - | - | - | 55° | - | - | - | 470...670nm | 5nA | - | 0.35mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 2700 FA ams OSRAM | In Stock | - | - | - | - | - | RoHS compliant | - | flat | 0.05g | - | black | - | 16V | - | SMD | - | - | - | - | - | 0.12µs | 0.12µs | photodiode | 890nm | - | - | - | - | 70° | - | - | - | 700...1100nm | 5nA | - | 0.35mm<sup>2</sup> | - | - | - | - | ||
![]() VTD206H Excelitas | In Stock | - | - | - | - | - | RoHS compliant | - | - | 0.38g | - | - | - | - | - | THT | - | - | - | - | - | - | - | photodiode | 925nm | - | - | - | - | - | - | - | - | 750...1100nm | 30nA | - | 7.41mm<sup>2</sup> | - | - | - | - | ||
![]() BPW20RF VISHAY | In Stock |
| - | - | - | - | RoHS compliant | - | - | 0.84g | - | - | - | - | - | THT | - | - | - | - | 60µA | - | - | photodiode | 920nm | - | - | - | - | 100° | - | - | - | 550...1040nm | - | - | 7.5mm<sup>2</sup> | - | - | - | - | ||
![]() BPV10NF VISHAY | In Stock |
| - | - | - | - | RoHS compliant | - | - | 0.37g | 5mm | - | - | - | - | THT | - | - | - | - | - | - | - | PIN IR photodiode | 940nm | - | - | - | - | 40° | - | - | - | - | - | - | 0.78mm<sup>2</sup> | - | - | - | - | ||
![]() BPW24R VISHAY | 1 |
| - | - | - | - | RoHS compliant | - | - | 0.322g | - | - | - | - | - | THT | - | - | - | - | - | - | - | PIN IR photodiode | - | - | - | - | - | 24° | - | - | - | - | - | - | 0.78mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 203 ams OSRAM | 16826 |
| - | - | - | - | RoHS compliant | - | - | 0.31g | 5mm | transparent | - | 50V | - | THT | 150mW | - | - | - | - | 5ns | 5ns | PIN IR photodiode | 850nm | - | - | - | - | 20° | - | - | - | 400...1100nm | 1nA | - | 1mm<sup>2</sup> | - | - | - | - | ||
![]() BPW 34 FAS ams OSRAM | 68441 |
| - | - | - | DIL | RoHS compliant | - | - | 0.075g | - | black | - | 32V | - | SMD | 150mW | - | - | - | - | - | - | photodiode | 880nm | - | - | - | - | 60° | - | - | - | 730...1100nm | 2nA | - | 7.02mm<sup>2</sup> | - | - | - | - | ||
![]() SFH 203 P ams OSRAM | 3606 |
| - | - | - | 5mm | RoHS compliant | - | - | 0.248g | - | - | - | - | - | THT | 150mW | - | - | - | - | - | - | photodiode | - | - | - | - | - | 150° | - | - | - | 400...1100nm | - | - | 1mm<sup>2</sup> | - | - | - | - | ||
![]() VEMD2520X01 VISHAY | 30000 |
| - | - | - | Gull wing | RoHS compliant | 2.3x2.3x2.8mm | convex | 0.055g | 1.8mm | transparent | - | - | - | SMD | - | - | - | - | - | - | - | PIN photodiode | 900nm | -40...100°C | - | - | - | 15° | - | - | - | 350...1120nm | - | - | 0.23mm<sup>2</sup> | - | - | - | - |