- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Shape | Semiconductor Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Reach Compliance Code | Lead Length | Operating Supply Voltage | Configuration | Diode Type | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Wavelength - Peak | Reverse Breakdown Voltage | Reverse Voltage | Peak Wavelength | Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Reverse Breakdown Voltage-Min | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT03-003 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | -40°C~100°C | Bulk | - | 11 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 70ns | 50V | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 15mm2 | - | 1nA | Infrared (NIR) | - | 0.6 A/W @ 940nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BPW34B OSRAM Opto Semiconductors Inc. | 8500 | - | Datasheet | - | Tin | PCB, Through Hole | Through Hole | DIP | - | 2 | - | - | - | - | -40°C~85°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 150mW | - | - | - | - | - | PIN | 150mW | 120° | - | 100mA | 25ns | 32V | - | 25ns | 1.3V | 25 ns | 32V | - | 32V | - | 850 nm | 32V | 2nA | 350nm ~ 1100nm | 7.34mm2 | - | 2nA | - | - | - | - | - | 2.2mm | 4.5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() EAPDLP04SCAA3 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | CYLINDRICAL | - | - | -25°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SIDE VIEW | 8541.40.80.00 | - | 1 | - | - | - | SINGLE | PIN | - | - | - | - | 50ns | 32V | 4.8mm | - | - | - | 32V | - | - | - | - | - | 5nA | 840nm ~ 1100nm | - | YES | - | - | 0.018mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDST3227A0 Everlight Electronics Co Ltd | 35 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD Module | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | PIN | - | - | - | - | 10ns | 32V | - | - | - | - | 32V | - | - | - | - | - | 10nA | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ODA-6WB-100M Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | -25°C~100°C | Tray | 2015 | Hybrid | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 6mm2 | - | - | Blue/Green | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ODD-5WBISOL Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | ROUND | - | - | -55°C~100°C | Tray | 2013 | Visible | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | unknown | - | - | SINGLE | - | - | - | - | - | 10ns | 60V | 5mm | - | - | - | 60V | - | - | - | - | - | 1nA | 400nm ~ 1100nm | 5mm2 | - | - | Blue | - | 0.28 A/W @ 450nm | 25V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTB9413H Excelitas Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | 2-DIP Module | NO | 2 | - | - | Silicon | - | -20°C~75°C | - | 2009 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | 100° | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | 320nm ~ 1100nm | 1.6mm2 | - | 20pA Max | Blue | - | 0.09 A/W @ 365nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTAPD-07-007 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-LCC | - | - | - | - | - | - | -20°C~85°C | Strip | 2014 | - | - | yes | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 300ps | 200V | - | - | - | - | 200V | - | - | - | - | - | 500pA | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 50 A/W @ 800nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD101SC0SS Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | - | 2 | - | SQUARE | - | - | -25°C~85°C | Tube | 2001 | - | e0 | - | Obsolete | 2 (1 Year) | - | - | Tin/Lead (Sn/Pb) | - | - | HIGH SENSITIVITY | - | - | 1 | unknown | - | - | SINGLE | - | - | - | - | - | - | 5V | - | - | - | - | 5V | - | - | - | - | - | 1nA | - | - | YES | - | - | 0.00045mA | 0.55 A/W @ 780nm | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C201 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | Metal | - | - | 75V | -40°C~125°C | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72° | - | - | 13ns | 100V | - | 8ns | - | - | 100V | - | - | - | - | - | 500pA | 350nm ~ 1100nm | 3.23mm2 (x2) | - | - | Blue | - | - | - | 9.09mm | 4.26mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BP104FS OSRAM Opto Semiconductors Inc. | 1500 | - | Datasheet | - | - | PCB, Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | - | - | - | - | -40°C~100°C | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | - | - | - | - | 1.3V | - | PIN | 150mW | 120° | - | - | 20ns | 20V | - | 20ns | 1.3V | 20 ns | 20V | - | 20V | - | - | - | 2nA | 800nm ~ 1100nm | 4.84mm2 | - | 2nA | - | - | - | - | - | 1.2mm | 4.5mm | 4mm | - | - | Non-RoHS Compliant | - | ||
![]() OPF430 TT Electronics/Optek Technology | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-46 | - | 3 | - | - | - | - | -55°C~125°C | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | PIN | 200mW | 80° | - | - | - | 100V | - | 2ns | - | 2 ns | 100V | - | 100V | 100V | - | - | 100pA | 800nm ~ 900nm | - | - | 100pA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C30737LH-230-83A Excelitas Technologies | 43 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-CLCC | - | 6 | - | - | - | - | -20°C~60°C | Bulk | 2011 | C30737 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 200ps | 210V | - | - | - | - | - | - | - | - | - | - | - | 500nm ~ 1000nm | 230μm Dia | - | 2.5nA | - | - | 35 A/W @ 650nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SLD-70BG2A Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CLS15-22C/L213G/TR8 Everlight Electronics Co Ltd | 120000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 4 (72 Hours) | - | - | NOT SPECIFIED | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | - | - | - | 1.80mm2 | - | 2nA | Green | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VTP1232H Excelitas Technologies | 35 |
| Datasheet | 6 Weeks | - | - | Through Hole | Radial | NO | 2 | - | - | - | - | -40°C~100°C | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.60.50 | - | - | unknown | - | - | - | - | - | - | PIN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 2.33mm2 | - | 25nA | - | - | 0.60 A/W @ 920nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C615-2 Advanced Photonix | 88 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | 50V | -40°C~100°C | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | 75V | - | 150ns | - | - | 75V | - | - | - | - | - | 350nA | 350nm ~ 1100nm | 232.7mm2 | - | - | Red | - | - | - | - | 410μm | 25.4mm | 10.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HSDL-9001 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | QFN | - | 2 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 2A (4 Weeks) | SMD/SMT | EAR99 | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | - | - | - | - | - | 2ms | - | - | - | - | - | 15V | - | - | - | - | - | 5nA | - | 0.65mm2 | - | - | - | - | - | - | - | - | - | 2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SLSD-71N200 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Box with Wire Leads | - | 2 | - | - | - | - | -40°C~105°C | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 130mm | - | - | - | - | 120° | - | - | - | 20V | - | - | - | - | - | 930 nm | - | - | - | - | 3.3μA | 400nm ~ 1100nm | - | - | - | - | - | 0.55 A/W @ 940nm | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MTAPD-07-015 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-LCC | - | - | - | - | - | - | -20°C~85°C | Strip | 2014 | - | - | yes | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 600ps | 200V | - | - | - | - | 200V | - | - | - | - | - | 400pA | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 55 A/W @ 905nm | - | - | - | - | - | - | - | RoHS Compliant | - |