- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Shape | Semiconductor Material | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Number of Functions | Reach Compliance Code | Lead Length | Configuration | Diode Type | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Peak Wavelength | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTAPD-07-012 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-LCC | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Strip | 2014 | - | yes | Active | 5A (24 Hours) | - | - | - | - | - | - | - | Avalanche | - | - | 600ps | 200V | - | 200V | - | - | 200pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | 55 A/W @ 905nm | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C203 Advanced Photonix | 35 | - | Datasheet | 14 Weeks | - | Through Hole | TO-5 Variant, 4 Leads, Lens Top Metal Can | - | - | Metal | - | - | 75V | - | - | - | - | - | - | -40°C~125°C | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 70° | - | 13ns | 100V | 7ns | 100V | - | - | 500pA | 350nm ~ 1100nm | 1.69mm2 (x4) | - | - | Blue | - | 9.09mm | 4.26mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C109 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 38.1mm | - | PIN | 79° | - | - | 75V | 13ns | 75V | - | - | 5nA | 350nm ~ 1100nm | 43mm2 | - | - | Blue | 0.17 A/W @ 450nm | 14.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MTD3010N Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | 16° | - | - | 30V | - | 30V | - | - | 10nA | 400nm ~ 1100nm | - | - | - | Infrared (NIR)/Red | 0.2 A/W @ 450nm | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C140 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Ceramic | - | - | 75V | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 40mm | - | PIN | 120° | - | 13ns | - | 18ns | 75V | - | - | 10nA | 350nm ~ 1100nm | 29.03mm2 | - | 10nA | Blue | 0.18 A/W @ 450nm | 10.9mm | 2.92mm | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V113 Advanced Photonix | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial | - | - | Ceramic | - | - | 50V | - | - | - | - | - | - | -40°C~90°C | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | 120° | - | 13ns | 75V | 750ns | 75V | - | - | 300pA | 350nm ~ 1100nm | 8.24mm2 | - | - | Blue | 0.17 A/W @ 450nm | 6.73mm | 3.5mm | - | - | Non-RoHS Compliant | - | ||
![]() BPW83L Vishay | In Stock | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | TEMIC SEMICONDUCTORS | Temic Semiconductors | BPW83L | PLASTIC, 2 PIN | Transferred | 5.61 | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | SINGLE | - | - | PIN PHOTODIODE | - | - | - | - | 870 nm | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | ||
![]() OPR5011T TT Electronics/Optek Technology | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | - | - | Active | 4 (72 Hours) | 100°C | -40°C | - | - | - | - | - | - | - | - | 1μs | - | - | - | - | - | - | - | 0.50mm2 (x6) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-V617-2 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | - | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | - | 15V | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 25V | 2.5μs | 25V | - | - | 35nA | 350nm ~ 1100nm | 62.91mm2 | - | - | Red | - | - | 5.08mm | 15.2mm | - | Non-RoHS Compliant | - | ||
![]() UVG5S Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tray | 2015 | UVG | - | Active | 1 (Unlimited) | 80°C | -20°C | - | - | - | - | - | - | 45° | - | 1μs | - | - | - | - | - | 1nA | 250nm ~ 1100nm | 5mm2 | - | 1nA | - | 0.115 A/W @ 254nm | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C122 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | - | - | 75V | 13ns | 75V | - | - | 500pA | 350nm ~ 1100nm | 0.109mm2 | - | - | Blue | 0.17 A/W @ 450nm | - | - | 580μm | 580μm | RoHS Compliant | Lead Free | ||
![]() ODD-1WB Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2013 | Visible | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | - | 8ns | 60V | - | 60V | - | - | 200pA | 400nm ~ 1100nm | 1mm2 | - | - | Blue | 0.28 A/W @ 450nm | - | - | - | - | RoHS Compliant | - | ||
![]() ODD-42WB Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tray | 2013 | Visible | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | - | 30ns | 60V | - | 60V | - | - | 11nA | 400nm ~ 1100nm | 42mm2 | - | - | Blue | 0.4 A/W @ 632nm | - | - | - | - | RoHS Compliant | - | ||
![]() MTPD1346D-080 Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | 1346 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | unknown | - | - | PIN | - | - | - | - | - | 5V | - | - | - | 800nm ~ 1750nm | 1.00mm Dia | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTPD4400D-1.4 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | 50° | - | - | 5V | - | - | - | - | - | 190nm ~ 570nm | - | - | 10pA | - | 0.13 A/W @ 440nm | - | - | - | - | RoHS Compliant | - | ||
![]() MTAPD-06-011 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | Avalanche | - | - | 600ps | 120V | - | - | - | - | - | 400nm ~ 1100nm | 230μm Dia | - | 200pA | - | 55 A/W @ 800nm | - | - | - | - | RoHS Compliant | - | ||
![]() RL2048PAG-021 Excelitas Technologies | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Module | - | 20 | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 200nm ~ 1000nm | 14.0μm H x 14.0μm W (X2048) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BP 104 FAS-Z OSRAM Opto Semiconductors Inc. | 1500 |
| - | 14 Weeks | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | PIN | 120° | - | 20ns | 20V | - | - | - | - | - | 730nm ~ 1100nm | 4.84mm2 | - | 2nA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTAPD-07-001 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-LCC | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Strip | 2014 | - | yes | Active | 5A (24 Hours) | - | - | - | - | - | - | - | Avalanche | - | - | 300ps | 200V | - | 200V | - | - | 400pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | 50 A/W @ 800nm | - | - | - | - | RoHS Compliant | - | ||
![]() VTP1112H Excelitas Technologies | 1642 |
| - | 6 Weeks | - | Through Hole | Radial, Lensed Metal Can, TO-46-2 | NO | 2 | - | - | Silicon | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | 8541.40.60.50 | - | unknown | - | - | - | 30° | PIN PHOTODIODE | - | 40V | - | - | - | 7nA | - | 400nm ~ 1150nm | 1.60mm2 | - | 100pA | - | - | - | - | - | - | RoHS Compliant | - |