- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Semiconductor Material | Breakdown Voltage / V | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Reach Compliance Code | Lead Length | Operating Supply Voltage | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Wavelength | Peak Wavelength | Dark Current-Max | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C607-2 Advanced Photonix | 115 |
| Datasheet | 14 Weeks | - | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | 100V | - | -40°C~100°C | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 31.8mm | - | - | - | - | 75V | 25ns | 75V | - | - | - | 15nA | 350nm ~ 1100nm | 14.5mm2 | - | Red | - | 410μm | 10.1mm | 2.46mm | - | Non-RoHS Compliant | - | ||
![]() ODD-15WB Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | -55°C~100°C | Tray | - | Visible | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | 20ns | 60V | - | 60V | - | - | - | 4nA | 400nm ~ 1100nm | 15mm2 | - | Blue | 0.28 A/W @ 450nm | - | - | - | - | RoHS Compliant | - | ||
![]() MTPD3650D-1.4 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | -40°C~70°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50° | - | 5V | - | 5V | - | - | - | 5pA | 245nm ~ 400nm | - | - | - | 0.07 A/W @ 365nm | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C109 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2005 | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SD100-13-23-222 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | - | yes | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C609-3 Luna Optoelectronics | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SLSD-71N700 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BPW 34 FSR-Z OSRAM Opto Semiconductors Inc. | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | PIN | 120° | 20ns | 16V | - | - | - | - | - | - | 780nm ~ 1100nm | 7mm2 | 2nA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTPD1346D-100 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-3 Lens Top Metal Can | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | 1346 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PIN - Single | - | - | 5V | - | 5V | - | - | - | 200nA | 800nm ~ 1750nm | 1.00mm Dia | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C30724PH Excelitas Technologies | 91 |
| Datasheet | 12 Weeks | - | Through Hole | TO-18-2 Metal Can | NO | 2 | Silicon | - | - | -20°C~60°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | 8541.40.60.50 | - | unknown | - | - | Avalanche | - | 5ns | 350V | - | - | - | - | 40nA | - | 400nm ~ 1100nm | 0.50mm Dia | 20nA | - | 8.5 A/W @ 920nm | - | - | - | - | RoHS Compliant | - | ||
![]() AXUV20ELG Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | -10°C~40°C | Bulk | - | AXUV | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | 200ns | - | - | - | - | - | - | - | - | 3mm2 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AXUV576C Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | -10°C~40°C | Tray | 2015 | AXUV | - | Active | 1 (Unlimited) | 40°C | -10°C | - | - | - | - | - | - | - | - | 10V | - | 10V | - | - | - | - | - | 576.5mm2 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KLI-8023-DAA-ED-AA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | CDIP | - | - | - | - | - | 0°C~70°C | - | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 15.5V | - | - | - | - | - | 15V | - | - | - | 2 fA | - | 0.648mm2 (x3) | 0.002pA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() SFH 2332 OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | PIN | 34° | 1.8ns | 15V | - | - | - | - | - | - | 350nm ~ 1050nm | 0.36mm2 | 50pA | - | 0.54 A/W @ 780nm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTAPD-06-016 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-3 Metal Can | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Avalanche | - | 600ps | 160V | - | 160V | - | - | - | 400pA | 400nm ~ 1100nm | 0.2mm2 | - | - | 55 A/W @ 800nm | - | - | - | - | RoHS Compliant | - | ||
![]() KLI-2113-DAA-ED-AA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | CDIP | - | - | - | - | - | 0°C~70°C | - | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 12.5V | - | - | - | - | - | 12V | - | - | - | 20 fA | - | 14.0μm H x 14.0μm W (X3) | 0.02pA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() KLI-2104-DAA-EB-AA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 32 | - | - | - | 0°C~70°C | - | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 12.5V | - | - | - | - | - | 12V | - | - | - | 220 fA | - | 14μm H x 14μm W (X3) | 0.22pA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() KLI-4104-DAA-CP-AA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | CDIP | - | - | - | - | - | 0°C~70°C | - | 2001 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 15.5V | - | - | - | - | - | 15V | - | - | - | 7 fA | - | 10μm H x 10μm W (X3) | 0.007pA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BPX 48 OSRAM Opto Semiconductors Inc. | 5733 | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~80°C | Bulk | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | 120° | 500ns | 10V | - | - | - | - | - | - | 400nm ~ 1150nm | 1.54mm2 | 10nA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BP104 TEMIC | In Stock | - | - | - | PCB, Through Hole | - | - | - | 2 | - | 60 V | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 70 pF | - | - | - | - | - | - | - | - | - | 950 nm | 950 nm | - | - | - | - | - | - | - | 2 mm | 4.65 mm | 4.3 mm | - | - | Lead Free |