- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | Breakdown Voltage / V | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Functions | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Diode Type | Power Dissipation | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Peak Wavelength | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Reverse Breakdown Voltage-Min | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLSD-71N200 Silonex | In Stock | - | - | - | - | - | - | 2 | - | - | 20 V | Compliant | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | 130 mm | - | - | - | - | - | - | - | - | - | 20 V | - | - | 930 nm | 930 nm | - | 3.3 µA | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() PDI-V108-F Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | - | -40°C~80°C | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PIN | - | 55° | 800ns | 100V | - | - | - | 100V | - | - | - | - | - | 300pA | 700nm ~ 1100nm | 31mm2 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MTAPD-06-009 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | Avalanche | - | - | 600ps | 120V | - | - | - | 120V | - | - | - | - | - | 200pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | - | 55 A/W @ 800nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTAPD-06-007 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-3 Metal Can | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | Avalanche | - | - | 300ps | 120V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 0.2mm2 | - | 50pA | - | - | 50 A/W @ 800nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTAPD-07-014 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-LCC | - | - | - | - | - | - | -20°C~85°C | Strip | 2014 | - | - | yes | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 600ps | 200V | - | - | - | 200V | - | - | - | - | - | 400pA | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 55 A/W @ 905nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTAPD-06-003 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-3 Metal Can | - | - | - | - | - | - | -20°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | Avalanche | - | - | 300ps | 120V | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 230μm Dia | - | 50pA | - | - | 50 A/W @ 800nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTD1114M3B Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | 130° | 2μs | 20V | - | - | - | 20V | - | - | - | - | - | 500pA | 400nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTAPD-07-013 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-LCC | - | - | - | - | - | - | -20°C~85°C | Strip | 2014 | - | - | yes | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 600ps | 200V | - | - | - | 200V | - | - | - | - | - | 400pA | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 55 A/W @ 905nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() QSE973RCE3R0 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-92 | 2 | 276.3mg | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | 150mW | - | - | - | - | 50ns | 50 ns | - | 32V | 32V | - | - | - | 30nA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PD3122FE000F Sharp Microelectronics | 2119 |
| - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 5 μs | - | - | 5μs | - | 30V | - | - | - | - | - | 2nA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C152SM Advanced Photonix | 33324 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 100V | - | - | -40°C~80°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | 80°C | -40°C | - | - | 3216 | 1206 | - | - | PIN | - | 120° | 50ns | 50V | - | 50ns | - | 50V | - | - | - | - | - | 2nA | 400nm ~ 1100nm | 1.66mm2 | - | 2nA | Blue | - | - | - | 1.1mm | 3.2mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() ODD-12WB Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2015 | Visible | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | - | - | - | - | - | 15ns | 60V | - | - | - | 60V | - | - | - | - | - | 3nA | 400nm ~ 1100nm | 12mm2 | - | - | Blue | - | 0.4 A/W @ 632nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MICROFC-10020-SMT-TR1 ON Semiconductor | 26 | - | Datasheet | 4 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | - | - | C-SERIES SIPM | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 300ps | 24.7V | - | - | - | - | - | - | - | - | - | - | 300nm ~ 950nm | 1mm2 | - | 5nA | Blue | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICROFJ-40035-TSV-TR1 ON Semiconductor | 33 | - | Datasheet | 4 Weeks | - | Surface Mount | 14-WBGA | - | - | SQUARE | - | - | - | -40°C~85°C | - | - | J-SERIES SIPM | - | yes | Active | 4 (72 Hours) | - | - | - | 1 | - | - | - | - | COMPLEX | Avalanche | - | - | 110ps | 24.7V | 3.93mm | - | - | - | - | - | - | - | 4000nA | - | 200nm ~ 900nm | 15.45mm2 | NO | 3μA | - | - | - | 24.2V | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPF432 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Panel, Through Hole | Through Hole | TO-46-3 | 3 | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | - | - | - | PIN | 200mW | - | - | 100V | - | 2ns | 2 ns | 100V | 100V | 100V | - | - | - | 100pA | 500nm ~ 1100nm | - | - | 100pA | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MICROFJ-30020-TSV-TR1 ON Semiconductor | 2267 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-WBGA | - | - | SQUARE | - | - | - | -40°C~85°C | - | - | J-SERIES SIPM | - | yes | Active | 4 (72 Hours) | - | - | - | 1 | - | - | - | - | COMPLEX | Avalanche | - | - | 160ps | 24.7V | 3.07mm | - | - | - | - | - | - | - | 720nA | - | 200nm ~ 900nm | 9.43mm2 | NO | 450nA | - | - | - | 24.2V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICROFC-10010-SMT-TR1 ON Semiconductor | 44 |
| Datasheet | 4 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Industrial grade | -40°C~85°C | - | - | C-SERIES SIPM | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 300ps | 24.7V | - | - | - | - | - | - | - | - | - | - | 300nm ~ 950nm | 1mm2 | - | 1nA | Blue | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICROFC-60035-SMT-TR1 ON Semiconductor | 132 | - | Datasheet | 4 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Industrial grade | -40°C~85°C | - | - | C-SERIES SIPM | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 1ns | 24.7V | - | - | - | - | - | - | - | - | - | - | 300nm ~ 950nm | 36mm2 | - | 618nA | Blue | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QSE973 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | RECTANGULAR | - | - | - | -40°C~85°C | Bulk | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | 1 | - | - | - | - | SINGLE | PIN | - | 90° | 50ns | 32V | 6.6mm | - | - | - | - | - | 930nm | - | 30nA | - | - | - | YES | 30nA | - | 0.03mA | - | 32V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICROFC-30050-SMT-TR1 ON Semiconductor | 2564 |
| Datasheet | 4 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Industrial grade | -40°C~85°C | - | - | C-SERIES SIPM | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 600ps | 24.7V | - | - | - | - | - | - | - | - | - | - | 300nm ~ 950nm | 9mm2 | - | 319nA | Blue | - | - | - | - | - | - | - | ROHS3 Compliant | - |