- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Semiconductor Material | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Fall Time | Half Intensity Angle Degrees | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Noise Equivalent Power - NEP | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Photocurrent | Product Status | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Current Rating | Body Length or Diameter | Lead Length | Operating Supply Voltage | Fall Time-Max | Polarity | Number of Channels | Diode Type | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Product Type | Power Consumption | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Max Input Current | Fiber Type | Peak Wavelength | Reverse Voltage (DC) | Dark Current-Max | Fiber Optic Device Type | Dark Current | Operating Wavelength-Nom | Spectral Range | Active Area | Product | Response Time-Max | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Supply Current | Product Category | Spectral Width | Responsivity | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C30662ECERH-1 Excelitas Technologies | 529 |
| - | - | - | Surface Mount | 2-SMD | - | - | - | - | - | C30662 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | C30662 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | - | 70 V | - | - | - | - | - | - | - | - | 1550nm | - | - | - | - | - | - | - | - | 1100nm ~ 1700nm | 200μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD800-8-S1 First Sensor | In Stock | - | - | - | - | - | TO-52-S1 | - | - | - | - | - | - | First Sensor | - | 10 | - | 64 deg | - | First Sensor | - | + 85 C | - | - 40 C | Through Hole | 1E-14 W/sqrt Hz | - | - | - | 3004624 / 500947 / 06-017 | - | 100 mW | 2 uA | - | - | Details | - | 100 V | - | Bulk | - | APD Series 8 | - | - | Silicon Avalanche Photodiode | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 ns | - | - | - | Photodiodes | - | - | - | - | - | - | 410 nm | - | - | - | 1 nA | - | - | - | Avalanche Photodiodes | - | - | - | - | - | Photodiodes | - | 25 A/W | 5.2 mm | 5.4 mm | 5.4 mm | - | - | - | - | - | ||
![]() C30807EH Excelitas Technologies | In Stock | - | - | - | - | Through Hole | TO-18-2 Metal Can | NO | THROUGH HOLE MOUNT | - | - | Silicon | C30807 | - | - | - | - | - | EXCELITAS TECHNOLOGIES CORP | Excelitas Technologies Corporation | C30807EH | - | Excelitas Technologies | - | - | - | - | - | Box | - | Active | - | - | Active | 5.59 | - | Yes | - | -40°C ~ 80°C | - | - | C30807 | - | - | - | - | - | - | - | Photo Diodes | - | - | - | unknown | - | - | - | - | - | - | - | PIN | - | - | PIN PHOTODIODE | 5ns | 100 V | - | - | - | - | - | - | - | - | 900nm | - | - | - | - | 10 nA | - | - | - | 400nm ~ 1100nm | 0.8mm2 | - | 5e-9 s | 10nA | - | 0.6 A/W @ 900nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFD-100H Excelitas Technologies | In Stock | - | - | - | - | Through Hole | TO-5 | - | - | - | - | - | FFD-100 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | 3.5ns | 125 V | - | - | - | - | - | - | - | - | 850nm | - | - | - | - | - | - | - | - | 400nm ~ 1150nm | 5.1mm2 | - | - | 5nA | - | 0.6 A/W @ 850nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C30902EH-2 Excelitas Technologies | 5 |
| - | - | - | Through Hole | TO-18 | - | - | - | - | - | C30902 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | -40°C ~ 70°C | - | - | C30902 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 500ps | 225 V | - | - | - | - | - | - | - | - | 900nm | - | - | - | - | - | - | - | - | 400nm ~ 1000nm | 0.2mm2 | - | - | 15nA | - | 60 A/W @ 900nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH756V Infineon Technologies | 12322 |
| Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.1V | - | - | 5.5mm | - | - | 100ns | - | 1 | - | - | - | - | - | - | 100ns | - | - | - | - | - | - | - | - | - | POF | - | - | - | LED EMITTER | - | 660 nm | - | - | - | - | - | - | - | 2mA | - | 25 nm | - | - | - | - | 9mm | - | - | ROHS3 Compliant | - | ||
![]() SD5421-002 Honeywell Sensing and Productivity Solutions | 7000 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | TO-46 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | 150mW | - | - | 40A | - | - | - | - | NPN | - | PIN | 150mW | 18° | - | 15ns | 75V | 15ns | - | 15 ns | 75V | - | 150mW | - | - | - | - | - | - | 75V | - | - | 20nA | - | - | - | - | - | 20nA | - | - | - | - | - | - | 6.27mm | 5.56mm | 5.56mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() EAPDSZ4439A4 Everlight Electronics Co Ltd | 23 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | Active | 3 (168 Hours) | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | 32V | - | - | - | 32V | - | - | - | - | - | - | - | - | - | - | - | 5nA | - | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPF472 TT Electronics/Optek Technology | 51 |
| Datasheet | 12 Weeks | Panel, Through Hole | Through Hole | TO-46-3 | - | - | 3 | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 3pF | - | - | - | - | - | - | - | - | 5V | - | - | - | PIN | 200mW | - | - | 20ns | 100V | 6ns | - | 6 ns | 100V | - | - | 100V | 100V | - | - | - | 880 nm | - | - | - | 100pA | - | 500nm ~ 1100nm | - | - | - | 100pA | - | - | - | - | - | - | 20.32mm | 12.7mm | 10.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BPW 21 OSRAM Opto Semiconductors Inc. | 8500 |
| Datasheet | 14 Weeks | - | Through Hole | TO-39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tube | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110° | - | 1.5μs | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350nm ~ 820nm | 7.45mm2 | - | - | 2nA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OP999 TT Electronics/Optek Technology | 1989 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | 2 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 1997 | - | Active | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | 60V | 100mW | - | - | - | - | 19.1mm | - | - | - | 1 | PIN | 100mW | 40° | - | 5ns | 60V | 5ns | 1.2V | 5 ns | 60V | - | - | - | 60V | - | 1mA | - | 890 nm | - | - | - | 1nA | - | 500nm ~ 1100nm | - | - | - | 1nA | - | - | - | - | - | - | 8.89mm | 6.22mm | 6.22mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SD197-23-21-041 Advanced Photonix | In Stock | - | - | - | Through Hole | - | TO-8 | - | - | - | - | - | - | - | - | 40 | 13 ns | - | - | - | - | + 125 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | 50 V | - | Blister Pack | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 ° | - | 13 ns | - | 190 ns | - | - | 50 V | - | - | - | - | 660 nm | - | - | 1100 nm | - | - | - | 1.4 nA | - | - | - | Photodiodes | - | - | - | - | - | - | - | 0.55 A/W | - | - | - | - | - | - | - | Lead Free | ||
![]() SD100-13-23-222 Advanced Photonix | In Stock | - | - | - | Through Hole | - | TO-5 | - | - | - | - | - | - | - | - | 40 | 13 ns | - | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | 50 V | - | Blister Pack | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 90 ° | - | 13 ns | - | 190 ns | - | - | 75 V | - | - | - | - | 950 nm | - | - | 1100 nm | - | - | - | 1 nA | - | - | - | PIN Photodiodes | - | - | - | - | - | - | - | 0.18 A/W | - | - | - | - | - | - | - | Lead Free | ||
![]() LLAM-1060-R8BH Excelitas Technologies | 859 |
| - | - | - | Through Hole | TO-8 Style, 12 Leads | - | - | - | - | - | LLAM-1060 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | -40°C ~ 70°C | - | - | LLAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 150ns | - | - | - | - | - | - | - | - | - | 1064nm | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 0.5mm2 | - | - | - | - | 370 KV/W @ 900nm, 200 KV/W @ 1064nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC1-6-TO52-S1 First Sensor | In Stock | - | - | - | - | - | TO-52-S1 | - | - | - | - | - | - | First Sensor | - | 25 | - | 104 deg | - | First Sensor | - | + 100 C | - | - 40 C | Through Hole | 0.65E-14 W/sqrt Hz | - | - | - | 500151 | - | - | 10 uA | - | - | Details | - | 50 V | - | Bulk | - | PIN Series 6 | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | Photodiodes | - | - | - | - | - | - | 850 nm | - | - | - | 0.05 nA | - | - | - | PIN Photodiodes | - | - | - | - | - | Photodiodes | - | 0.64 A/W | 3.6 mm | 5.4 mm | 5.4 mm | - | - | - | - | - | ||
![]() LLAM-900-R5BH Excelitas Technologies | 741 |
| - | - | - | Through Hole | TO-8 Style, 12 Leads | - | - | - | - | - | LLAM-900 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | -40°C ~ 70°C | - | - | LLAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 150ns | - | - | - | - | - | - | - | - | - | 900nm | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 460 KV/W @ 830nm, 400 KV/W @ 900nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLAM-1550-R2AH Excelitas Technologies | 817 |
| - | - | - | Through Hole | TO-8 Style, 12 Leads | - | - | - | - | - | LLAM-1550 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | -40°C ~ 70°C | - | - | LLAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 150ns | - | - | - | - | - | - | - | - | - | 1550nm | - | - | - | - | - | - | - | - | 1100nm ~ 1700nm | 0.03mm2 | - | - | - | - | 300 KV/W @ 1300nm, 340 KV/W @ 1550nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C30659-1550-R2AH Excelitas Technologies | 571 |
| - | - | - | Through Hole | TO-8 Style, 12 Leads | - | - | - | - | - | C30659 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | -40°C ~ 70°C | - | - | C30659 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | - | 150ns | - | - | - | - | - | - | - | - | - | 1550nm | - | - | - | - | - | - | - | - | 1100nm ~ 1700nm | 0.03mm2 | - | - | - | - | 300 KV/W @ 1300nm, 340 KV/W @ 1550nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH 205 F OSRAM Opto Semiconductors Inc. | 35000 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 120° | - | 20ns | 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800nm ~ 1100nm | 7.02mm2 | - | - | 2nA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD100MF0MP1 Sharp Microelectronics | 6599 | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 1999 | - | Obsolete | 2 (1 Year) | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mW | 40° | - | 10ns | 20V | 10ns | - | 10 ns | 20V | - | - | 20V | - | - | - | - | - | - | - | - | 10nA | - | 680nm ~ 1100nm | - | - | - | 10nA | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |