- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Samacsys Description | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Subcategory | Reach Compliance Code | Lead Length | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Product Type | Reverse Voltage | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Responsivity | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C605-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 20ns | 75V | - | 75V | - | - | - | 10nA | 350nm ~ 1100nm | 10.84mm2 | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BS100C Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2006 | - | Obsolete | 1 (Unlimited) | 60°C | -20°C | - | - | - | - | - | - | 10V | - | 10V | - | - | - | 3pA | 500nm ~ 600nm | 1.55mm2 | - | 3pA | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C614-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 125ns | 75V | - | 75V | - | - | - | 250nA | 350nm ~ 1100nm | 177.9mm2 | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C617-3 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 40ns | 75V | - | 75V | - | - | - | 65nA | 350nm ~ 1100nm | 62.91mm2 | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C615-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150ns | 75V | - | 75V | - | - | - | 350nA | 350nm ~ 1100nm | 232.7mm2 | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C503-ST Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PIN | - | 5ns | 100V | - | 100V | - | - | - | 65pA | 350nm ~ 1100nm | 2.03mm2 | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS100B-7-CERPINE First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | 500 ns | - | - | 50 V | - | 5 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1100-9-TO52-S1 First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD1100-9-TO52-S1 | - | - | - | - | Contact Manufacturer | 5.14 | - | Circular active area APD chip withnNIR enhanced sensitivity. Metal canntype hermetic TO52 package withnclear glass window. | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1900-8-TO5I First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD1900-8-TO5I | - | - | - | - | Contact Manufacturer | 5.6 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDV-C173SM Advanced Photonix | 35 |
| - | 14 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tape & Reel (TR) | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | PIN | 130° | - | 60V | 20ns | 60V | - | - | - | 4nA | 600nm ~ 1050nm | 7.67mm2 | - | - | Blue | - | - | - | - | - | 5mm | 4mm | RoHS Compliant | - | ||
![]() HELIX-954-200 Excelitas Technologies | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C~60°C | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | Avalanche | - | 1.5ns | - | - | - | - | - | - | - | 400nm ~ 1100nm | 0.50mm2 | - | - | - | 650 A/W @ 900nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDV-V419 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | Ceramic | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5mm | PIN | - | - | 10V | 500ns | 10V | - | - | - | 75pA | 320nm ~ 730nm | 1.55mm2 | - | - | - | - | - | - | 6mm | 1.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C617-1 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 40ns | 75V | - | 75V | - | - | - | 65nA | 350nm ~ 1100nm | 62.91mm2 | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C137 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PIN | 40° | 10ns | 50V | - | 50V | - | - | - | 2nA | 400nm ~ 1100nm | 0.74mm2 | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-C207 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PIN | 49° | 100ns | 100V | - | 100V | - | - | - | 1nA | 350nm ~ 1100nm | 0.33mm2 (x4) | - | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDU-S102 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 89° | 50ns | 20V | - | 20V | - | - | - | 10pA | 200nm ~ 400nm | 1mm2 | - | - | - | 0.14 A/W @ 280nm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-708 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PIN | - | 3ns | 300V | - | 300V | - | - | - | 2nA | 400nm ~ 1100nm | 0.8mm2 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDU-C114 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PIN | 63° | 65ns | 30V | - | 30V | - | - | - | 3nA | 190nm ~ 1100nm | 17.74mm2 | - | - | - | 0.18 A/W @ 254nm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() QSD2030FA4R0 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PIN | 40° | 5ns | 50V | - | - | - | - | - | - | 700nm ~ 1100nm | 1.55mm2 | - | 10nA | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1500-TO5I First Sensor | In Stock | - | - | - | - | - | TO-5i | - | First Sensor | - | 5 | - | First Sensor | - | + 100 C | - 40 C | Through Hole | AD1500-9 3001215 / 501208 | - | - | Details | - | 160 V | - | - | - | APD Series 9 | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | 2 ns | - | Photodiodes | - | 905 nm | 2 nA | - | - | Avalanche Photodiodes | - | - | - | Photodiodes | 58 A/W | - | 4.1 mm | 9.2 mm | 9.2 mm | - | - |