- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Color - Enhanced | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-V140 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~90°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 925ns | 75V | 75V | 2nA | 350nm ~ 1100nm | 29.02mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V216 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 50ns | 50V | 50V | 1nA | 350nm ~ 1100nm | 2.31mm2 (x16) | Blue | Non-RoHS Compliant | ||
![]() PDB-V610-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 1.2μs | 25V | 25V | 20nA | 350nm ~ 1100nm | 29.5mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C204 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 94° | 5ns | 100V | 100V | 2.5nA | 320nm ~ 1100nm | 7.75mm2 (x4) | Blue | Non-RoHS Compliant | ||
![]() PDB-V216C Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 50ns | 50V | 50V | 1nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | Non-RoHS Compliant | ||
![]() PDB-V119-L Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 20° | 750ns | 75V | 75V | 10pA | 350nm ~ 1100nm | 7.95mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V611-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 1.8μs | 25V | 25V | 30nA | 350nm ~ 1100nm | 52mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V112 Advanced Photonix | In Stock | - | Datasheet | - | Connector | Module | -10°C~60°C | - | - | Obsolete | 1 (Unlimited) | - | 104° | 2μs | 75V | 75V | 200nA | 350nm ~ 1100nm | 100mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C216C Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 15ns | 50V | 50V | 5nA | 350nm ~ 1100nm | 2.31mm2 (x16) | Blue | Non-RoHS Compliant | ||
![]() PDB-C119-LC Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 102° | 50ns | 100V | 100V | 5nA | 350nm ~ 1100nm | 7.95mm2 | Blue | Non-RoHS Compliant | ||
![]() PDI-C106-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~80°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | 55° | 18ns | 100V | 100V | 2nA | 700nm ~ 1100nm | 10mm2 | - | Non-RoHS Compliant | ||
![]() PDB-C166 Advanced Photonix | In Stock | - | Datasheet | Surface Mount | Surface Mount | Metallized Ceramic | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 15ns | 100V | 100V | 1nA | 350nm ~ 1100nm | 4.41mm2 | - | Non-RoHS Compliant | ||
![]() PDB-C108 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 69° | 20ns | 100V | 100V | 5nA | 350nm ~ 1100nm | 31mm2 | Blue | Non-RoHS Compliant | ||
![]() PDI-V114-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 63° | 900ns | 100V | 100V | 335pA | 700nm ~ 1100nm | 17.74mm2 | - | Non-RoHS Compliant | ||
![]() PDB-V616-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 1.8μs | 25V | 25V | 35nA | 350nm ~ 1100nm | 51.61mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C112 Advanced Photonix | In Stock | - | Datasheet | - | Connector | Module | -10°C~60°C | - | - | Obsolete | 1 (Unlimited) | - | 104° | 25ns | 100V | 100V | 10nA | 350nm ~ 1100nm | 100mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V604-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 500ns | 75V | 75V | 12nA | 350nm ~ 1100nm | 4.34mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V601-2 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 300ns | 25V | 25V | 3nA | 350nm ~ 1100nm | 1.053mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V607-2 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 1μs | 25V | 25V | 25nA | 350nm ~ 1100nm | 14.5mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V613-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 3μs | 25V | 25V | 50nA | 350nm ~ 1100nm | 86.4mm2 | Blue | Non-RoHS Compliant |