- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Color - Enhanced | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C131F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 65° | 5ns | 100V | 100V | 2nA | 700nm ~ 1100nm | 0.65mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C120-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -55°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1ns | 200V | 200V | 500pA | 350nm ~ 1100nm | 0.073mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C133 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 30° | 5ns | 100V | 100V | 2nA | 400nm ~ 1100nm | 0.65mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C163 Advanced Photonix | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 35ns | 100V | 100V | 1nA | 350nm ~ 1100nm | 2.03mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C114 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 63° | 20ns | 100V | 100V | 3nA | 350nm ~ 1100nm | 17.63mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C157F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Side View | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 120° | 50ns | 50V | 50V | 2nA | 400nm ~ 1100nm | 9mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C132F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 48° | 5ns | 100V | 100V | 1nA | 700nm ~ 1100nm | 0.36mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C159F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Side View | -25°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 50ns | 50V | 50V | 5nA | 700nm ~ 1100nm | 10.07mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V119 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 68° | 750ns | 75V | 75V | 10nA | 350nm ~ 1100nm | 7.95mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V115 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 73° | 500ns | 75V | 75V | 250pA | 350nm ~ 1100nm | 5.07mm2 | Blue | Non-RoHS Compliant | ||
![]() PDI-V105-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 78° | 500ns | 100V | 100V | 200pA | 700nm ~ 1100nm | 4.48mm2 | - | Non-RoHS Compliant | ||
![]() PDB-V604-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 500ns | 75V | 75V | 12nA | 350nm ~ 1100nm | 4.34mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V604-2 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 500ns | 75V | 75V | 12nA | 350nm ~ 1100nm | 4.34mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V601-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 300ns | 25V | 25V | 3nA | 350nm ~ 1100nm | 1.053mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V108 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 69° | 950ns | 75V | 75V | 250pA | 350nm ~ 1100nm | 31mm2 | Blue | Non-RoHS Compliant | ||
![]() PDI-V119-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 78° | 750ns | 100V | 100V | 10nA | 700nm ~ 1100nm | 7.95mm2 | - | Non-RoHS Compliant | ||
![]() PDB-V608-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 1.2μs | 25V | 25V | 40nA | 350nm ~ 1100nm | 38.4mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V104-IL Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-3 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 450ns | 75V | 75V | 150pA | 350nm ~ 1100nm | 3.09mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V608-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 1.2μs | 25V | 25V | 40nA | 350nm ~ 1100nm | 38.4mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V111 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-8 Hermetic | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 54° | 2μs | 75V | 75V | 200pA | 350nm ~ 1100nm | 100mm2 | Blue | Non-RoHS Compliant |