- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Reach Compliance Code | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDI-V485 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant | ||
![]() PDI-V490 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant | ||
![]() PDR-V466 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant | ||
![]() PDI-M305 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~100°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | - | - | - | - | 12ns | 75V | 75V | 100nA | 400nm ~ 1150nm | 17.3mm2 (x4) | - | 0.45 A/W @ 1060nm | Non-RoHS Compliant | ||
![]() PDV-C405-46 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | 10ns | 100V | 100V | 150pA | - | 3.089mm2 | - | - | Non-RoHS Compliant | ||
![]() ODD-660W Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | -30°C~85°C | Bulk | 2009 | Obsolete | 1 (Unlimited) | - | unknown | - | - | 40ns | 1V | 1V | 50pA | 450nm ~ 750nm | 0.62mm2 | - | 0.4 A/W @ 660nm | RoHS Compliant | ||
![]() PDB-708-ST Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-6 | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | 3ns | 300V | 300V | 2nA | 400nm ~ 1100nm | 0.8mm2 | - | - | Non-RoHS Compliant | ||
![]() PDU-C106 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | - | - | PIN | 55° | 60ns | 30V | 30V | 2nA | 190nm ~ 1100nm | 10mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() P850-2150-002 Finisar Corporation | In Stock | - | - | 4 Weeks | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 780nm ~ 870nm | - | - | - | RoHS Compliant | ||
![]() QSE973E3R0 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | PIN | 90° | 50ns | 32V | - | - | - | - | 30nA | - | - | ||
![]() P850-2125-001 Finisar Corporation | In Stock | - | - | 4 Weeks | - | - | - | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | 30ps | 20V | 20V | 50nA | 700nm ~ 870nm | - | - | 0.6mA/mW @ 850nm | RoHS Compliant | ||
![]() PDB-708-SMA Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-6 | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | 3ns | 300V | 300V | 2nA | 400nm ~ 1100nm | 0.8mm2 | - | - | Non-RoHS Compliant | ||
![]() SFH 203 FA RN18A OSRAM Opto Semiconductors Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | -40°C~100°C | - | - | Obsolete | Not Applicable | - | - | PIN | 40° | 5ns | 50V | - | - | 800nm ~ 1100nm | 1mm2 | 1nA | 0.6 A/W @ 850nm | ROHS3 Compliant | ||
![]() FHOR1000-003T Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FHFD3065-002 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FHFE4080-321 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FHOR1011-001D Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SD039-151-011 Luna Optoelectronics | In Stock | - | - | 12 Weeks | - | - | - | - | - | 2015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD100-14-21-021 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | unknown | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD172-11-21-221 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | unknown | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |