- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Noise Equivalent Power - NEP | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Photocurrent | Risk Rank | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Number of Functions | Reach Compliance Code | Operating Supply Voltage | Configuration | Diode Type | Power Dissipation | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Max Reverse Voltage (DC) | Product Type | Reverse Voltage | Wavelength | Peak Wavelength | Reverse Voltage (DC) | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Product | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Product Category | Reverse Breakdown Voltage-Min | Responsivity | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDU-V104 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2005 | - | yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS7-6-TO5 First Sensor | In Stock | - | - | - | - | - | TO-5 | - | First Sensor | 10 | - | - | First Sensor | - | + 100 C | - 40 C | Through Hole | 8.8E-15 W/sqrt Hz | - | - | 3004565 / 501221 / 03-234 | - | - | - | - | Details | - | 30 V | - | - | - | PIN Series 6 | - | - | - | PIN Photodiode | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 2000 ns | - | Photodiodes | - | - | 900 nm | - | - | 0.1 nA | - | - | - | PIN Photodiodes | - | - | - | - | Photodiodes | - | 0.64 A/W | 4.3 mm | 9 mm | 9 mm | - | - | ||
![]() AD800-10-TO5I First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD800-10-TO5I | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1500-10-TO5I First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD1500-10TO5I | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD230-9-TO52-S1 First Sensor | In Stock | - | - | - | - | - | - | - | - | - | - | FIRST SENSOR AG | First Sensor | AD230-9-TO52-S1 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OED-SP-7L Lumex | In Stock | - | - | - | - | - | T-1 | - | Lumex | 100 | 8 deg | - | Lumex | - | + 70 C | - 30 C | Through Hole | - | - | - | - | - | 20 mW | 50 uA | - | Details | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 6 ns | - | Photodiodes | - | - | 940 nm | - | - | 10 nA | - | - | - | PIN Photodiodes | - | - | - | - | Photodiodes | - | - | 5.4 mm | 3.9 mm | 3.9 mm | - | - | ||
![]() EL-PD438B/L1 Everlight | In Stock | - | - | - | - | - | Side Looker | - | Everlight | 500 | - | - | Everlight | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | 150 mW | 4 uA | - | Compliant | - | 32 V | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Optical Detectors and Sensors | 150 mW | - | - | 32 V | - | - | - | - | - | - | - | 10 ns | - | Photodiodes | - | - | 940 nm | 32 V | - | 10 nA | - | - | - | PIN Photodiodes | - | - | - | - | Photodiodes | - | - | 6.6 mm | 4.8 mm | 3.8 mm | - | - | ||
![]() PS1.0-5-TO52S1 First Sensor | In Stock | - | - | - | - | - | TO-52 | - | First Sensor | 1 | - | - | First Sensor | - | + 100 C | - 40 C | Through Hole | 1.5E-14 W/sqrt Hz | - | - | 3004648 / 500127 | - | - | - | - | Details | 0.089217 oz | 40 V | - | - | - | PIN Series 5 | - | - | - | High Speed Epitaxial PIN Photodiodes | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | 1 ns | - | Photodiodes | - | - | 800 nm | - | - | 0.2 nA | - | - | - | PIN Photodiodes | - | - | - | - | Photodiodes | - | 0.52 A/W | 2.7 mm | 5.4 mm | 5.4 mm | - | - | ||
![]() 0800-3111-011 Advanced Photonix | 369 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 55° | 2ns | 40V | - | - | - | - | - | - | - | - | - | - | 800nm ~ 1700nm | - | - | - | 200pA | - | - | 0.90 A/W @ 1310nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0090-3111-185 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 55° | 1.2ns | 40V | - | - | - | - | - | - | - | - | - | - | 800nm ~ 1700nm | - | - | - | 100pA | - | - | 0.90 A/W @ 1310nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 630-70-75-500 Advanced Photonix | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~40°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 15ns | 2000V | - | - | - | - | - | - | - | - | - | - | 350nm ~ 1050nm | 201.06mm2 | - | - | 280nA | - | - | 30 A/W @ 160nm | - | - | - | - | - | - | - | - | ||
![]() PNZ327 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 2-SIP | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | - | - | 1 | unknown | - | SINGLE | PIN | - | 140° | 50ns | 30V | 6mm | - | - | - | - | - | - | - | 50nA | - | - | - | YES | - | 5nA | - | 0.07mA | - | - | 30V | - | - | - | - | RoHS Compliant | - | ||
![]() QSB34 Fairchild Semiconductor | 1200 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | PIN | 150 mW | 120 ° | 50 ns | - | - | 50 ns | 32 V | - | 32 V | 940 nm | - | - | - | 30 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() ISL58344CIZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | 400nm ~ 1000nm | - | - | - | - | Blue | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 630-70-72-500 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~40°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 15ns | 2000V | - | - | - | - | - | - | - | - | - | - | 300nm ~ 1000nm | 201.06mm2 | - | - | 280nA | Red | - | 100 A/W @ 750nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0008-3111-111 Advanced Photonix | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | TO-46-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | - | - | 0.10mm Dia | - | - | 50pA | Infrared (NIR)/Red | - | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0050-3111-011 Advanced Photonix | 93 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | - | - | - | - | 0.25mm Dia | - | - | 200pA | Infrared (NIR)/Red | - | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MT03-027 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350nm ~ 1100nm | 10mm2 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C30737LH-230-90C Excelitas Technologies | 146 |
| Datasheet | 3 Weeks | - | Surface Mount | 6-CLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | C30737 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Avalanche | - | - | 900ps | 260V | - | - | - | - | - | - | - | - | - | - | 500nm ~ 1000nm | 80μm Dia | - | - | 500pA | - | - | 60 A/W @ 900nm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 100-13-23-222 Advanced Photonix | 113 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 90° | 13ns | 75V | - | - | - | - | - | - | - | - | - | - | 250nm ~ 1100nm | 5.067mm2 | - | - | 1nA | - | - | 0.18 A/W @ 365nm | - | - | - | - | - | - | RoHS Compliant | - |