- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Functions | Configuration | Diode Type | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Peak Wavelength | Dark Current-Max | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Reverse Breakdown Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 019-111-411 Advanced Photonix | 3164 |
| Datasheet | 14 Weeks | Surface Mount | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1μs | 50V | - | - | - | 300nm ~ 1100nm | - | - | 500pA | - | - | - | RoHS Compliant | ||
![]() ARRAYJ-60035-64P-PCB ON Semiconductor | 635 |
| Datasheet | 4 Weeks | Through Hole | Array - 8 Element | - | - | - | - | - | - | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MT03-029 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 254nm ~ 1100nm | 3.6mm2 | - | - | - | - | - | RoHS Compliant | ||
![]() MT03-021 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 300nm ~ 1100nm | 1.2mm2 | - | - | - | - | - | RoHS Compliant | ||
![]() C30645EH-1 Excelitas Technologies | 2516 |
| Datasheet | 17 Weeks | - | - | NO | THROUGH HOLE MOUNT | ROUND | InGaAs | 70°C | -20°C | - | - | - | - | - | Active | 1 (Unlimited) | 1 | SINGLE | - | - | AVALANCHE PHOTODIODE | - | - | 0.08mm | 1550 nm | 50nA | - | - | - | - | - | - | 45V | RoHS Compliant | ||
![]() WP3DPD1BT/BD Kingbright | In Stock | - | - | 12 Weeks | Through Hole | Radial | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | Active | Not Applicable | - | - | PIN | 50° | - | 6ns | 170V | - | - | - | 670nm ~ 1070nm | - | - | 10nA Max | Infrared (NIR) | - | - | ROHS3 Compliant | ||
![]() SFH 2504 AN23 OSRAM Opto Semiconductors Inc. | 35 |
| Datasheet | 14 Weeks | Through Hole | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | PIN | 30° | - | 5ns | 50V | - | - | - | 750nm ~ 1100nm | - | - | 100pA | - | - | - | ROHS3 Compliant | ||
![]() 039-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | - | - | - | - | - | -40°C~100°C | Strip | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2ns | 40V | - | - | - | 800nm ~ 1700nm | - | - | 200pA | - | 0.90 A/W @ 1310nm | - | RoHS Compliant | ||
![]() 012-UVA-011 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | Through Hole | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 55° | - | - | 5V | - | - | - | 220nm ~ 370nm | - | - | 100nA | - | 0.18 A/W @ 350nm | - | RoHS Compliant | ||
![]() SFH 2704 OSRAM Opto Semiconductors Inc. | 90000 |
| Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CHIPLED | - | Active | 3 (168 Hours) | - | - | PIN | 120° | - | 47ns, 67ns | 6V | - | - | - | 400nm ~ 1100nm | 1.51mm2 | - | 100pA | - | 0.34 A/W @ 535nm | - | ROHS3 Compliant | ||
![]() MICROFJ-30035-TSV-TR ON Semiconductor | 47 | - | Datasheet | 4 Weeks | Surface Mount | 8-WBGA | - | - | SQUARE | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | J-SERIES SIPM | yes | Active | 3 (168 Hours) | 1 | COMPLEX | Avalanche | - | - | 110ps | 24.7V | 3.07mm | - | 3000nA | 200nm ~ 900nm | 9.43mm2 | NO | 1.9μA | - | - | 24.2V | ROHS3 Compliant | ||
![]() UVG20S Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | - | -20°C~80°C | Tray | 2015 | UVG | - | Active | 1 (Unlimited) | - | - | - | - | - | 4μs | 50V | - | - | - | 250nm ~ 1100nm | 24mm2 | - | - | - | 0.115 A/W @ 254nm | - | RoHS Compliant | ||
![]() 160-24-21-021 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | Through Hole | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 119° | - | 13ns | 50V | - | - | - | 350nm ~ 1100nm | 2.31mm2 (x2) | - | 700pA | Red | 0.55 A/W @ 900nm | - | RoHS Compliant | ||
![]() 380-23-21-251 Advanced Photonix | 2678 |
| Datasheet | 14 Weeks | Through Hole | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 120° | - | 13ns | 50V | - | - | - | 350nm ~ 1100nm | 5.338mm2 (x4) | - | 5nA | Red | 0.55 A/W @ 900nm | - | RoHS Compliant | ||
![]() 012-11-41-211 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 88° | - | 1.15ns | 75V | - | - | - | 800nm ~ 1700nm | 0.30mm Dia | - | 1nA | - | 0.92 A/W @ 1310nm | - | RoHS Compliant | ||
![]() ARRAYJ-30020-16P-PCB ON Semiconductor | 712 |
| Datasheet | 4 Weeks | Socketable | Module | - | - | - | - | - | - | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SXUV20HS1 Opto Diode Corp | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | - | - | - | - | - | -10°C~40°C | Tray | 2016 | SXUV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150V | - | - | - | - | 19.7mm2 | - | 100nA | - | - | - | RoHS Compliant | ||
![]() 219-51-03-301 Advanced Photonix | 683 |
| Datasheet | 14 Weeks | Through Hole | 14-CDIP (0.300, 7.62mm) Window | - | - | - | - | - | - | -40°C~75°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 13ns | 50V | - | - | - | 350nm ~ 1100nm | 1.969mm2 (x12) | - | 2.7nA | Blue | - | - | RoHS Compliant | ||
![]() ARRAYC-30035-144P-PCB ON Semiconductor | 537 |
| Datasheet | 8 Weeks | Surface Mount | 84-CLCC Window (J-Lead) | - | - | - | - | - | - | - | - | - | C-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 085-23-21-021 Advanced Photonix | 2480 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | 86° | - | 13ns | 50V | - | - | - | 350nm ~ 1100nm | 2.25mm2 (x4) | - | 600pA | Red | 0.55 A/W @ 900nm | - | RoHS Compliant |