- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 012-121-011 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | 0°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | 20V | 450nm ~ 1700nm | - | 120nA | - | 0.90 A/W @ 1600nm | RoHS Compliant | ||
![]() 200-13-23-242 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | PIN | 95° | 13ns | 75V | 250nm ~ 1100nm | 20.27mm2 | 6nA | Ultraviolet (UV) | 0.18 A/W @ 365nm | RoHS Compliant | ||
![]() 380-23-21-051 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | 107° | 13ns | 50V | 350nm ~ 1100nm | 5.338mm2 (x4) | 5nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 012-UVB-011 Advanced Photonix | 35 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | 55° | - | 5V | 220nm ~ 330nm | - | 100nA | - | 0.14 A/W @ 290nm | RoHS Compliant | ||
![]() 630-70-74-500 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | -55°C~40°C | Bulk | - | - | Active | 1 (Unlimited) | Avalanche | - | 15ns | 2000V | 300nm ~ 1000nm | 201.06mm2 | 280nA | Blue | 70 A/W @ 500nm | RoHS Compliant | ||
![]() 197-70-72-591 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | 1°C~40°C | Bulk | - | - | Active | 1 (Unlimited) | Avalanche | 27° | 10ns | 2000V | 350nm ~ 1050nm | 19.63mm2 | 10nA | Red | 95 A/W @ 500nm | RoHS Compliant | ||
![]() 060-11-41-211 Advanced Photonix | 2128 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | 113° | 10ns | 75V | 800nm ~ 1700nm | 1.325mm2 | 10nA | - | 0.92 A/W @ 1310nm | RoHS Compliant | ||
![]() 394-70-74-591 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | 1°C~40°C | Bulk | - | - | Active | 1 (Unlimited) | Avalanche | - | 12ns | 2000V | 350nm ~ 1050nm | 78.54mm2 | 15nA | Blue | 35 A/W @ 500nm | RoHS Compliant | ||
![]() 394-70-72-591 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | 1°C~40°C | Bulk | - | - | Active | 1 (Unlimited) | Avalanche | - | 12ns | 2000V | 350nm ~ 1050nm | 78.54mm2 | 15nA | - | 135 A/W @ 750nm | RoHS Compliant | ||
![]() 200-11-21-241 Advanced Photonix | 35 |
| Datasheet | 16 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | PIN | 95° | 13ns | 75V | 350nm ~ 1100nm | 20.27mm2 | 6.5nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() ARRAYJ-40035-64P-PCB ON Semiconductor | 684 |
| Datasheet | 4 Weeks | Socketable | Module | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | 9mm2 | - | - | - | ROHS3 Compliant | ||
![]() MICRORB-10035-MLP-TR ON Semiconductor | 35 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | RB-SERIES SIPM | yes | Active | 3 (168 Hours) | PIN | - | 900ps | 25V | 300nm ~ 1050nm | 1mm2 | 1.5μA | Infrared (NIR)/Red | 420 kA/W @ 905nm | ROHS3 Compliant | ||
![]() SFH 2400 FAR OSRAM Opto Semiconductors Inc. | 6009 |
| Datasheet | 14 Weeks | Surface Mount | - | -40°C~100°C | Tape & Reel (TR) | - | - | Active | 4 (72 Hours) | PIN | 120° | 5ns | 20V | 750nm ~ 1100nm | - | 1nA | - | - | ROHS3 Compliant | ||
![]() ARRAYC-30020-16P-PCB ON Semiconductor | 2787 |
| Datasheet | 4 Weeks | Surface Mount | 84-CLCC Window (J-Lead) | - | - | C-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | 9mm2 | - | - | - | ROHS3 Compliant | ||
![]() 036-70-62-531 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | - | -40°C~55°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | 2ns | 280V | 400nm ~ 1100nm | 0.90mm2 | 7nA | - | 47 A/W @ 830nm | - | ||
![]() PDU-G106B-SM Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | - | -30°C~85°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | 10ns | 5V | 200nm ~ 320nm | 0.076mm2 | 50μA | - | 0.1 A/W @ 350nm | - | ||
![]() 113-24-21-021 Advanced Photonix | 386 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | 80° | 13ns | 50V | 350nm ~ 1100nm | 3.1mm2 (x2) | 900pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() IN-S126BTNPD Inolux | 3676 |
| - | 8 Weeks | Surface Mount | 1206 (3216 Metric) | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 6μs | 32V | 700nm ~ 1100nm | - | 1nA Max | Infrared (NIR)/Red | - | ROHS3 Compliant | ||
![]() INL-5ANPD80 Inolux | 3341 |
| - | 6 Weeks | Through Hole | Radial | -40°C~80°C | - | - | - | Active | 2 (1 Year) | PIN | 80° | 45μs | 170V | 400nm ~ 1100nm | - | 5nA | Infrared (NIR)/Red | - | ROHS3 Compliant | ||
![]() INL-5APD80 Inolux | 769 |
| - | 6 Weeks | Through Hole | Radial | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | PIN | 80° | 45μs | 170V | 400nm ~ 1100nm | - | 5nA | Infrared (NIR)/Red | - | ROHS3 Compliant |