- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Semiconductor Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Reach Compliance Code | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Reverse Voltage-Max | Dark Current-Max | Dark Current | Spectral Range | Active Area | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C503-FCF Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | 5ns | 100V | 100V | - | - | 65pA | 350nm ~ 1100nm | 2.03mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDU-C108 Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | 69° | 110ns | 30V | 30V | - | - | 5pA | 190nm ~ 1100nm | 31mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDB-C520-SMA Advanced Photonix | In Stock | - | - | - | - | SMA | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PDU-V112 Advanced Photonix | In Stock | - | - | - | Connector | Module | - | - | - | - | - | -10°C~60°C | - | - | Obsolete | 1 (Unlimited) | - | - | - | 104° | 2μs | 30V | 30V | - | - | 200pA | 190nm ~ 1100nm | 100.2mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDB-C118 Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-5 | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | PIN | - | - | - | - | - | - | - | 350nm ~ 1100nm | 9.09mm2 | - | - | Non-RoHS Compliant | ||
![]() PDU-C112 Advanced Photonix | In Stock | - | - | - | Connector | Module | - | - | - | - | - | -10°C~60°C | - | - | Obsolete | 1 (Unlimited) | - | - | PIN | 104° | 350ns | 30V | 30V | - | - | 10nA | 190nm ~ 1100nm | 100mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V103Q Advanced Photonix | In Stock | - | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | -40°C~125°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | PIN | 58° | 400ns | 75V | 75V | - | - | 2pA | 190nm ~ 1100nm | 2.03mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDG-V460.5 Advanced Photonix | In Stock | - | - | Free Hanging | Free Hanging | TO-5 | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PDG-V452-I Advanced Photonix | In Stock | - | - | Free Hanging | Free Hanging | TO-5 | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 17.74mm2 | - | - | Non-RoHS Compliant | ||
![]() SD630-70-75-500 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD630-70-73-500 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD630-70-74-500 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD012-11-41-211 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD012-121-011 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD012-UVB-011 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD060-11-41-211 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD039-121-011 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD039-151-001 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD100-12-22-021 Luna Optoelectronics | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | Silicon | 125°C | -40°C | - | - | - | - | - | 8541.40.60.50 | - | - | - | - | - | - | 75V | 6.4nA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SD225-23-21-040 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |