- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Base Product Number | Brand | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Max. output current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Voltage type | Operating Temperature | Series | Subcategory | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18VP6DL-RJ11-150 Banner Engineering Corporation | 64 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 850μs | Photoelectric | Adjustable, Potentiometer | - | 23.622" (600mm) | Diffuse | Cable | Infrared (940nm) | - | - | - | - | - | ||
![]() XUM0APSAM8 Schneider Electric | In Stock | - | - | -25 - 55 | - | - | IP65 | None | None | - | - | Plastic | 100 | + 55 C | Schneider Electric | - 25 C | Box | - | Active | - | - | 12 - 24 | No | - | - | Connector M8 | AC/DC | -25°C ~ 55°C | - | - | 12V ~ 24V | IP65 | 24 V | PNP-NC/NO | - | 2ms | - | - | - | 32.81' (10m) | Reflective | Connector, M8 | Yellow LED | - | - | - | - | - | ||
![]() XUK2ARCNL2R Schneider Electric | In Stock | - | - | -25 - 55 | - | - | IP65 | None | None | - | - | Plastic | 3000 | - | Schneider Electric | - | Box | - | Active | 24 - 240 | 24 - 240 | 24 - 240 | No | - | - | Cable radial | AC/DC | -25°C ~ 55°C | - | - | 24V ~ 240VAC, 24 ~ 240VDC | IP65 | - | - | 78.74" (2m) | 25ms | - | - | - | 98.43' (30m) | Through-Beam | Cable | Yellow LED | - | - | - | - | - | ||
![]() XUK9APBNL2 Schneider Electric | In Stock | - | - | -25 - 55 | - | - | IP65 | None | None | - | - | Plastic | 100 | - | Schneider Electric | - | Box | - | Active | - | - | 12 - 24 | No | - | - | Cable radial | AC/DC | -25°C ~ 55°C | - | - | 12V ~ 24V | IP65 | - | PNP-NC | 78.74" (2m) | 2ms | - | - | - | 236.220" (6m) | Reflective | Cable | Yellow LED | - | - | - | - | - | ||
![]() QS18EK6LPQ5 Banner Engineering Corporation | 23 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP | - | 600μs | Photoelectric | Teaching Method | - | 11.48' (3.5m) | Retroreflective | Connector, M12 | Red LED | - | - | - | - | - | ||
![]() XUK0ARCTL2 Schneider Electric | In Stock | - | - | -25 - 55 | - | - | IP65 | None | None | - | - | Plastic | 3000 | - | Schneider Electric | - | Box | - | Active | 24 - 240 | 24 - 240 | 24 - 240 | No | - | - | Cable radial | AC/DC | -25°C ~ 55°C | - | - | 24 ~ 240VAC/DC | IP65 | - | NC/NO | 78.74" (2m) | 25ms | - | - | - | 98.43' (30m) | Reflective | Cable | Yellow LED | - | - | - | - | - | ||
![]() XUK0AKSAM12 Schneider Electric | In Stock | - | - | -25 - 55 | - | - | IP65 | None | None | - | - | Plastic | 100 | - | Schneider Electric | - | Box | - | Active | - | - | 12 - 24 | No | - | - | Connector M12 | AC/DC | -25°C ~ 55°C | - | - | 12V ~ 24V | IP65 | - | NPN/PNP-NC/NO | - | 2ms | - | - | - | 98.43' (30m) | Reflective | Connector, M12 | Yellow LED | - | - | - | - | - | ||
![]() XUB0APSNM12 Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Box | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 55°C | - | - | 12V ~ 24V | IP65 | - | PNP-NC/NO | - | 2ms | - | - | - | 787.402" (20m) | Reflective | Connector, M12 | Yellow LED | - | - | - | - | - | ||
![]() Q5XKULAF3000-Q8 Banner Engineering Corporation | 2883 |
| - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | Box | - | Active | - | - | - | - | - | - | - | - | -10°C ~ 50°C | Q5X | - | 12V ~ 30V | IP67 | 12 VDC to 30 VDC | Analog, NPN/PNP | - | 500μs | - | Adjustable | - | 3.740" ~ 118.110" (95mm ~ 3m) | Proximity, Background Suppression | Connector, M12 | Red Laser Diode (650nm) | - | - | - | - | - | ||
![]() T18-2VNDL-9M Banner Engineering Corporation | 2354 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms, 750μs | Photoelectric | Adjustable, Potentiometer | - | 2460.63' (750m) | Diffuse | Cable | Red LED | - | - | - | - | - | ||
![]() T18-2VNFF50IR-2M Banner Engineering Corporation | 2981 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 2ms, 2ms | Photoelectric | - | - | 164.04' (50m) | Background Suppression | Cable | Infrared | - | - | - | - | - | ||
![]() T18-2VNFF30IR-Q8 Banner Engineering Corporation | 27 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | T18-2 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 2ms, 2ms | Photoelectric | - | - | 98.43' (30m) | Background Suppression | Connector | Infrared | - | - | - | - | - | ||
![]() E3AS-HL500LMT-M1TJ 0.3M Omron Automation and Safety | 2056 | - | - | - | E3AS-HL500 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | E3ASHL500LMTM1TJ03M | Active | - | - | - | - | 30 V | 10 V | - | - | -10°C ~ 50°C | E3AS-HL | Sensors | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | PNP-NC/NO | 11.81" (300.00mm) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | Photoelectric Sensors | 1.378" ~ 19.685" (35mm ~ 500mm) | Triangulation | Cable with Connector, M12 | Red Laser Diode (660nm) | Photoelectric Sensors | IP67, IP67G, IP69K | 47 mm | 30.4 mm | 15.5 mm | ||
![]() E3AS-HL150LMD M3 Omron Automation and Safety | 2803 |
| - | - | E3AS-HL150 | - | - | - | - | - | - | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | - | Active | - | - | - | - | - | - | - | - | -10°C ~ 50°C | E3AS-HL | - | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | - | 11.81" (300.00mm) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | - | 1.378" ~ 5.906" (35mm ~ 150mm) | Triangulation | Connector, M8 | Red Laser Diode (660nm) | - | - | - | - | - | ||
![]() E3AS-HL150LMD 2M Omron Automation and Safety | 2610 |
| - | - | E3AS-HL150 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | E3ASHL150LMD2M | Active | - | - | - | - | 30 V | 10 V | - | - | -10°C ~ 50°C | E3AS-HL | Sensors | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | - | 78.74" (2m) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | Photoelectric Sensors | 1.378" ~ 5.906" (35mm ~ 150mm) | Triangulation | Wire | Red Laser Diode (660nm) | Photoelectric Sensors | IP67, IP67G, IP69K | 47 mm | 30.4 mm | 15.5 mm | ||
![]() E3AS-HL150LMD-M3J 0.3M Omron Automation and Safety | 2026 |
| - | - | E3AS-HL150 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | E3ASHL150LMDM3J03M | Active | - | - | - | - | 30 V | 10 V | - | - | -10°C ~ 50°C | E3AS-HL | Sensors | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | - | 11.81" (300.00mm) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | Photoelectric Sensors | 1.378" ~ 5.906" (35mm ~ 150mm) | Triangulation | Cable with Connector, M12 | Red Laser Diode (660nm) | Photoelectric Sensors | IP67, IP67G, IP69K | 47 mm | 30.4 mm | 15.5 mm | ||
![]() E3AS-HL500MN-M1TJ 0.3M Omron Automation and Safety | 2968 |
| - | - | E3AS-HL500 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | E3ASHL500MNM1TJ03M | Active | - | - | - | - | 30 V | 10 V | - | - | -10°C ~ 50°C | E3AS-HL | Sensors | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | NPN-NC/NO | 11.81" (300.00mm) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | Photoelectric Sensors | 1.378" ~ 19.685" (35mm ~ 500mm) | Triangulation | Cable with Connector, M12 | Red Laser Diode (660nm) | Photoelectric Sensors | IP67, IP67G, IP69K | 47 mm | 30.4 mm | 15.5 mm | ||
![]() E3AS-HL500MD 5M Omron Automation and Safety | 2825 |
| - | - | E3AS-HL500 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | E3ASHL500MD5M | Active | - | - | - | - | 30 V | 10 V | - | - | -10°C ~ 50°C | E3AS-HL | Sensors | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | - | 196.85" (5m) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | Photoelectric Sensors | 1.378" ~ 19.685" (35mm ~ 500mm) | Triangulation | Wire | Red Laser Diode (660nm) | Photoelectric Sensors | IP67, IP67G, IP69K | 47 mm | 30.4 mm | 15.5 mm | ||
![]() E3AS-HL150MN 5M Omron Automation and Safety | 2082 |
| - | - | E3AS-HL150 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | E3ASHL150MN5M | Active | - | - | - | - | 30 V | 10 V | - | - | -10°C ~ 50°C | E3AS-HL | Sensors | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | NPN-NC/NO | 196.85" (5m) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | Photoelectric Sensors | 1.378" ~ 5.906" (35mm ~ 150mm) | Triangulation | Wire | Red Laser Diode (660nm) | Photoelectric Sensors | IP67, IP67G, IP69K | 47 mm | 30.4 mm | 15.5 mm | ||
![]() E3AS-HL150LMD 5M Omron Automation and Safety | 2243 |
| - | - | E3AS-HL150 | Omron Automation and Safety | - | - | - | 1 | Omron | - | - | + 50 C | Omron Automation and Safety | - 10 C | Box | E3ASHL150LMD5M | Active | - | - | - | - | 30 V | 10 V | - | - | -10°C ~ 50°C | E3AS-HL | Sensors | 10V ~ 30V | IP67, IP67G, IP69K | 10 VDC to 30 VDC | - | 196.85" (5m) | 1.5ms, 10ms, 50ms | Built In | Teaching Method | Photoelectric Sensors | 1.378" ~ 5.906" (35mm ~ 150mm) | Triangulation | Wire | Red Laser Diode (660nm) | Photoelectric Sensors | IP67, IP67G, IP69K | 47 mm | 30.4 mm | 15.5 mm |