- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSM-2M5AND20-Q3 Banner Engineering Corporation | 2593 |
| - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | - | 0.787" (20mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() Q2XANR-Q3 Banner Engineering Corporation | 44 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | - | - | ||
![]() VS8ANFF30Q3 Banner Engineering Corporation | In Stock | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | Photoelectric | - | - | 1.181" (30mm) | Background Suppression | Connector | Red (650nm) | - | - | ||
![]() VS8ANFF50 Banner Engineering Corporation | 2824 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 500μs | Photoelectric | - | - | 1.969" (50mm) | Background Suppression | Cable | Red (650nm) | - | - | ||
![]() VS2AN5CV30 Banner Engineering Corporation | 2065 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 1ms | - | - | - | 1.181" (30mm) | Convergent | Connector | Red (660nm) | - | - | ||
![]() Q2XRNR-2M Banner Engineering Corporation | 44 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | 78.74" (2m) | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Red (645nm) | - | - | ||
![]() VS8LEJQ Banner Engineering Corporation | 2913 |
| - | Glass-Fiber Reinforced Plastic | 12 mA | +50°C | Banner Engineering Corporation | -20°C | Box | Active | -20°C ~ 50°C | VS8 | 10V ~ 30V | IP67 | - | - | - | - | 500μs | - | Adjustable | Cable | 118.110" (3m) | Through-Beam | Connector | Red (655nm) | M8 4 Pin Connector 2m Cable | IP67 | ||
![]() XUB5ANANL2 Schneider Electric | In Stock | - | - | - | - | - | Schneider Electric | - | Box | Active | -25°C ~ 55°C | - | 12V ~ 24V | IP65, IP67 | - | NPN-NO | 78.74" (2m) | - | 1ms | - | Adjustable | - | 23.622" (600mm) | Diffuse | Cable | Yellow LED | - | - | ||
![]() T18AW3FF50 Banner Engineering Corporation | 2607 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Solid State - Light-ON | 78.74" (2m) | - | 16ms | Photoelectric | - | - | 1.969" (50mm) | Background Suppression | Cable | Infrared LED | - | - | ||
![]() TTR891APSC7D-2.0FL-CTR Banner Engineering Corporation | 2233 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 100mA | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | - | ||
![]() VSM-2S4AND50-Q7 Banner Engineering Corporation | 2980 |
| - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() T18-2VPDLIR-Q8 Banner Engineering Corporation | 108 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 750μs, 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 29.528" (750mm) | Diffuse | Connector | Infrared (850nm) | - | - | ||
![]() SM30SRLQDH Banner Engineering Corporation | 2479 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 10ms | Photoelectric | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() TTR864APSC7T-2.0Q3-CTR Banner Engineering Corporation | 2845 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | - | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() Q2XRPR-2M Banner Engineering Corporation | 42 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Red (645nm) | - | - | ||
![]() Q2XANR-2M Banner Engineering Corporation | 40 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Red (645nm) | - | - | ||
![]() T18-2VNDS-Q8 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 11.811" (300mm) | Diffuse | Connector | Red (624nm) | - | - | ||
![]() FT-420-10R Autonics | In Stock | - | - | - | - | - | Autonics | - | Bag | Active | -40°C ~ 60°C (TA) | FT | - | - | - | - | 78.74" (2m) | - | - | - | - | - | 19.685" (500mm) | Through-Beam | Connector, M4 | LED | - | - | ||
![]() FD-620-15H1 Autonics | In Stock | - | - | - | - | - | Autonics | - | Bag | Active | -40°C ~ 150°C (TA) | FD | - | - | - | - | 78.74" (2m) | - | - | - | - | - | 6.30" (160mm) | Reflective, Diffuse | Connector, M6 | LED | - | - | ||
![]() FD-420-06B Autonics | In Stock | - | - | - | - | - | Autonics | - | Bag | Active | -40°C ~ 60°C (TA) | FD | - | - | - | - | 78.74" (2m) | - | - | - | - | - | 1.378" (35mm) | Reflective, Diffuse | Connector, M4 | LED | - | - |