- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of pins | Number of Pins | Supplier Device Package | Housing Material | Weight | Body material | Body dimensions | Body material1 | Body Orientation | Certificates | Connections | Contact Materials | Dimensions | Gross weight | Insert Arrangement | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operation mode | Operation modes | Operation modes1 | Package | Product Status | Range | Related items | RoHS | Switch housing | SwitchingFrequency | Termination Method | Type of sensor | Operating temperature | Operating Temperature | Series | Part Status | Gender | Voltage - Supply | Ingress Protection | Supply voltage | Supply Voltage | Depth | Output | Termination Style | Contact Gender | Output Type | Operating Supply Voltage | Interface | Output configuration | Output Configuration | Cable Length | Body plating | Accuracy | Response time | Response Time | Amplifier Type | Operating Pressure | Pressure Type | Port Style | Port Size | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Maximum Pressure | Connection Method | Light Source | Communication Protocol | Features | Strain Relief | Product Length | Electrical Connection | IP rating | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18VN6AF250 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | NPN | - | - | - | - | - | Photoelectric | - | - | - | - | - | - | 250 mm | Adjustable Background Suppression | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18K6AF120Q5 Banner Engineering | 2770 |
| - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Beryllium Copper | - | - | 14-19 | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 40 C | Wall Mount | - | - | - | Bulk | Active | - | - | - | - | - | Crimp | - | - | -55 to 200 °C | * | - | Receptacle | - | - | - | - | - | - | - | Pin | - | 10 VDC to 30 VDC | - | - | NPN, PNP | - | - | - | - | - | Photoelectric | - | - | - | - | - | - | 120 mm | Adjustable Background Suppression | - | 4-Pin M12 Connector | Visible Red LED | - | - | No | 35.69 mm | - | - | - | - | - | - | ||
![]() S12-2NAEL-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -25°C ~ 50°C | S12-2 | - | - | 10V ~ 30V | IP67 | - | - | - | - | - | - | - | - | - | - | - | 78.74 (2m) | - | - | - | 11ms | - | - | - | - | - | - | - | 787.402 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6DLQ Banner Engineering | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP | - | - | - | - | - | Photoelectric | - | - | - | - | - | - | 600 mm | Diffused | - | 4-Pin M8 Pico-Style Connector | Infrared | - | - | - | - | - | - | - | - | - | - | ||
![]() S12-2RPRL-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -25°C ~ 50°C | S12-2 | - | - | 10V ~ 30V | IP67 | - | - | - | - | - | - | - | - | - | - | PNP - Dark-ON | 78.74 (2m) | - | - | - | 11ms | - | - | - | - | - | - | - | 787.402 (20m) | Through-Beam | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6XLPQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP | - | - | - | - | - | Photoelectric | - | - | - | - | - | - | 3 m | Polarized Retroreflex | - | 4-Pin M12 Pico-Style Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AF250Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 40 C | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | PNP | - | - | - | - | - | Photoelectric | - | - | - | - | - | - | 250 mm | Adjustable Background Suppression | - | 4-Pin M8 Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | +60°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | 50 KHz | - | - | - | - | KTX Prime | - | - | - | - | - | 10 → 30 V dc | - | - | - | - | PNP | - | IO-Link | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-pin, Male connector M12 | - | - | - | - | - | IO-LINK | - | - | - | Male Connector M12 | - | IP67 | - | - | - | ||
![]() LUT9U-11606 SICK | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | +55°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | 6.5 KHz | - | - | - | - | LUT9 | - | - | - | - | - | 10 → 30 V dc | - | - | - | - | NPN, PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-pin, Male connector M12 | - | - | - | - | - | - | - | - | - | Male Connector M12 | - | IP67 | - | - | - | ||
![]() LUTM-UN81162P SICK | In Stock | - | - | - | - | - | 4 | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | +55°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | 6 KHz | - | - | - | - | LUTM | - | - | - | - | - | 12 → 24 V dc | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin, Cable With M12 Male Connector | - | - | - | - | - | - | - | - | - | Cable with M12 Male Connector | - | IP67 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | +60°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | 50 KHz | - | - | - | - | KTS Prime | - | - | - | - | - | 10 → 30 V dc | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-pin, Male connector M12 | - | - | - | - | - | - | - | - | - | Male connector M12 | - | IP67 | - | - | - | ||
![]() GLL170-P332 SICK | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | 10.5 x 34.6 x 71.9 mm | - | - | - | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | 2 kHz | - | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | 71.9mm | - | - | - | PNP | - | - | - | - | - | - | - | - | 0.00025 seconds | - | - | - | - | - | - | 3-Wire | - | - | - | - | - | - | - | - | - | Cable | - | IP66 | - | 34.6mm | 10.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | +60°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | 50 KHz | - | - | - | - | KTX Prime | - | - | - | - | - | 10 → 30 V dc | - | - | - | - | PUSH/PULL | - | IO-Link | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-pin, Male connector M12 | - | - | - | - | - | IO-LINK | - | - | - | Male Connector M12 | - | IP67 | - | - | - | ||
![]() NO5-Q08-AP7-78758 Banner Engineering | In Stock | - | - | Through Hole | - | - | 3 | - | - | 154.221406 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | Bulk | Active | - | - | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 mm | 127 mm | 101.6 mm | ||
![]() OF5025 IFM Electronic | 2065 |
| - | - | Cylinder | - | - | -- | Optalloy Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | +60°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 5V | - | - | - | - | 0.5 V ~ 4.5 V | Cable 3 | - | Analog Voltage | - | - | - | - | - | - | ±0.5% | - | - | - | 300 PSI (2068.43 kPa) | Vented Gauge | Threaded | Male - M10 x 1.0 | - | - | - | - | -- | - | LED | - | Amplified Output, Temperature Compensated | - | - | M12 Connector | - | IP65 | - | - | - | ||
![]() DT35-B15551 SICK | In Stock | - | - | - | Module Cube | - | - | -- | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | +55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | Active | - | 5.5 V ~ 30 V | - | - | - | - | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | - | - | - | - | ±0.05% | - | 4.5 ms, 12.5 ms, 24.5 ms, 48.5 ms, 192 ms | - | 15 PSI (103.42 kPa) | Absolute | Barbed | Male - 0.13 (3.18mm) Tube | - | M12 5 Pin Connector | - | - | 45 PSI (310.26 kPa) | - | - | IO-LINK | -- | - | - | M12 5 Pin Connector | - | IP65, IP67 | - | - | - | ||
![]() OV09282-H64A Omnivision Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XUB2BKSNL2T TELEMECANIQUE SENSORS | 33 |
| - | - | - | - | - | - | - | - | brass | - | - | - | RoHS compliant | lead 2m | - | - | 103.4g | - | IP67 | transmitter | OsiSense | 0.1A | - | - | - | - | - | transmitter-receiver | - | - | - | - | 0...15m | XUB2BPANL2R | - | M18 | - | - | photoelectric | -25...55°C | - | - | - | - | - | - | 10...36V DC | - | - | - | - | - | - | - | - | - | - | - | nickel | - | <1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() OZDK 10P5101 BAUMER | In Stock | - | - | - | - | 4 | - | - | - | - | ASA | 10.4x27x16.3mm | plastic | - | RoHS compliant | lead 2m | - | - | 44.4g | - | - | - | - | 0.1A | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | - | - | 3...150mm | - | - | - | - | - | contrast | -10...50°C | - | - | - | - | - | - | 10...30V DC | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() O300.RP-PV1T.72N BAUMER | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | RoHS compliant | M8 terminal | - | - | 36g | - | - | - | - | 0.1A | - | - | - | - | - | retro-reflective | - | - | - | - | 0...5m | - | - | - | - | - | photoelectric | -25...60°C | - | - | - | - | - | - | 10...30V DC | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - |