- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Shape/Style | Part Life Cycle Code | Product Status | RoHS | Supply Voltage-Max | Operating Temperature | Series | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Configuration | Cable Length | Power Dissipation | Forward Current | Response Time | Amplifier Type | Adjustment Type | Product Type | Collector Emitter Voltage (VCEO) | Sensing Distance | Reverse Breakdown Voltage | Wavelength | Sensing Method | High Level Output Current | Low Level Output Current | Sensors/Transducers Type | Connection Method | Light Source | Housing | Output Range | Operating Current-Max | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() O6E300 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E203 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E206 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E307 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H300 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H400 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6S300 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG0031 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OID254 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HOA1160-002 Honeywell | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | - | - | MICRO SWITCH | Honeywell Sensing and Control / MICRO SWITCH | HOA1160-002 | - | 1.9 mm | 1.9 mm | - | - | - | - | - | RECTANGULAR | Obsolete | - | - | 1.6 V | - | - | - | - | - | 0.40V VCE, 100NA DARK CURRENT | - | - | - | unknown | 12.44 mm | 2.8 mm | ANALOG CURRENT | - | SOLDER | - | - | - | - | 15 µs | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | PLASTIC | 2mA | 20 mA | 15.24 mm | ||
![]() SM31EL W/30 Banner Engineering | 25 |
| - | - | - | - | - | - | - | - | - | + 70 C | - | - | Banner Engineering Corporation | - 20 C | - | - | Box | - | - | Active | Non-Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | - | 354.33 (9m) | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 98.43 (30m) | - | - | Through-Beam | - | - | - | Cable | Infrared (880nm) | - | - | - | - | ||
![]() OPB770N BI Technologies | In Stock | - | - | Screw | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Non-Compliant | - | - | - | Wire | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | 40 mA | - | - | - | - | 35 V | 5.588 mm | 3 V | 890 nm | - | 100 µA | 12.8 mA | - | - | - | - | - | - | - | ||
![]() PVD225-72538 Banner Engineering | 2168 |
| - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | - | - | Active | - | - | 0°C ~ 50°C | PVD | - | - | - | - | - | 12V ~ 30V | - | - | - | - | - | - | - | NPN/PNP | 78.74 (2m) | - | - | 400ms | - | - | - | - | - | - | - | Retroreflective, Diffuse | - | - | - | Cable | Red (630nm) | - | - | - | - | ||
![]() QS30LLPC Banner Engineering | 2020 |
| - | - | - | - | - | QS30L | - | - | - | + 50 C | - | - | Banner Engineering Corporation | - 10 C | - | - | Box | - | - | Active | - | - | -10°C ~ 50°C | QS30 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 500µs | Laser | Adjustable | - | - | 708.661 (18m) | - | - | Retroreflective, Polarized | - | - | - | Cable | Red (650nm) | - | - | - | - | ||
![]() QS18AB6AF300Q Banner Engineering | 2647 |
| - | - | - | - | - | QS18A | - | - | - | + 55 C | - | - | Banner Engineering Corporation | - 20 C | - | - | Box | - | - | Active | - | - | -20°C ~ 55°C | QS18 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Light-ON | - | - | - | 2.5ms | Photoelectric | Adjustable | - | - | 11.811 (300mm) | - | - | Background Suppression | - | - | - | M8 Connector | Red (640nm) | - | - | - | - | ||
![]() SM312C Banner Engineering | 2649 |
| - | - | - | - | - | SM312 | - | - | - | + 70 C | - | - | Banner Engineering Corporation | - 20 C | - | - | Box | - | - | Active | Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 0.630 (16mm) | - | - | Convergent | - | - | - | Cable | Infrared | - | - | - | - | ||
![]() Q40SP6LP Banner Engineering | 2497 |
| - | - | - | - | - | Q40SP6 | - | - | - | + 70 C | - | - | Banner Engineering Corporation | - 40 C | - | - | Box | - | - | Active | - | - | -40°C ~ 70°C | Q40 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 3ms | Photoelectric | - | - | - | 236.220 (6m) | - | - | Retroreflective, Polarized | - | - | - | Cable | Red (680nm) | - | - | - | - | ||
![]() D12SP6FVQ5 Banner Engineering | 2892 |
| - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | - | Bulk | - | - | Active | - | - | -20°C ~ 70°C | D12 | - | - | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | - | - | - | - | PNP | 5.906 (150.00mm) | - | - | 500µs | - | Adjustable, 15-Turn Potentiometer | - | - | - | - | - | Through-Beam | - | - | - | Connector, M8 | Red (680nm) | - | - | - | - | ||
![]() DBQEZLPTL Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12EN6FP Banner Engineering | 2451 |
| - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | - | Bulk | - | - | Active | - | - | -20°C ~ 70°C | D12 | - | - | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | - | - | - | - | NPN | 78.74 (2m) | - | - | - | - | Teaching Method | - | - | - | - | - | Through-Beam | - | - | - | Cable | Red (680nm) | - | - | - | - |