- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Housing Material | Base Product Number | Cable entry | Degree of protection (IP), front side | Dimensions | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated permanent current Iu | RoHS | Shell Sizes | Slotted | Type of control element | Type of electrical connection of main circuit | Version | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Gender | Capacitance | Voltage - Supply | Ingress Protection | Output Voltage | Output Type | Operating Supply Voltage | Note | Voltage | Speed | Output Configuration | Cable Length | Output Current | Bit Size | Response Time | Amplifier Type | Size | Resolution | Adjustment Type | Operating Temperature Range | Number of Positions/Contacts | Sensing Distance | Air Flow | Noise | Static Pressure | Sensing Method | Input Connector | Output Connector | Connection Method | Power | Light Source | Input Voltage | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OJ5012 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SoftFinish | - | - | - | Screwdriver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5006 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 7042 | - | - | - | Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | - | PZ1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5027 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SoftFinish | - | - | - | Screwdriver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5008 IFM Electronic | 47 | - | - | - | - | ABS | - | - | - | - | 200 mA | +60°C | - | -25°C | - | - | - | - | Yes | - | no | - | - | - | - | - | 7948 | - | - | - | Bits | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | M8 Connector | IP67 | ||
![]() LM150KUQP Banner Engineering | 992 | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Cable | Bulk | Active | - | - | - | - | - | - | - | - | - | LM | - | - | - | - | - | - | 10V ~ 30V | - | - | - | 10 VDC to 30 VDC | - | - | - | - | 5.906 (150.00mm) | - | - | - | - | - | 0.004 mm | - | - | - | 5.906 (150mm) | - | - | - | Background Suppression | - | - | Connector, M12 | - | Red LED | - | - | - | ||
![]() Q76E-VN-ZLVC-Q5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | 400 mm to 4 m | - | - | - | Retroreflective | - | - | M12 Connector | - | Visible Red LED | - | - | - | ||
![]() Q20PFF100 Banner Engineering | 18 | - | - | Surface Mount | - | - | Q20P | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Y | - | - | - | - | - | -20°C ~ 60°C | Tape & Reel, Tray Package | Q20 | 0.11in (2.8mm) L x 0.11in (2.8mm) W x 0.103in (2.6mm) H | ±0.05pF | - | - | - | 4.3pF | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | - | 600V | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 800µs | Photoelectric | - | - | - | - | - | 3.937 (100mm) | - | - | - | Background Suppression | - | - | Cable | - | Red (655nm) | - | - | - | ||
![]() 8361215023 Altech | In Stock | - | - | - | - | - | - | - | - | 51x48x35mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | LT20 | - | - | - | LED driver | - | - | - | - | 12-24Vdc | - | - | Constant current | - | - | - | - | 0,85 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240Vac | - | IP20 | ||
![]() 8363280036 Altech | In Stock | - | - | - | - | - | - | - | - | 72x74x29mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Plug-in | - | - | PP | - | - | - | - | - | - | - | - | 6Vdc | - | - | - | - | - | - | - | 0,8 A | - | - | - | - | - | - | 0-C...+40-C | - | - | - | - | - | - | UK | Secondary Plug System | - | - | - | 100-240Vac | - | - | ||
![]() 8363533220 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Coaxial | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-pin | 4,0/1,7mm L=11,0mm Angled | - | - | - | - | - | - | ||
![]() 8363280034 Altech | In Stock | - | - | - | - | - | - | - | - | 80x25mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 8452 | - | - | Leads | Axial | - | - | - | - | - | - | - | - | - | 6 200 RPM | - | - | - | - | - | - | - | - | - | - | - | - | 117 m3/h | 50 dBA | - mm H2O | - | - | - | - | 6,8 W | - | - | - | - | ||
![]() 8361280052 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363245135 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363533120 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8363602000 Altech | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | M8 | - | - | - | - | - | - | RSMV | - | - | - | - | Female/Male | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8365821000 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8361250255 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8361280007 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FE-MLS 8C Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S30AW3FF200Q1 Banner Engineering | 2709 | - | - | - | - | - | - | Side | IP40 | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | 630 | - | - | - | Long turning handle | Screw connection | - | -40°C ~ 70°C | - | S30 | - | - | - | - | - | - | 20V ~ 250V | - | - | - | 20 VAC to 250 VAC | - | - | - | SPST - Light-ON | - | - | - | - | Photoelectric | - | - | - | - | - | 7.874 (200mm) | - | - | - | Fixed-Field | - | - | Connector | - | Infrared (880nm) | - | - | - |