- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Max Power Dissipation | Voltage - Supply | Ingress Protection | Current Rating | Operating Supply Voltage | Inductance | ELV | Ripple Current | Max Current Rating | Output Configuration | Cable Length | Viewing Angle | Response Time | Amplifier Type | Test Current | Forward Voltage | Adjustment Type | Sensing Distance | Inductance Tolerance | Luminous Flux | Sensing Method | Connection Method | Light Source | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q25AW3FF50 Banner Engineering | 2277 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | - | 150 V | - | - | * | 0.1 % | - | 50 ppm/°C | 123 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 50 mm | - | - | Fixed-Field | Cable | Infrared | 650 µm | - | - | - | ||
![]() Q25AW3LP Banner Engineering | 2736 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 2 m | - | - | Retroreflective, Polarized | Cable | Visible Red | - | - | - | - | ||
![]() LM80KUQP Banner Engineering | 688 | - | - | Production (Last Updated: 6 days ago) | - | - | - | Banner Engineering Corporation | - | Bulk | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Triangulation | M12 Connector | - | - | - | - | - | ||
![]() XUB0APSWM12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIT43UM3-VL Banner Engineering | 21 | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT26UM4-VL Banner Engineering | 36 | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S12-2RNRL-2M Banner Engineering | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | - | - | Banner Engineering Corporation | - | Bulk | Active | Compliant | - | - | -25°C ~ 50°C | Tape & Reel (TR) | S12-2 | - | - | - | - | - | - | - | White | - | - | 10 W | 10V ~ 30V | IP67 | - | - | - | - | - | 3 A | NPN - Dark-ON | 78.74 (2m) | 115 ° | 11ms | - | 1.05 A | 2.95 V | - | 787.402 (20m) | - | 1.095 klm | Through-Beam | Cable | Infrared (880nm) | - | 3.45 mm | 3.45 mm | - | ||
![]() S18-2VPRL-Q5 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | PNP | - | - | - | Photoelectric | - | - | - | 25 m | - | - | Opposed Receiver | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | - | - | - | ||
![]() S18-2VPRL-Q3 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | PNP | - | - | - | Photoelectric | - | - | - | 25 m | - | - | Opposed Receiver | 4-Pin M8 Pico-Style Connector | Visible Red LED | - | - | - | - | ||
![]() S18-2VNDL-Q5 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | NPN | - | - | - | Photoelectric | - | - | - | 750 mm | - | - | Diffused | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | - | - | - | ||
![]() S18-2VPRS-2M Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | PNP | - | - | - | Photoelectric | - | - | - | 25 m | - | - | Opposed Receiver | Cable | Visible Red LED | - | - | - | - | ||
![]() S12-2NAEJ-Q3 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18-2VNRL-Q5 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | 300 mA | 10 VDC to 30 VDC | 10 µH | - | - | - | NPN | - | - | - | Photoelectric | - | - | - | 25 m | 10 % | - | Opposed Receiver | 4-Pin M12 Euro-Style Connector | Visible Red LED | 2 mm | 3.2 mm | 2.5 mm | - | ||
![]() S18-2VPRL-9M Banner Engineering | In Stock | - | - | - | Surface Mount | - | + 70 C | - | - 40 C | - | - | Compliant | 35 V | 35 V | - | - | - | 20 % | SMD/SMT | - | - | 85 °C | -40 °C | - | - | 2.2 µF | - | - | - | - | - | 10 VDC to 30 VDC | - | - | 7.7 mA | - | PNP | - | - | - | Photoelectric | - | - | - | 25 m | - | - | Opposed Receiver | Cable | Visible Red LED | - | 5.2 mm | - | - | ||
![]() QS18EP6CV45Q Banner Engineering | 27 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | Compliant | - | - | -20°C ~ 70°C | - | * | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | 10 VDC to 30 VDC | - | - | - | - | PNP - Dark-ON/Light-ON | 5.906 (150.00mm) | - | 600µs | Photoelectric | - | - | Teaching Method | 1.693 (43mm) | - | - | Convergent | Connector, M8 | Red (660nm) | - | - | - | - | ||
![]() BMEL1232A Banner Engineering | 2838 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | Compliant | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | IP65 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 35.433 ~ 669.291 (900mm ~ 17m) | - | - | - | - | Red LED | - | - | - | - | ||
![]() QS18VP6AFF200Q Banner Engineering | 2251 | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | PNP | - | - | - | Photoelectric | - | - | - | 30 mm to 200 mm | - | - | Adjustable Field-Foreground Suppression | 4-Pin Pico-Style Connector | Visible Red LED | - | - | - | - | ||
![]() NJL9101R-TE3 NJR CORPORATION | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM26EQ5 Banner Engineering | 2716 | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | Bulk | Active | Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | - | Photoelectric | - | - | - | 8.5 m | - | - | Emitter | M12 | LED | - | - | - | - | ||
![]() QM42VN6D Banner Engineering | 2894 | - | - | - | - | 4 | - | Banner Engineering Corporation | - | Bulk | Active | Compliant | - | - | - | - | * | - | Cable | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 |