- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Series | Output Type | Operating Supply Voltage | Interface | Output Configuration | Response Time | Amplifier Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Communication Protocol | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18VN6LDQ5 Banner Engineering | In Stock | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | QS18 | - | 10 VDC to 30 VDC | - | NPN | - | Laser | - | 300 mm | Diffused | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | - | - | ||
![]() S30SN6FF400 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | * | - | 10 VDC to 30 VDC | - | NPN | - | Photoelectric | - | 400 mm | Fixed-Field | Cable | Infrared | - | - | - | ||
![]() 8363533080 Altech | In Stock | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | 10 V to 30 V | - | PNP | - | - | - | - | Through Beam | M8 Connector | Red LED | - | - | - | ||
![]() 8361820000 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8361205006 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR914APSC8T-0.5Q3-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 22 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | 4-Pin M8 Connector | Infrared | - | - | - | ||
![]() TTR838APSB7D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | RJ11 Connector | Infrared | - | - | - | ||
![]() TTR914APSB9T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 24 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | Flying Leads | Infrared | - | - | - | ||
![]() QT50UDBQ-CRFV Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | - | - | 200 mm to 6 m | - | 5-Pin Mini-Style Connector | - | - | - | - | ||
![]() TTR526APSE2C-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | Flying Leads | Infrared | - | - | - | ||
![]() TTR533APSB5D-0.5Q3-CTR-M8 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | 4-Pin M8 Connector | Infrared | - | - | - | ||
![]() TTR550RPSA9T-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 24 VDC to 30 VDC | - | PNP DO | - | - | - | 120 mm | Diffused | RJ11 Connector | Infrared | - | - | - | ||
![]() TTR762APSE4T-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | RJ11 Connector | Infrared | - | - | - | ||
![]() TTR1219APSD7T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | Flying Leads | Infrared | - | - | - | ||
![]() TTR914APSC8T-0.5Q3-CTR-M8 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 22 VDC to 30 VDC | - | PNP LO | - | - | - | 120 mm | Diffused | 4-Pin M8 Connector | Infrared | - | - | - | ||
![]() TTR713RPSC5T-2.0Q5-CTR Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP DO | - | - | - | 120 mm | Diffused | 4-Pin M12 Connector | Infrared | - | - | - | ||
![]() WL9LGC-3P2452A00 SICK | In Stock | - | - | Panel Mount | Vistal Plastic | 30 mA | +50°C | - | -10°C | - | - | CE, cULus, ECOLAB | W9-3 | PNP | - | IO-Link | - | <500 μs | - | 4 Pin Connector | - | - | - | LED | IO-LINK | M12 4 Pin Connector | IP66, IP67, IP69K | ||
![]() WSE4SC-3P2230A00 SICK | In Stock | - | - | Panel Mount | ABS | 20 mA | +60°C | - | -40°C | - | - | CE, cULus, ECOLAB | W4S-3 | PNP | - | IO-Link | - | 450 μs | - | 4 Pin Connector | - | - | - | LED | IO-LINK | M8 4 Pin Connector | IP66, IP67 | ||
![]() WTB9LC-3P2462A00 SICK | In Stock | - | - | Panel Mount | Vistal Plastic | 30 mA | +50°C | - | -10°C | - | - | CE, cULus, ECOLAB | W9-3 | PNP | - | IO-Link | - | <500 μs | - | 4 Pin Connector | - | - | - | LED | IO-LINK | M12 4 Pin Connector | IP66, IP67, IP69K | ||
![]() WSE4C-3P2230A00 SICK | In Stock | - | - | Panel Mount | ABS | 20 mA | +60°C | - | -40°C | - | - | CE, cULus, ECOLAB | W4-3 | PNP | - | IO-Link | - | <500 μs | - | 4 Pin Connector | - | - | - | LED | IO-LINK | M8 4 Pin Connector | IP66, IP67 |