- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Standards Met | Series | Supply Voltage | Depth | Output Type | Interface | Output Configuration | Response Time | Terminal Type | Power Consumption | Sensing Method | Light Source | Communication Protocol | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1058211 SICK | In Stock | - | - | - | - | - | Sick | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6012000 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6028458 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2095619 SICK | In Stock | - | - | - | - | - | Sick | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT100L-F2241 SICK | In Stock | - | - | Panel Mount | ABS, PMMA | - | - | - | 100 mA | +50°C | -10°C | - | - | W100 Laser | - | - | PNP | - | - | <250 μs | - | - | - | Laser Light | - | M8 4 Pin Connector | IP65 | - | - | ||
![]() E32-D14LR 2M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VTE18-4N4212 SICK | In Stock | - | - | - | Nickel Plated | - | Sick | - | 100 mA | +70°C | -25°C | - | - | V18 | - | - | Light/Dark Switching, NPN | - | - | 0.002 seconds | 4 Wire | - | - | - | - | Cable | IP67 | - | - | ||
![]() VTE180-2P41142 SICK | In Stock | - | - | - | Nickel Plated | - | - | - | 100 mA | +55°C | -25°C | - | - | V180-2 | - | - | Light/Dark Switching, PNP | - | - | 0.0005 seconds | 4 Wire | - | - | - | - | Cable | IP67 | - | - | ||
![]() WTE11-2N1132 SICK | In Stock | - | - | - | Plastic | - | - | - | 100 mA | +60°C | -30°C | - | - | W11-2 | - | - | Light/Dark Switching, NPN | - | - | 0.0025 seconds | 4 Wire | - | - | - | - | Cable | IP66, IP67 | - | - | ||
![]() VSE180-2P32434 SICK | In Stock | - | - | - | Metal | - | - | - | 100 mA | +55°C | -25°C | - | - | V180-2 | - | - | Dark Switching | - | - | 0.0005 seconds | 3 Pin Connector | - | - | Polarized Red Light | - | M12 Connector | IP67 | - | - | ||
![]() WSE280-2P2431 SICK | In Stock | - | - | - | Plastic | - | - | - | 100 mA | +55°C | -25°C | - | - | W280-2 | - | - | Light/Dark Switching, PNP | - | - | 0.0005 seconds | 4 Pin Connector | - | - | Polarized Red Light | - | M12 Connector | IP66, IP67 | - | - | ||
![]() DF-G1-KS-Q7 Banner Engineering | In Stock | - | - | DIN Rail | Thermoplastic | 86.3 x 10 x 31.5 mm | - | - | - | +55°C | -10°C | DIN Rail | CE Certified, cULus Listed | - | 10 → 30 V dc | 31.5mm | PNP, Push Pull | IO-Link | IO-Link/PNP | 2 (Long Range) ms, 200 (High Speed) μs, 5 (Extra Long Range) ms, 500 (Standard) μs | M8 Connector | 960 mW | Plastic/Glass Fiber Optic | Red LED | IO-LINK | M8 QD Connector | IP50 | 86.3mm | 10mm | ||
![]() WF50-60B41CA71 SICK | In Stock | - | - | Panel Mount | Aluminium | - | - | - | 20 mA | +60°C | -20°C | - | CE, cULus, EN 60068-2-27, VDE | WF | - | - | PUSH/PULL | IO-Link | - | 46 μs | 4 Pin Connector | - | - | Infrared | IO-LINK | M8 4 Pin Connector | IP65 | - | - | ||
![]() RT-P3223 SICK | In Stock | - | - | - | Plastic | - | - | - | 100 mA | +60°C | -40 °C | - | CE Certified, UL Certified | ZoneControl | - | - | PNP | - | - | 0.002 seconds | 4 Pin Connector | - | - | - | - | M12 connector with cable | IP67 | - | - | ||
![]() WTB250-2P1151 SICK | In Stock | - | - | - | Plastic | - | - | - | 100 mA | +55°C | -25°C | - | CE Certified, UL Certified | W250-2 | - | - | PNP | - | - | 0.003 seconds | 4 Wire | - | - | Red Light | - | Cable | IP67 | - | - | ||
![]() 2032807 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1028098 SICK | In Stock | - | - | - | - | - | Sick | 1028098-SICK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2062240 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1084194 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5311520 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |