- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18EP6WQ8 Banner Engineering | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | * | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 300 mm | Diffused | 4-Pin Euro-Style Connector | Infrared | ||
![]() D12SP6FPYQ Banner Engineering | In Stock | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | -20°C ~ 70°C | D12 | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | PNP | 5.906 (150.00mm) | 500µs | - | Adjustable, 15-Turn Potentiometer | - | Through-Beam | Connector, M8 | Red (680nm) | ||
![]() D12DAB6FVQ Banner Engineering | In Stock | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | -40°C ~ 70°C | D12 | DIN Rail AC-coupled Fiber Optic Sensor | 10V ~ 30V | IP66 | - | NPN/PNP | 5.906 (150.00mm) | 50µs | - | Adjustable, Potentiometer | 7.874 (200mm) | Fiber Optic | Connector, M8 | Red (680nm) | ||
![]() M12PFF50 Banner Engineering | In Stock | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 50 mm | Fixed-Field | Cable | Visible Red LED | ||
![]() QS18VN6CV15Q Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 16 mm | Convergent | 4-Pin M8 Connector | Visible Red LED | ||
![]() QS18VN6LDQ7 Banner Engineering | In Stock | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Laser | - | 300 mm | Diffused | 4-Pin M8 Pico-Style Connector | Visible Red LED | ||
![]() QS18VN6FF100Q7 Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 100 mm | Fixed-Field | 4-Pin M8 Connector | Visible Red LED | ||
![]() M12PLP Banner Engineering | In Stock | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 1.5 m | Polarized Retroreflective | Cable | Visible Red LED | ||
![]() QS18VN6F Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | - | Glass Fiber Optic | Cable | Infrared | ||
![]() PIA26U Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30VR3FF400 Banner Engineering | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | -20°C ~ 70°C | QS30 | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT | 354.331 (9000.00mm) | 15ms | Photoelectric | - | 15.748 (400mm) | Background Suppression | Cable with Connector | Red (680nm) | ||
![]() BMRL3032A Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | 600 mm to 6.1 m | Receiver | Cable | - | ||
![]() R58ACR1D Banner Engineering | In Stock | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 10 mm | Fixed-Convergent | 2 m Cable | - | ||
![]() QS18VN6FPQ7 Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | - | Plastic Fiber Optic | 4-Pin M8 Connector | Visible Red LED | ||
![]() Q12AP6RQ3 Banner Engineering | In Stock | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP LO | - | - | Photoelectric | - | 2 m | Opposed Receiver | 3-Pin M8 Connector | Visible Red LED | ||
![]() QS30EQPMA Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 60 m | Opposed Emitter | 5-Pin M12 Pigtail Connector | Infrared | ||
![]() Q20PDLQ7 Banner Engineering | In Stock | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 800 mm | Diffused | 4-Pin M8 Connector | Visible Red LED | ||
![]() Q45VR3LPQPMA2D Banner Engineering | In Stock | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | Photoelectric | - | 6 m | Polarized Retroreflective | 4-Pin M12 Pigtail Connector | Visible Red LED | ||
![]() IF230SM.25X.75F Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R55CG2QP Banner Engineering | In Stock | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | Bipolar | - | - | - | - | 10 mm | Convergent | 5-pin M12 Pig-tail | Visible Green LED |