- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Collector-Emitter Breakdown Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Operating Supply Current | Output Configuration | Power Dissipation | Forward Current | Response Time | Amplifier Type | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q20PDQ7 Banner Engineering | In Stock | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | - | - | 250 mm | - | - | - | Diffused | 4-Pin M8 Connector | Visible Red LED | ||
![]() PDI42.5SM2XTS-1 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS303E W/30 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | - | - | - | - | Photoelectric | - | - | - | 60 m | - | - | - | Emitter | Cable | Infrared | ||
![]() OTBVP6LQDH Banner Engineering | In Stock | - | - | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | 4-Pin M12 | - | ||
![]() R58ACG2DQ8 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | - | - | Photoelectric | - | - | - | 10 mm | - | - | - | Fixed-Convergent | 2 m Cable | - | ||
![]() QS18APWDLC1 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | - | P-MOSFET (Sourcing) | - | - | - | Photoelectric | - | - | - | 450 mm | - | - | - | Diffused | Cable | Visible Red LED | ||
![]() Q20NFF50 W/30 Banner Engineering | In Stock | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Photoelectric | - | - | - | 50 mm | - | - | - | Fixed-Field | Cable | Visible Red LED | ||
![]() Q45BB6CV W/30 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | - | - | Photoelectric | - | - | - | 38 mm | - | - | - | Convergent | Cable | Visible Red LED | ||
![]() Q60VR3LAF1400QPMA10 Banner Engineering | In Stock | - | - | - | - | - | + 45 C | - | - 10 C | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC | - | SPST Electromechanical Relay | - | - | - | - | - | - | - | 200 mm to 1400 mm | - | - | - | Background Suppression Fixed | Cable | - | ||
![]() Q20NFF150Q Banner Engineering | In Stock | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | Photoelectric | - | - | - | 150 mm | - | - | - | Fixed-Field | 4-Pin M8 Connector | Visible Red LED | ||
![]() Q45BW22DXQ Banner Engineering | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | * | - | - | 90 VAC to 250 VAC | - | SPST Solid-State Relay | - | - | - | Photoelectric | - | - | - | 3 m | - | - | - | Diffused | Cable | Infrared | ||
![]() Q45UBB63DA Banner Engineering | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 25 C | - | Bulk | Active | - | - | * | - | - | 12 VDC to 24 VDC | - | Bipolar | - | - | - | - | - | - | - | 100 mm to 1.4 m | - | - | - | - | Cable | Ultrasonic | ||
![]() Q40AW3FF200 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | SPST Solid-State AC Switch LO | - | - | - | Photoelectric | - | - | - | 200 mm | - | - | - | Fixed-Field | Cable | Infrared | ||
![]() OPB375N55 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 4 | 30 V | - | - | - | 1 | - | - | Compliant | Bulk | - | 85 °C | -40 °C | - | - | Phototransistor | 100 mW | 50 mA | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | 890 nm | - | - | - | ||
![]() OPB462P11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | - | - | - | - | Compliant | Bulk | - | 85 °C | -40 °C | 18 V | 7.5 mA | - | - | 40 mA | 50 ns | - | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | ||
![]() OPB892P51 BI Technologies | In Stock | - | - | Chassis Mount | 4 | 30 V | - | - | - | - | - | - | Compliant | Bulk | - | 85 °C | -40 °C | - | - | Phototransistor | - | - | - | - | - | - | 30 mA | 3.175 mm | - | - | - | - | - | - | ||
![]() OPB842W51 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 4 | 30 V | - | - | - | 1 | - | - | Non-Compliant | Bulk | - | 80 °C | -40 °C | - | - | Phototransistor | 100 mW | 50 mA | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | ||
![]() QS18VP6WQ Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | QS18 | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | Photoelectric | - | - | - | - | - | - | - | Divergent | M8 Connector | - | ||
![]() QS186EBQ Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | QS18 | - | - | 10 VDC to 30 VDC | - | - | - | - | - | Photoelectric | - | - | - | 3 m | - | - | - | Opposed | M8 Connector | Infrared | ||
![]() Q45VR3DQ Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | SPDT Electromechanical Relay | - | - | - | Photoelectric | - | - | - | 45 cm | - | - | - | Diffuse | 5 Pin Mini Connector | Infrared |