- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Series | Type | Output Type | Operating Supply Voltage | Output Configuration | Response Time | Amplifier Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSE280-2H1531 SICK | In Stock | - | - | - | Plastic | - | +55°C | - | -25°C | - | - | - | W280-2 | - | Light Switching | - | - | 0.015 seconds | - | 5 Pin Connector | - | - | - | Polarized Red Light | Cable | IP66, IP67 | - | ||
![]() GSE6-P3211 SICK | In Stock | - | - | - | Plastic | 100 mA | +55°C | - | -25°C | - | - | - | G6 | - | Light/Dark Switching, PNP | - | - | 0.0005 seconds | - | 3 Pin Connector | - | - | - | Polarized Red Light | M8 Connector | IP67 | - | ||
![]() GSE6-F7311V SICK | In Stock | - | - | - | Stainless Steel | 100 mA | +55°C | - | -25°C | - | - | - | G6 Inox | - | Light/Dark Switching, PNP | - | - | 0.000625 seconds | - | 4 Pin Connector | - | - | - | Polarized Red Light | M12 Connector | IP67, IP69K | - | ||
![]() GSE10-P1211 SICK | In Stock | - | - | - | Plastic | 100 mA | +60°C | - | -30°C | - | - | - | G10 | - | Light/Dark Switching, PNP | - | - | 0.0005 seconds | - | 3 Pin Connector | - | - | - | Polarized Red Light | Cable | IP67 | - | ||
![]() GRSE18S-P2421V SICK | In Stock | - | - | - | Stainless Steel | 100 mA | +55°C | - | -25°C | - | - | - | GR18 Inox | - | Light/Dark Switching, PNP | - | - | 0.0005 seconds | - | 4 Pin Connector | - | - | - | Infrared | M12 Connector | IP67, IP68, IP69K | - | ||
![]() PBT16U Banner Engineering | In Stock | - | - | Threaded Mount | Polyethylene | - | +70°C | Banner Engineering Corporation | - | Bulk | Active | - | * | Plastic Fiber Sensors | - | - | - | - | - | M3 | - | Diffuse Reflective | - | - | - | - | 2.011m | ||
![]() WTB8-P2131 SICK | In Stock | - | - | Panel Mount | ABS | 30 mA | +55°C | - | -25°C | - | - | CE Certified | W8 | - | PNP | - | - | <500 μs | - | M8 Connector | - | - | - | LED | M8 3 Pin Connector | IP67 | - | ||
![]() Q45BB6LLQ Banner Engineering | In Stock | - | - | - | - | - | + 40 C | - | - 10 C | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | Photoelectric | - | 0.3 m to 70 m | Retroreflective | 5-Pin Mini-Style Quick Disconnect Connector | Visible Red | - | - | - | ||
![]() S18AW3DQ1 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | Photoelectric | - | 100 mm | Diffused | 4-Pin Connector | Infrared | - | - | - | ||
![]() Q40SN6FF600Q Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | Photoelectric | - | 600 mm | Fixed-Field | 4-Pin Euro-Style Connector | Infrared | - | - | - | ||
![]() QMT42VP6FF1500 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | Photoelectric | - | 1.5 m | Fixed-Field | Cable | Infrared | - | - | - | ||
![]() S30SP6FF600Q Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | Photoelectric | - | 600 mm | Fixed-Field | 4-Pin Euro-Style Connector | Infrared | - | - | - | ||
![]() QS186LE11Q8 Banner Engineering | In Stock | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | QS18 | - | - | 10 VDC to 30 VDC | - | - | Laser | - | 15 m | Opposed Emitter | 4-Pin M12 Euro-Style Connector | Visible Red Laser | - | - | - | ||
![]() Q40AW3RQ1 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch LO | - | Photoelectric | - | 60 m | Opposed Receiver | 4-Pin Euro-Style Connector | Infrared | - | - | - | ||
![]() Q60VR3LAF1400 Banner Engineering | In Stock | - | - | - | - | - | + 45 C | - | - 10 C | - | - | - | - | - | - | 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | - | 200 mm to 1400 mm | Background Suppression Fixed | Cable | - | - | - | - | ||
![]() S30SP6LPQ Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | Photoelectric | - | 6 m | Polarized Retroreflex | 4-Pin Euro-Style Connector | Visible Red LED | - | - | - | ||
![]() Q40AW3LP Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | 20 VAC to 250 VAC | SPST Solid-State AC Switch LO | - | Photoelectric | - | 6 m | Polarized Retroreflective | Cable | Visible Red LED | - | - | - | ||
![]() QS186LE11 Banner Engineering | In Stock | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | QS18 | - | - | 10 VDC to 30 VDC | - | - | Laser | - | 15 m | Opposed Emitter | Cable | Visible Red Laser | - | - | - | ||
![]() QS186LE212 Banner Engineering | In Stock | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | QS18 | - | - | 10 VDC to 30 VDC | - | - | Laser | - | 15 m | Opposed Emitter | Cable | Visible Red Laser | - | - | - | ||
![]() QMT42VP6FF1500Q Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | Photoelectric | - | 1.5 m | Fixed-Field | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - |