- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Product Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Housing | Output Range | Measurement Range-Max | Features | Measurement Range-Min | Product Category | Electrical Connection | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SME312CV2QD Banner Engineering Corporation | 2892 |
| - | - | - | - | - | PBT | - | - | - | - | ≤45 mA | +70°C | Banner Engineering Corporation | -20°C | - | Box | - | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | NPN/PNP | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 500μs | Photoelectric | Teaching Method | M12 Connector | - | 1.693" (43mm) | Convergent | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | M12 Connector | IP67 | - | - | - | - | - | - | ||
![]() E3Z-FDP13 2M Omron Automation and Safety | 5 |
| - | - | - | - | - | - | E3Z-FDP13 | Omron Automation and Safety | 1 | Omron | - | + 55 C | Omron Automation and Safety | - 25 C | - | Bulk | E3ZFDP132M | Active | Details | 2.469177 oz | - | - | * | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | 24 V | PNP | - | - | - | Built In | - | - | Photoelectric Sensors | 500 mm | Diffuse Reflective | - | - | Pre-Wired | Red LED | - | - | - | - | Sensor Amplifier Units, Light ON / Dark ON | - | Photoelectric Sensors | - | IP67, IP69K | 35 mm | 31 mm | 15 mm | - | - | - | ||
![]() SM31EPDQD Banner Engineering Corporation | 2026 |
| - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | 11.811" (300mm) | Through-Beam | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1AP5CV10 Banner Engineering Corporation | 18 |
| - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | -20°C ~ 55°C | - | VS1 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 1ms | Photoelectric | - | - | - | 0.394" (10mm) | Convergent | - | - | Cable | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3FA-DP21 Omron Automation and Safety | 500 | - | Datasheet | 3 Weeks | - | 100 | 4 | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | 500μs | - | Single-Turn | - | - | 3.937 (100mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() QS30FF600QPMA Banner Engineering Corporation | 2442 |
| - | - | - | - | - | - | QS30F | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | -20°C ~ 70°C | - | QS30 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 2ms | Photoelectric | - | - | - | 23.622" (600mm) | Background Suppression | - | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM31RLMHSQD Banner Engineering Corporation | 2459 |
| - | - | - | - | - | - | SM31R | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 300μs | - | Adjustable, Potentiometer | - | - | 98.43' (30m) | Through-Beam | - | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EP6LPQ Banner Engineering Corporation | 41 |
| - | - | - | - | - | - | QS18EP6 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | -20°C ~ 70°C | - | QS18 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 600μs | Photoelectric | Adjustable | - | - | 11.48' (3.5m) | Retroreflective, Polarized | - | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA30PELQ5 Banner Engineering Corporation | 2701 |
| - | - | - | - | - | - | SMA30 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | Compliant | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | - | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | - | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | - | - | Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-LS10XE4 Omron Automation and Safety | 2016 | - | Datasheet | 7 Weeks | Screw | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2001 | E3S-LS | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | unknown | - | - | VOLTAGE OUTPUT | - | NPN - Dark-ON/Light-ON - Selectable | - | 80mA | 1ms | - | Adjustable | - | - | 1.181 ~ 3.937 (30mm ~ 100mm) ADJ | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | Wire | Red LED | - | METAL | 1.10V | 100 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-LL66 Omron Automation and Safety | 2329 | - | Datasheet | 2 Weeks | Screw | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2002 | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP67 | - | 20mm | 10.8 mm | NPN | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | 1ms | - | Five-Turn Endless Adjuster | - | - | 0.787 ~ 11.811 (20mm ~ 300mm) ADJ | Reflective, Background Suppression | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Red (655nm) | 12V | PBT | - | 300 mm | - | 20 mm | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() PIPS46UM.45 Banner Engineering Corporation | 35 |
| - | - | - | - | - | - | PIPS46 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | -30°C ~ 70°C | - | PILS4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBCT21X46U Banner Engineering Corporation | 42 |
| - | - | Cable | - | - | - | PBCT21 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Compliant | - | 70°C | - | PBCT2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBFMP16UMP.2 Banner Engineering Corporation | 40 |
| - | - | - | - | - | - | PBFMP16 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | 70°C | - | PBFMP1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6LDQPMA Banner Engineering Corporation | 2577 |
| - | - | - | - | - | - | QS18VP6 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | -10°C ~ 50°C | - | QS18 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 700μs | - | Adjustable, Potentiometer | - | - | 11.811" (300mm) | Diffuse | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312DMHS Banner Engineering Corporation | 2186 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 14.961" (380mm) | Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF26UMLS Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | PIF26 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Compliant | - | 70°C | - | PIF2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12E2P6FV Banner Engineering Corporation | 2169 |
| - | - | - | - | - | - | D12E2P6 | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Box | - | Active | - | - | -20°C ~ 70°C | - | D12 | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | - | - | - | - | PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 200μs | - | - | - | - | - | Fiber Optic | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA915CVQD Banner Engineering Corporation | 2498 |
| - | - | - | - | - | - | SMA915 | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | SM915 | - | - | - | - | - | - | - | 90VAC ~ 130VAC | - | - | - | - | - | 90 VAC to 130 VAC | SPDT | - | - | - | Photoelectric | - | - | - | 1.496" (38mm) | Convergent | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QMT42VP6DX Banner Engineering Corporation | 2566 |
| - | - | - | - | - | Acrylic Polyurethane, Die Cast Zinc Alloy | QMT42VP6 | - | - | - | 40 mA | +55°C | Banner Engineering Corporation | -20°C | - | Box | - | Active | - | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | PNP | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1ms | - | Adjustable, Potentiometer | - | - | 236.220" (6m) | Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | Cable | IP67 | - | - | - | - | - | - |