- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Additional functions | Body dimensions | Certificates | Connections | Gross weight | IP rating1 | Kind of sensor | Manufacturer series | Max. operating current | Maximum Operating Temperature | Minimum Operating Temperature | Operation mode | Operation modes | Operation modes1 | Range | Related items | Sensors features | Sensors features1 | Switch housing | Type of sensor | Operating temperature | Series | Supply voltage | Operating Supply Voltage | Output configuration | Output Configuration | Body plating | Response time | Sensing Distance | Sensing Method | Connection Method | Light Source | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13101A6517 EATON ELECTRIC | In Stock | - | - | - | plastic | - | - | RoHS compliant | lead 2m | 342g | - | straight | - | 250mA | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.1m | - | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | NPN / PNP | - | - | <1ms | - | - | - | - | IP67 | ||
![]() 13104A6517 EATON ELECTRIC | In Stock | - | - | - | plastic | - | - | RoHS compliant | lead 2m | 169g | - | straight | - | 250mA | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...50mm | - | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | NPN / PNP | - | - | <1ms | - | - | - | - | IP67 | ||
![]() XUB2BKSNL2T TELEMECANIQUE SENSORS | In Stock | - | - | - | brass | - | - | RoHS compliant | lead 2m | 103.4g | IP67 | transmitter | OsiSense | 0.1A | - | - | transmitter-receiver | - | - | 0...15m | XUB2BPANL2R | - | - | M18 | photoelectric | -25...55°C | - | 10...36V DC | - | - | - | nickel | <1ms | - | - | - | - | IP65 | ||
![]() TTR686APSC6T-0.5Q3-CTR-M8 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | PNP LO | - | - | 120 mm | Diffused | 4-Pin M8 Connector | Infrared | - | ||
![]() Q20-2PLP-2M Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 25 C | - | - | - | - | - | - | - | - | - | - | Q20-2 | - | 10 V to 30 V | - | PNP | - | - | 5000 mm | Retroreflective | 2 m Cable | LED | - | ||
![]() Q20-2PLP-Q5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 25 C | - | - | - | - | - | - | - | - | - | - | Q20-2 | - | 10 V to 30 V | - | PNP | - | - | 5000 mm | Retroreflective | 2 m Cable | LED | - | ||
![]() Q20-2PLP-Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 25 C | - | - | - | - | - | - | - | - | - | - | Q20-2 | - | 10 V to 30 V | - | PNP | - | - | 5000 mm | Retroreflective | 2 m Cable | LED | - | ||
![]() FHDK 14N5101/S14 BAUMER | In Stock | - | - | 4 | plastic | - | 14.8x43x32.7mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...350mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <1ms | - | - | - | - | IP67 | ||
![]() FHDM 16N5001/S14 BAUMER | In Stock | - | - | 4 | metal | - | 15.4x50x50mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...450mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <1ms | - | - | - | - | IP67 | ||
![]() FHDK 14N5104 BAUMER | In Stock | - | - | - | plastic | - | 14.8x43x32.7mm | RoHS compliant | lead 2m | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 30...500mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <5ms | - | - | - | - | IP67 | ||
![]() FHDK 10N5150/S35A BAUMER | In Stock | - | - | 4 | plastic | - | 10.4x27x14mm | RoHS compliant | connector M8 | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...80mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <1ms | - | - | - | - | IP65 | ||
![]() FHDK 07P6901 BAUMER | In Stock | - | - | - | plastic | Teach-in | 8x16.2x10.8mm | RoHS compliant | lead 2m | 31g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 10...60mm | - | background impact elimination | - | - | photoelectric | -20...50°C | - | 10...30V DC | - | PNP | - | - | <0.5ms | - | - | - | - | IP65 | ||
![]() FPAM 18N3151/S14 BAUMER | In Stock | - | - | 4 | brass | - | - | RoHS compliant | connector M12 | 50g | - | - | - | 0.2A | - | - | retro-reflective | DARK-ON | - | 0...4m | - | Reflector must be ordered separately. | - | M18 | photoelectric | -25...55°C | - | 10...30V DC | - | NPN | - | nickel | <1ms | - | - | - | - | IP67 | ||
![]() FHDK 14N5104/S35A BAUMER | In Stock | - | - | 4 | plastic | - | 14.8x43x32.7mm | RoHS compliant | connector M8 | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 30...500mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <5ms | - | - | - | - | IP67 | ||
![]() FHDM 16N5001 BAUMER | In Stock | - | - | - | metal | - | 15.4x50x50mm | RoHS compliant | lead 2m | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...450mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <1ms | - | - | - | - | IP67 | ||
![]() FHDK 14N5104/S14 BAUMER | In Stock | - | - | 4 | plastic | - | 14.8x43x32.7mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 30...500mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <5ms | - | - | - | - | IP67 | ||
![]() FHDK 10P5150/S35A BAUMER | In Stock | - | - | 4 | plastic | - | 10.4x27x14mm | RoHS compliant | connector M8 | 50g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...80mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | PNP | - | - | <1ms | - | - | - | - | IP65 | ||
![]() FHDK 14N5101 BAUMER | In Stock | - | - | - | plastic | - | 14.8x43x32.7mm | RoHS compliant | lead 2m | 63.3g | - | - | - | 0.1A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 20...350mm | - | background impact elimination | sensitivity adjustable | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <1ms | - | - | - | - | IP67 | ||
![]() FPAM 18N3151 BAUMER | In Stock | - | - | - | brass | - | - | RoHS compliant | lead 2m | 50g | - | - | - | 0.2A | - | - | retro-reflective | DARK-ON | - | 0...4m | - | Reflector must be ordered separately. | - | M18 | photoelectric | -25...55°C | - | 10...30V DC | - | NPN | - | nickel | <1ms | - | - | - | - | IP67 | ||
![]() FZDM 16N5101/S14 BAUMER | In Stock | - | - | 4 | metal | - | 15.4x50x50mm | RoHS compliant | connector M12 | 50g | - | - | - | 0.2A | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.4m | - | sensitivity adjustable | - | - | photoelectric | -25...65°C | - | 10...30V DC | - | NPN | - | - | <1ms | - | - | - | - | IP67 |