- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Additional functions | Additional functions1 | Body dimensions | Body material1 | Certificates | Connections | Gross weight | IP rating1 | Manufacturer series | Max. operating current | Operation mode | Operation modes | Operation modes1 | Range | Related items | Sensors features | Sensors features1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Body plating | Response time | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FZAM 18N1150/S14 BAUMER | In Stock | - | - | 4 | brass | - | - | - | - | RoHS compliant | connector M12 | 51.55g | - | - | 0.2A | diffuse-reflective | LIGHT-ON | - | 0...0.15m | - | - | - | M18 | - | photoelectric | -25...55°C | 10...30V DC | NPN | nickel | <1ms | IP67 | ||
![]() FZDK 07N6901 BAUMER | In Stock | - | - | - | plastic | Teach-in | - | 8x16.2x10.8mm | - | RoHS compliant | lead 2m | 50g | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 20...150mm | - | - | - | - | - | photoelectric | -20...50°C | 10...30V DC | NPN | - | <0.5ms | IP65 | ||
![]() FHDM 16N5004/S14 BAUMER | In Stock | - | - | 4 | metal | - | - | 15.4x50x50mm | - | RoHS compliant | connector M12 | 50g | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 20...600mm | - | background impact elimination | sensitivity adjustable | - | - | photoelectric | -25...65°C | 10...30V DC | NPN | - | <5ms | IP67 | ||
![]() FZAM 18P1150 BAUMER | In Stock | - | - | - | brass | - | - | - | - | RoHS compliant | lead 2m | 110.41g | - | - | 0.2A | diffuse-reflective | LIGHT-ON | - | 0...0.15m | - | - | - | M18 | - | photoelectric | -25...55°C | 10...30V DC | PNP | nickel | <1ms | IP67 | ||
![]() FZDK 10N5101 BAUMER | In Stock | - | - | - | plastic | - | - | 10.4x27x14mm | - | RoHS compliant | lead 2m | 50g | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 5...200mm | - | sensitivity adjustable | - | - | - | photoelectric | -25...65°C | 10...30V DC | NPN | - | <1ms | IP65 | ||
![]() FPDK 10N5130/S35A BAUMER | In Stock | - | - | 4 | plastic | - | - | 10.4x27x16.3mm | - | RoHS compliant | connector M8 | 50g | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...4m | - | Reflector must be ordered separately. | - | - | - | photoelectric | -25...65°C | 10...30V DC | NPN | - | <0.5ms | IP65 | ||
![]() FPDK 10N5135/S35A BAUMER | In Stock | - | - | 4 | plastic | - | - | 10.4x27x16.3mm | - | RoHS compliant | connector M8 | 10.25g | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...4m | - | Reflector must be ordered separately. | sensitivity adjustable | - | - | photoelectric | -25...65°C | 10...30V DC | NPN | - | <0.5ms | IP65 | ||
![]() FPDK 14N5101/S14 BAUMER | In Stock | - | - | 4 | plastic | - | - | 14.8x43x31mm | - | RoHS compliant | connector M12 | 50g | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...7.2m | - | Reflector must be ordered separately. | - | - | - | photoelectric | -25...65°C | 10...30V DC | NPN | - | <1ms | IP67 | ||
![]() FHDK 14P6901 BAUMER | In Stock | - | - | - | plastic | Teach-in | - | 14.8x43x32.7mm | - | RoHS compliant | lead 2m | 50g | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 40...200mm | - | background impact elimination | - | - | - | photoelectric | -25...65°C | 10...30V DC | PNP | - | <0.5ms | IP67 | ||
![]() FHDK 14N6901 BAUMER | In Stock | - | - | - | plastic | Teach-in | - | 14.8x43x32.7mm | - | RoHS compliant | lead 2m | 50g | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 40...200mm | - | background impact elimination | - | - | - | photoelectric | -25...65°C | 10...30V DC | NPN | - | <0.5ms | IP67 | ||
![]() FPDK 14N5111/S35A BAUMER | In Stock | - | - | 4 | plastic | - | - | 14.8x43x31mm | - | RoHS compliant | connector M8 | 50g | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...3.8m | - | Reflector must be ordered separately. | - | - | - | photoelectric | -25...65°C | 10...30V DC | NPN | - | <1ms | IP67 | ||
![]() OZDK 10P5101 BAUMER | In Stock | - | - | 4 | ASA | - | - | 10.4x27x16.3mm | plastic | RoHS compliant | lead 2m | 44.4g | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 3...150mm | - | - | - | - | - | contrast | -10...50°C | 10...30V DC | PNP | - | - | IP65 | ||
![]() O300.RP-PV1T.72N BAUMER | In Stock | - | - | 4 | - | - | - | - | - | RoHS compliant | M8 terminal | 36g | - | - | 0.1A | retro-reflective | - | - | 0...5m | - | - | - | - | - | photoelectric | -25...60°C | 10...30V DC | PNP | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 4 | vistal | IO-Link | Teach-Turn | 20x55.7x42mm | - | RoHS compliant | connector M12 | 50g | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...5m | - | programmable | - | - | 1kHz | photoelectric | -40...60°C | 10...30V DC | PNP/NPN/push pull | - | - | IP66 | ||
![]() XUK8AKSNL2 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | - | 50x50x18mm | - | RoHS compliant | lead 2m | 227.74g | - | OsiSense | 0.1A | diffuse-reflective | - | - | 0...1m | - | sensitivity adjustable | - | - | 250Hz | photoelectric | -25...55°C | 10...36V DC | NO or NC | - | <2ms | IP65 | ||
![]() XUBTSPSNM12 TELEMECANIQUE SENSORS | In Stock | - | - | 4 | - | - | - | - | - | RoHS compliant | connector M12 | 86g | - | - | 0.1A | retro-reflective | DARK-ON | LIGHT-ON | 0...1.4m | - | - | - | M18 | - | photoelectric | -25...55°C | 10...32V DC | PNP | - | - | - | ||
![]() XUK8APSML02M12 TELEMECANIQUE SENSORS | In Stock | - | - | 4 | - | - | - | 50x50x23mm | - | RoHS compliant | connector M12 | 116g | IP69K | OsiSense | 0.1A | diffuse-reflective | - | - | 0...1.2m | - | sensitivity adjustable | - | - | 250Hz | photoelectric | -20...60°C | 10...36V DC | NO or NC | - | <0.8ms | IP67 | ||
![]() XUAH0203 TELEMECANIQUE SENSORS | In Stock | - | - | - | nickel plated brass | - | - | - | - | RoHS compliant | lead 2m | 48g | IP67 | OsiSense | 15mA | transmitter | - | - | 2m | XUAH0224 | - | - | M8 | - | photoelectric | -25...55°C | 10...30V DC | - | - | - | IP65 | ||
![]() XUVR0303PANL2 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | - | 12.1x54x65.7mm | - | RoHS compliant | lead 2m | 109.09g | - | - | 0.1A | through-beam (with slot) | DARK-ON | - | 30mm | - | - | - | - | - | photoelectric | -10...60°C | 10...30V DC | PNP | - | - | IP65 | ||
![]() XUYBCO929LSP TELEMECANIQUE SENSORS | In Stock | - | - | 4 | - | - | - | 12x20x32mm | - | RoHS compliant | connector M8 | 18g | - | - | 0.1A | diffuse-reflective | DARK-ON | LIGHT-ON | 0.1...1m | - | - | - | - | - | photoelectric | -20...60°C | 10...30V DC | PNP | - | - | - |