- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Connection Method | Light Source | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS186E Banner Engineering Corporation | 40 |
| - | DS186 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | DS18 | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | - | Photoelectric | - | 787.402" (20m) | - | Through-Beam | Cable | Infrared (940nm) | - | ||
![]() PIRS1X166UMPM1 Banner Engineering Corporation | 2140 |
| - | PIRS1 | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PIRS1X16 | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() PBT415UHF Banner Engineering Corporation | 2852 |
| - | PBT415 | - | Banner Engineering Corporation | - | Box | Active | - | 105°C | PBT4 | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | ||
![]() PVA100N6RQ Banner Engineering Corporation | 2195 |
| - | PVA100 | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | - | 0°C ~ 50°C | PVA | - | 12V ~ 30V | NEMA 2, IP62 | 12 VDC to 30 VDC | NPN | 78.74" (2m) | 20ms | - | - | 78.740" (2m) | - | Through-Beam | Cable with Connector | Green LED | - | ||
![]() PBCF21X46U Banner Engineering Corporation | 2505 |
| - | PBCF21 | - | Banner Engineering Corporation | - | Box | Active | - | 85°C | PBCF2 | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | ||
![]() M18SN6LPQ Banner Engineering Corporation | 2456 |
| - | M18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | M18 | - | 10V ~ 30V | NEMA 6P, IP69K | 10 VDC to 30 VDC | NPN | - | 3ms | Photoelectric | - | 78.740" (2m) | - | Polarized | Connector | Infrared (680nm) | - | ||
![]() PBPS26U Banner Engineering Corporation | 39 |
| - | PBPS26 | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PBPS2 | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | ||
![]() VS2AN5RQ Banner Engineering Corporation | 39 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS2 | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Light-ON | - | 500μs, 1ms | - | - | 118.110" (3m) | - | Through-Beam | Connector | Red (940nm) | - | ||
![]() SM312CVMHSQD Banner Engineering Corporation | 2309 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | - | Adjustable, Potentiometer | 0.630" (16mm) | - | Convergent | Connector | Red (650nm) | - | ||
![]() SM91EANQD Banner Engineering Corporation | 2139 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | 28ms | - | - | 98.43' (30m) | - | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM312DVQD Banner Engineering Corporation | 2376 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 1ms | - | Adjustable, Potentiometer | 14.961" (380mm) | - | Diffuse | Connector | Red LED | - | ||
![]() MAE4816Q Banner Engineering Corporation | 824 |
| - | MAE4816 | - | Banner Engineering Corporation | - | Box | Active | Non-Compliant | -40°C ~ 70°C | - | - | 16V ~ 30V | IEC IP65 | 16 VDC to 30 VDC | - | - | - | - | - | - | 12 W | - | - | Red LED | Emitter | ||
![]() TM18AP6DVQ5 Banner Engineering Corporation | 2519 |
| - | TM18AP6 | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Light-ON | - | 3ms | - | Single-Turn | 19.685" (500mm) | - | Diffuse | Connector | Red (660nm) | - | ||
![]() PBT46UHT1 Banner Engineering Corporation | 49 |
| - | PBT46 | - | Banner Engineering Corporation | - | Box | Active | Compliant | 105°C | PBT4 | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | ||
![]() M12NFF25Q5 Banner Engineering Corporation | 2155 |
| - | M12NFF25 | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | M12 | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | - | 500μs | Photoelectric | - | 0.98" (25mm) | - | - | Connector | Red (680nm) | - | ||
![]() Q20PFF50 Banner Engineering Corporation | 24 |
| - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 60°C | Q20 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 800μs | Photoelectric | - | 1.969" (50mm) | - | Background Suppression | Cable | Red (655nm) | - | ||
![]() M12NLV Banner Engineering Corporation | 2805 |
| - | M12NL | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | M12 | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | 78.74" (2m) | 500μs | Photoelectric | Adjustable, 1-Turn Potentiometer | 8.20' (2.5m) | - | Retroreflective | Cable | Red (660nm) | - | ||
![]() PIAT16U Banner Engineering Corporation | 44 |
| - | PIAT16 | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PIAT1 | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | ||
![]() SM2A30PRLNCB Banner Engineering Corporation | 2722 |
| - | SM2A30 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | - | Through-Beam | Cable | Infrared | - | ||
![]() SMU315LP W/30 Banner Engineering Corporation | 2836 |
| - | SMU315 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 24 VAC/VDC to 240 VAC/VDC | SPDT | 354.33" (9m) | 20ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | - | Retroreflective, Polarized | Cable | Red (650nm) | - |