- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Manufacturer | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Switching Mode | Series | Output Type | Response Time | Thread Size | Terminal Type | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Wall Mount | Plastic | - | 25 mA | +60°C | -40°C | CE Certified, UL Certified | Light / Dark switching | WLD4FP | PNP/NPN | = 500 μs | M8 | M8 Connector | LED | Cable, 3-wire,2 m | IP66, IP67, IP69 | ||
![]() VTB180-2F32412 SICK | In Stock | - | - | - | Metal | - | 100 mA | +55°C | -25°C | CE Certified, UL Certified | - | V180-2 | PNP | 0.001 seconds | - | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() VTF180-2N41112 SICK | In Stock | - | - | - | Metal | - | 100 mA | +55°C | -25°C | CE Certified, UL Certified | - | V180-2 | NPN | 0.0005 seconds | - | 4 Wire | Red Light | Cable | IP67 | ||
![]() VTB180-2N42412 SICK | In Stock | - | - | - | Metal | - | 100 mA | +55°C | -25°C | CE Certified, UL Certified | - | V180-2 | NPN | 0.001 seconds | - | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() VTB18-3F1240 SICK | In Stock | - | - | - | Metal | - | 100 mA | +70°C | -25°C | CE Certified, UL Certified | - | V18 | PNP | 0.0005 seconds | - | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() VTF180-2F32412 SICK | In Stock | - | - | - | Metal | - | 100 mA | +55°C | -25°C | CE Certified, UL Certified | - | V180-2 | PNP | 0.0005 seconds | - | 3 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() VTF180-2F32419 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +55°C | -25°C | CE Certified, UL Certified | - | V180-2 | PNP | 0.0005 seconds | - | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() VTB18-4P1240 SICK | In Stock | - | - | - | Metal | - | 100 mA | +70°C | -25°C | CE Certified, UL Certified | - | V18 | PNP | 0.0005 seconds | - | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() RT-B2221 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | CE Certified, UL Certified | - | ZoneControl | NPN/PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 4 Pin Connector | IP67 | ||
![]() RT-P3227 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | CE Certified, UL Certified | - | ZoneControl | PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 connector with cable | IP67 | ||
![]() RT-P3231 SICK | In Stock | - | - | - | Plastic | Sick | 100 mA | +60°C | -40 °C | CE Certified, UL Certified | - | ZoneControl | PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 4 Pin Connector | IP67 | ||
![]() VTF18-4P1740 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +70°C | -25°C | CE Certified, UL Certified | - | V18 | PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 Connector | IP67 | ||
![]() RT-P2422 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +60°C | -40 °C | CE Certified, UL Certified | - | ZoneControl | PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 connector with cable | IP67 | ||
![]() IRT-P211E50 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +55°C | -10°C | CE Certified, UL Certified | - | ZoneControl | PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 4 Pin Connector | IP65 | ||
![]() VTF180-2P41112 SICK | In Stock | - | - | - | Metal | - | 100 mA | +55°C | -25°C | CE Certified, UL Certified | - | V180-2 | PNP | 0.0005 seconds | - | 4 Wire | Red Light | Cable | IP67 | ||
![]() WT24-2X200 SICK | In Stock | - | - | - | Metal | - | - | +60°C | -20°C | CE Certified, UL Certified | - | W24-2 Ex | NAMUR | 0.01 seconds | - | - | - | Terminal Connection with M16 Gland | IP67 | ||
![]() WT24-2B440 SICK | In Stock | - | - | - | Metal | - | 100 mA | +60°C | -40 °C | CE Certified, UL Certified | - | W24-2 | NPN/PNP | 0.0005 seconds | - | 4 Pin Connector | Red Light | M12 Connector | IP69K | ||
![]() WT24-2X400 SICK | In Stock | - | - | - | Metal | - | - | +60°C | -20°C | CE Certified, UL Certified | - | W24-2 Ex | NAMUR | 0.01 seconds | - | 4 Pin Connector | - | M12 Connector | IP67 | ||
![]() VTF18-3F1140 SICK | In Stock | - | - | - | Metal | - | 100 mA | +70°C | -25°C | CE Certified, UL Certified | - | V18 | PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 Connector | IP67 | ||
![]() VTF18-3F1640 SICK | In Stock | - | - | - | Plastic | - | 100 mA | +70°C | -25°C | CE Certified, UL Certified | - | V18 | PNP | 0.002 seconds | - | 4 Pin Connector | - | M12 Connector | IP67 |