- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Standards Met | Series | Output Type | Interface | Response Time | Terminal Type | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTB6-P4441 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | G6 | PNP | - | 0.001 seconds | 4 Pin Connector | - | M8 Connector | IP67 | ||
![]() GTB6-P4241 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | G6 | PNP | - | 0.001 seconds | 4 Pin Connector | - | M8 Connector | IP67 | ||
![]() VTF18-4N1640 SICK | In Stock | - | - | Plastic | 100 mA | +70°C | -25°C | CE Certified, UL Certified | V18 | NPN | - | 0.002 seconds | 4 Pin Connector | - | M12 Connector | IP67 | ||
![]() GTB6-P7212 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | G6 | PNP | - | 0.000625 seconds | 4 Pin Connector | Red Light | M12 connector with cable | IP67 | ||
![]() WTB2S-2P3180 SICK | In Stock | - | - | Plastic | 50 mA | +50°C | -25°C | CE Certified, UL Certified | W2S-2 | PNP | - | 0.0004 seconds | 3 Pin Connector | - | M8 Connector with cable | IP67 | ||
![]() WTB11-2P1131 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | -30°C | CE Certified, UL Certified | W11-2 | PNP | - | 0.0025 seconds | 4 Wire | Red Light | Cable | IP66, IP67, IP69K | ||
![]() WTB2S-2F1430 SICK | In Stock | - | - | Plastic | 50 mA | +50°C | -25°C | CE Certified, UL Certified | W2S-2 | PNP | - | 0.0004 seconds | 3 Wire | Red Light | Cable | IP67 | ||
![]() WT260-S260 SICK | In Stock | - | - | Plastic | 3 A | +55°C | -25°C | CE Certified, UL Certified | W260 | Relay | - | 0.02 seconds | - | - | Cable Gland | IP66 | ||
![]() WTB250-2N2431 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | W250-2 | NPN | - | 0.003 seconds | 4 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() GTB6-P1241 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | G6 | PNP | - | 0.001 seconds | 3 Wire | - | Cable | IP67 | ||
![]() GRTB18S-N2317 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18S | NPN | - | 0.0005 seconds | 3 Pin Connector | Red Light | M12 Connector | IP67 | ||
![]() GTB6-F4411V SICK | In Stock | - | - | Stainless Steel | 100 mA | +55°C | -25°C | CE Certified, UL Certified | G6 Inox | PNP | - | 0.00125 seconds | 4 Pin Connector | Red Light | M8 Connector | IP67, IP69K | ||
![]() GRTB18S-P1317 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18S | PNP | - | 0.0005 seconds | 3 Wire | Red Light | Cable | IP67 | ||
![]() WTB4SC-3P2232A00 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | -40 °C | CE Certified, UL Certified | W4S-3 | PNP | IO-Link | 0.00045 seconds | 4 Pin Connector | Red Light | M8 Connector | IP66, IP67 | ||
![]() WTB4SC-3P2262A00 SICK | In Stock | - | - | Plastic | 100 mA | +60°C | -40 °C | CE Certified, UL Certified | W4S-3 | PNP | IO-Link | 0.00045 seconds | 4 Pin Connector | Red Light | M8 Connector | IP66, IP67 | ||
![]() GRTB18-P1112V SICK | In Stock | - | - | Stainless Steel | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18 Inox | PNP | - | 0.0005 seconds | 4 Wire | Red Light | Cable | IP67, IP68, IP69K | ||
![]() GRTB18S-N1417 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | GR18S | NPN | - | 0.0005 seconds | 3 Wire | Red Light | Cable | IP67 | ||
![]() WTB8-P1111 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | W8 | PNP | - | 0.0005 seconds | - | Red Light | Cable 2 m | IP67 | ||
![]() WTB8-N2211 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | W8 | NPN | - | 0.0005 seconds | 4 Pin Connector | Red Light | M8 Connector | IP67 | ||
![]() WTB8-N2131 SICK | In Stock | - | - | Plastic | 100 mA | +55°C | -25°C | CE Certified, UL Certified | W8 | NPN | - | 0.0005 seconds | 3 Pin Connector | Red Light | M8 Connector | IP67 |